- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Number of Pins | Contact Shape | Supplier Device Package | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Insulation Materials | Manufacturer Lifecycle Status | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Ripple Current | Lead Style | Spread Spectrum Bandwidth | Data Rate | Product Type | ESR | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Absolute Pull Range (APR) | Product | Features | Product Width | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43540A9567M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 3580 mA | - | - | - | - | 0.11 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43510A6158M TDK | In Stock | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,500 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 mA | - | - | - | - | 80 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 mA | - | - | - | - | 270 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43888A9686M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1040 mA | - | - | - | - | 5.9 Ohm | - | - | - | - | - | - | - | 18 x 31.5 | - | - | - | - | - | - | - | ||
![]() B43504J2108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2510 mA | - | - | - | - | 140 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43705A4109M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 31.7 mm | - | 32.1 A | - | - | - | - | 7.5 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 mA | - | - | - | - | 350 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32774H4335K TDK | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | RN732A | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 2.37 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 978283 | - | - | - | - | - | - | - | - | KYOCERA AVX | Bag | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 595AE | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | Si595 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 155.52 MHz | - | ±20ppm | - | LVPECL | - | Enable/Disable | Crystal | 135mA | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | ±65ppm | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | DS229 | - | - | - | 0.17 | - | - | - | + 135 C | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | 25 VDC | - | -40°C ~ 85°C | - | - | - | 20 % | - | - | - | - | Transceiver | - | - | - | - | - | - | 2200 uF | - | Capacitors | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 7.5 mm | - | 3.16 A | Straight | - | 200kbps | Electrolytic Capacitors | 185 mOhms | RS232 | 3/3 | Full | 500 mV | - | Low ESR Electrolytic Capacitors | - | - | 16 mm | - | 31.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | - | Square | - | BC084 | - | Gold | Phosphor Bronze | - | Liquid Crystal Polymer (LCP) | - | - | - | GCT | Tape & Reel (TR) | Active | - | - | 250VAC/DC | -40°C ~ 105°C | - | BC084 | - | - | - | Solder | - | Receptacle, Bottom or Top Entry | - | - | 24 | - | - | 2 | - | - | Push-Pull | - | Female Socket | 1A per Contact | - | - | 0.089 (2.26mm) | Board to Board | All | - | 0.039 (1.00mm) | - | Black | - | - | - | - | - | 0.039 (1.00mm) | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | Flash | Flash | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43464A4828M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41821A3228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,200 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 mA | - | - | - | - | 200 mOhm | - | - | - | - | - | - | - | 10 x 20 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 5100 mA | - | - | - | - | 0.13 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | - | - | - | ||
![]() B41580A8689M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43508A9277M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 1160 mA | - | - | - | - | 0.46 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |