- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Number of Terminals | Capacitance Tolerance | Dissipation Factor DF | For Use With/Related Products | Ihs Manufacturer | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Packing Method | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Lead Style | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Power - Max | Voltage - Zener (Nom) (Vz) | Product Type | ESR | Contents | Absolute Pull Range (APR) | Product | Features | Product Width | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43508B5157M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 860 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 mOhm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41505A8478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4,700 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | - | - | 2700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.042 mOhm | - | - | - | - | - | - | - | - | - | - | ||
![]() B41851A9227M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 0.1 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | - | B41851 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polar | 5 mm | - | - | - | 435 mA | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Electrolytic Capacitors | 0.75 mOhm | - | - | General Purpose Electrolytic Capacitors | - | 12.5 x 25 | 12.5 mm | - | - | 25 mm | - | ||
![]() B43508B5397M TDK | In Stock | - | - | - | Through Hole | SOD-64, Axial | - | - | - | - | SOD-64 | - | - | 20% | - | - | - | 1200 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Box (TB) | -- | - | ±10% | - | - | Active | - | - | - | - | - | - | - | - | 390 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | - | - | 1630 mA | - | - | - | - | - | 2µA @ 194V | - | 1.2V @ 1A | - | - | - | - | 1.85W | 270V | - | 0.32 mOhm | - | - | - | - | - | - | - | - | - | - | ||
![]() B43510B3827M TDK | In Stock | - | - | - | Chassis Mount | Rectangular Box | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | 630V | - | -50°C ~ 85°C | Tray | MMKP386 | 1.319 L x 0.866 W (33.50mm x 22.00mm) | ±5% | - | - | Active | -- | Screw Terminals | - | - | - | - | - | Snubber | 0.39µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mOhms | - | 0.894 (22.70mm) | - | - | - | 4000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 mOhm | - | - | - | Long Life | - | - | - | 1.201 (30.50mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | Radial | - | - | - | 4 | - | Polyester, Metallized | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 160V | 250V | 385 V | -55°C ~ 105°C | Bulk | MKT468 | 1.181 L x 0.591 W (30.00mm x 15.00mm) | ±5% | - | - | Active | -- | PC Pins | - | - | - | 85 °C | -40 °C | General Purpose | 5.6µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9936 mm | - | 45 mΩ | Polar | 1.083 (27.50mm) | - | - | - | 5900 mA | - | 5000 hours | - | - | 55 mΩ | - | - | - | - | - | - | - | - | - | - | 45 mOhm | - | - | - | -- | - | 45 mm | 60 mm | 1.102 (28.00mm) | - | -- | ||
![]() B43888C5106M TDK | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polyester, Metallized | - | 20% | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | 400V | - | -55°C ~ 105°C | Bulk | MKT373 | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±5% | - | - | Active | -- | PC Pins | - | - | - | - | - | General Purpose | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 1.083 (27.50mm) | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | 12.5 x 20 | - | - | 0.906 (23.00mm) | - | -- | ||
![]() B43254G2397M TDK | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | M675 | 0.295 L x 0.200 W (7.50mm x 5.08mm) | - | - | - | Obsolete | - | - | - | VCSO (SAW) | - | - | - | - | 390 uF | - | - | 3.3V | - | - | 625MHz | ±100ppm | LVPECL | - | - | -- | Crystal | 125mA | - | - | - | - | - | -- | - | - | 1310 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±100ppm | - | - | - | - | - | 0.120 (3.05mm) | - | -- | ||
![]() B43501B6107M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Obsolete | - | - | - | Emulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | ||
![]() B43501B9157M TDK | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.15 | - | - | - | - | - | - | - | + 85 C | Glenair | - 40 C | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | 400 VDC | - | - | - | * | - | 20 % | - | - | - | - | - | - | Long Life Capacitors | - | - | - | - | 150 uF | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | 10 mm | - | - | - | 1.1 A | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 440 mOhms | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | 30 mm | - | - | 25 mm | - | ||
![]() B43501J2108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43231A2477M TDK | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±25ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | 8pF | - | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | EPCOS AG | - | - | TDK Epcos | B43514M9687M080 | B43514 | - | KYOCERA AVX | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.54 | - | Yes | - | - | - | - | - | * | - | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 680 µF | - | CARDBOARD | - | - | compliant | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 400 V | 1.91526 mA | 2610 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 200 mΩ | - | - | - | - | - | 45 mm | - | - | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | EPCOS AG | - | - | TDK Epcos | B41252A7828M000 | B41252 | - | Glenair | - | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.33 | - | Yes | - | - | - | - | - | * | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8200 µF | - | - | - | 10 mm | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 35 V | 5.74 mA | 3020 mA | - | - | 0.2 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 22 mm | - | - | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | EPCOS AG | - | - | TDK Epcos | B43514K5477M000 | B43514 | - | PEI-Genesis | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.54 | - | Yes | - | - | - | - | - | * | - | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470 µF | - | CARDBOARD | - | - | compliant | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 450 V | 1.60665 mA | 2200 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 500 mΩ | - | - | - | - | - | 35 mm | - | - | 60 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | 2 | - | - | - | EPCOS AG | - | - | TDK Epcos | B41303B9228M007 | B41303 | + 85 C | Reliance North America | - 40 C | 85 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | - | Obsolete | Active | 5.75 | - | Yes | - | 100 VDC | - | - | - | * | - | 20 % | e3 | - | - | - | - | EAR99 | General Purpose Capacitors | Matte Tin (Sn) | - | - | - | 2200 uF | Capacitors | BULK | - | - | compliant | - | - | - | - | Snap In | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | - | 100 V | 1.65147 mA | 2.1 A | 100 Hz | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | Electrolytic Capacitors | 75 mOhms | - | - | General Purpose Electrolytic Capacitors | - | - | 30 mm | - | - | 35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | EPCOS AG | - | - | TDK Epcos | B43501B2227M002 | - | - | Suntsu Electronics, Inc. | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Active | 5.84 | - | Yes | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | Yes | - | - | - | EAR99 | MHz Crystal | Matte Tin (Sn) | - | - | - | 220 µF | - | BULK | - | - | compliant | 29.4912 MHz | ±50ppm | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 50 Ohms | POLARIZED | - | - | 250 V | 0.62827 mA | 1200 mA | - | - | - | 18pF | - | - | Fundamental | - | - | ±20ppm | 20% | 20% | - | - | - | 610 mΩ | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - |