- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Housing Material | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Operating Supply Voltage | Polarity | Lead Spacing | Contact Style | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Viewing Angle | Positive Tolerance | Negative Tolerance | Forward Current | Lens Style | Data Bus Width | Forward Voltage | Product Type | ESR | Peak Wavelength | Product | Diameter | Length | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43514M4827M080 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.46 | - | Yes | - | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 820 µF | - | CARDBOARD | - | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 350 V | 1.98844 mA | 2660 mA | - | - | - | 20% | 20% | - | - | - | - | - | 170 mΩ | - | - | 45 mm | 40 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43501J2687M007 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 680 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 200 V | 1.18052 mA | 2400 mA | - | - | - | 20% | 20% | - | - | - | - | - | 200 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43501K2227M002 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 220 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 250 V | 0.62827 mA | 1200 mA | - | - | - | 20% | 20% | - | - | - | - | - | 610 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B41252B9128M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Compliant | Yes | - | - | B41252 | - | - | Yes | EAR99 | - | - | 80 °C | -30 °C | Violet | - | 1200 µF | - | - | 100 mW | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 100 V | 2.4 mA | 1940 mA | - | 0.15 | 15 ° | 20% | 20% | 25 mA | Dome | - | 3.6 V | - | - | 370 nm | - | 25.4 mm | 35 mm | - | No SVHC | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | Brass | 2 | - | EPCOS AG | TDK Epcos | B41231B0568M000 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.37 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | 5600 µF | - | Bulk | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 80 V | 8.96 mA | 5810 mA | - | 0.2 | - | 20% | 20% | - | - | - | - | - | - | - | - | 35 mm | 35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 56 | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43501B2108M007 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Non-Compliant | Yes | - | Bulk | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | 1000 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 5 V | POLARIZED | - | - | 250 V | 1.80569 mA | 3600 mA | - | - | - | 20% | 20% | - | - | 16 b | - | - | 140 mΩ | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | - | - | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | 450 VDC | - | - | 20 % | - | - | - | - | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | 1.8 A | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 410 mOhms | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | 50 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | 0.15 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | 20 % | - | - | - | Long Life Capacitors | - | - | - | - | - | 1000 uF | Capacitors | - | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | - | - | 100 Hz | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | - | 2 | 0.45 | EPCOS AG | TDK Epcos | B41252B3279M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 1.96 | - | Yes | 10 VDC | - | B41252 | 20 % | - | Yes | EAR99 | Aluminum Electrolytic Capacitors | - | - | - | - | - | 27000 uF | Capacitors | - | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | - | 10 V | 5.4 mA | 3.87 A | 120 Hz | 0.45 | - | 20% | 20% | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 25.4 mm | 40 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43254D1108M000 | B43254 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Quick Connect | Active | 5.68 | - | Yes | 160 VDC | - | B43254 | 20 % | - | Yes | EAR99 | - | - | - | - | - | - | 1000 uF | Capacitors | Bulk | - | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 160 V | 1.2 mA | 2280 mA | - | 0.15 | - | 20% | 20% | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | 35 mm | 25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43514L9477M007 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | - | Yes | - | - | B43514 | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | CARDBOARD | - | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 400 V | 1.47981 mA | 2000 mA | - | - | - | 20% | 20% | - | - | - | - | - | 290 mΩ | - | - | 40 mm | 40 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43501J2477M002 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 200 V | 0.91247 mA | 1900 mA | - | - | - | 20% | 20% | - | - | - | - | - | 290 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | EPCOS AG | TDK Epcos | B43501J2477M000 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470 µF | - | BULK | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 200 V | 0.91247 mA | 1900 mA | - | - | - | 20% | 20% | - | - | - | - | - | 290 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |