- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Base Product Number | Capacitance Tolerance | Dissipation Factor DF | Insulator Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Product Style | RoHS | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Capacitance | Subcategory | Pitch | Voltage - Supply | Depth | Style | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Length | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Ripple Current | Test Frequency | Lead Style | Spread Spectrum Bandwidth | Terminal Type | Product Type | ESR | Absolute Pull Range (APR) | Product | Product Width | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 0.12 | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | - | - | 200 VDC | - | * | - | 20 % | General Purpose Capacitors | - | - | - | 470 uF | Capacitors | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | 1.94 A | 120 Hz | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | 35 mm | - | 20 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | + 105 C | EPSON | - 40 C | Tape & Reel (TR) | Active | - | - | 160 VDC | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 % | XO (Standard) | - | - | - | 680 uF | Capacitors | - | 1.8V ~ 3.3V | - | - | 163.84 MHz | ±20ppm | CMOS | Snap In | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | - | 30 mm | 0.047 (1.20mm) | 25 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | + 85 C | - | - 25 C | - | - | - | Compliant | 400 VDC | - | - | - | 5 % | High Voltage Aluminum Electrolytic Capacitor | 125 °C | -55 °C | - | 39 pF | Capacitors | - | - | 1.27 mm | - | - | - | - | Screw | - | - | - | - | - | - | - | 31.9 A | 100 Hz | - | - | - | Electrolytic Capacitors | - | - | High Reliability Electrolytic Capacitors | - | 76.9 mm | - | 2.03 mm | - | ||
![]() B43601B5187M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1340 mA | - | - | - | - | - | 600 mOhm | - | - | - | - | - | - | - | ||
![]() B43501A6477M TDK | In Stock | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 2700 mA | - | - | - | - | - | 0.28 mOhm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4800 mA | - | - | - | - | - | 130 mOhm | - | - | - | - | - | - | - | ||
![]() B41851A7477M TDK | In Stock | - | - | - | - | - | - | - | 20% | 0.14 | Thermoplastic | + 105 C | - | - 40 C | - | - | - | - | 35 VDC | - | B41851 | - | 20 % | - | - | - | - | 470 uF | Capacitors | - | - | - | Open | - | - | - | SEMS Screw | - | - | - | - | Polar | 5 mm | - | 460 mA | - | Straight | - | - | Electrolytic Capacitors | 0.49 mOhm | - | General Purpose Electrolytic Capacitors | 10 x 16 | 10 mm | - | 16 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 | 470 uF | - | - | - | - | - | - | - | - | - | - | - | - | 17.3482 mm | - | - | - | 2500 mA | - | - | - | - | - | 140 mOhm | - | - | - | - | - | - | - | ||
![]() B43501D2227M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | 220 uF | - | 0.80mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 mA | - | - | - | - | Socket Adapter Systems | 450 mOhm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0.12 | - | + 135 C | - | - | - | - | BGA Socketing Systems | - | 35 VDC | - | B41896C | - | 20 % | Socket Adapter Systems | - | - | - | 680 uF | Capacitors | 1.00mm Pitch | - | - | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | 2.28 A | - | Straight | - | - | Socket Adapter Systems | 285 mOhms | - | Low ESR Electrolytic Capacitors | - | 12.5 mm | - | 25 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | SMT Adapters | - | - | - | 560 uF | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 mA | - | - | - | - | SMT Adapters | 190 mOhm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | SMT Adapters | - | - | - | 1,000 uF | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4500 mA | - | - | - | - | SMT Adapters | 130 mOhm | - | - | - | - | - | - | - | ||
![]() B43305B2827M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals Test Jacks | - | - | - | - | - | - | Screw Machined Terminals | - | - | - | 820 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2420 mA | - | - | - | - | Screw Machined Terminals | 150 mOhm | - | - | - | - | - | - | - | ||
![]() B43851A4475M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals Test Jacks | - | 350 VDC | - | B43851 | - | - | Screw Machined Terminals | - | - | - | 4.7 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 45 mA | - | - | - | - | Screw Machined Terminals | 71 Ohm | - | - | 10 x 12.5 | 8 mm | - | 11.5 mm | - | ||
![]() B43501B3107M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 mA | - | - | - | - | - | 660 mOhm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4200 mA | - | - | - | - | - | 170 mOhm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1320 mA | - | - | - | - | - | 740 mOhm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | Right Angle Connectors | - | - | - | 390 uF | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1700 mA | - | - | - | - | Right Angle Connectors | 220 mOhm | - | - | - | - | - | - | - | ||
![]() B41856C6227M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 111 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | ||
![]() B43634B9477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 | SIP Sockets Adapters | - | - | - | - | - | - | - | - |