- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Terminals | Base Product Number | Body Orientation | Brand | Capacitance Tolerance | Contact Classification | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Torque-Screw | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Pitch | Ingress Protection | Insulation Height | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Contact Tail Length | Ripple Current | Life (Hours) | Impedance | Number of Levels | Number of Ports | Contact Mating Finish | Family | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | ESR | Screw Size | Current Rating (Max) | Shell Plating | Product | Features | Product Category | Strain Relief | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B41851A8107M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | - | - | - | 203 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Ohm | - | - | - | - | - | - | - | 10 x 12.5 | - | - | - | - | - | - | - | ||
![]() B43508B5337M TDK | In Stock | - | - | - | - | Through Hole | - | Thermoplastic | - | OQ09 | - | - | 20% | - | Copper | - | 10 A | - | - | - | Amphenol Anytek | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 300 V | - | -40°C ~ 115°C | - | OQ | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Gray | - | 330 uF | - | 0.138 (3.50mm) | - | 0.362 (9.20mm) | Solder | - | - | - | - | Polar | 10 mm | 0.138 (3.50mm) | 1560 mA | - | - | 1 | - | Tin | - | - | 9 | - | Vertical | - | - | - | 0.37 mOhm | - | - | - | - | Locking Ramp | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | Active | - | Compliant | - | - | - | - | - | 400 V | - | - | * | 20 % | Snap in | - | - | 105 °C | -40 °C | - | - | 680 uF | - | - | - | - | - | 10.0076 mm | - | - | 180 mΩ | Polar | - | - | 2200 mA | 3000 hours | 260 mΩ | - | - | - | - | - | - | - | - | - | - | - | 180 mOhm | - | - | - | - | - | - | - | - | - | 30 mm | 55 mm | 57.2008 mm | - | - | - | ||
![]() B41821F6108M TDK | In Stock | - | - | Gold Over Nickel | - | - | - | - | 5 | - | Straight | - | - | 5Signal | Copper Alloy | - | - | - | - | + 85 C | - | - 40 C | Cable | -65C to 175C | - | Not Required(mm) | 32.5(mm) | - | No | - | 15-5 | Crimp | - | 50 VDC | - | 1250VDC/900VAC | - | - | B41821 | 20 % | - | Circular | - | - | - | - | PL | 1000 uF | Capacitors | - | - | - | Radial | - | 5(POS) | PIN | - | - | - | - | - | - | - | - | 1(Port) | - | TV | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | Zinc Nickel | - | - | - | No | - | 31.34(mm) | 12.5 mm | - | - | 25 mm | Not Required(mm) | - | ||
![]() B41896C7227M TDK | In Stock | - | - | Gold | - | - | - | - | 11 | - | Straight | - | 20% | 9POWER/2SIGNAL | - | - | - | - | - | - | - | - | Cable | -65C to 200C | - | - | 48(mm) | - | No | - | 25-11 | Crimp | - | - | - | 450VDC/300VAC | - | - | - | - | - | Circular | - | - | - | - | PL | 220 uF | - | - | - | - | - | - | 11(POS) | PIN | - | Polar | 7.5 mm | - | 965 mA | - | - | - | 1(Port) | - | TV | - | - | - | - | - | - | - | 0.689 mOhm | - | - | Electroless Nickel | - | - | - | No | 10 x 16 | 31.34(mm) | - | - | - | - | - | - | ||
![]() B43520B6567M TDK | In Stock | - | - | Silver | - | - | - | - | 9 | - | Straight | - | - | (3/6)Signal | Copper Alloy | - | - | - | - | - | - | - | Box | -55C to 125C | - | 38(mm) | Not Required(mm) | - | No | - | 20-18 | Solder | - | - | - | 700VDC/500VAC | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | 9(POS) | PIN | - | - | - | - | - | - | - | - | 1(Port) | - | CB | - | - | - | - | - | - | - | - | - | 41/22(A) | Zinc Cobalt | - | - | - | No | - | 33.8(mm) | - | - | - | - | 38(mm) | - | ||
![]() B43624B9567M TDK | In Stock | - | - | Silver | - | - | - | - | 4 | - | Straight | - | 20% | 4Signal | Copper Alloy | - | - | - | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | - | No | - | 18-4 | Solder | - | - | - | 1250VDC/900VAC | - | - | - | - | - | Circular | - | - | - | - | PL | 560 uF | - | - | - | - | - | - | 4(POS) | PIN | - | Polar | 10 mm | - | 3020 mA | - | - | - | 1(Port) | - | CB | - | - | - | - | - | - | - | 0.15 mOhm | - | 22(A) | - | - | - | - | No | - | 34.1(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() B43644C9277M TDK | In Stock | - | - | Silver | - | - | - | - | 14 | - | Straight | - | 20% | 14Signal | Copper Alloy | - | - | - | - | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 39.9(mm) | - | No | - | 20-27 | Solder | - | - | - | 700VDC/500VAC | - | - | - | - | - | Circular | - | - | - | - | PL | 270 uF | - | - | - | - | - | - | 14(POS) | PIN | - | Polar | 10 mm | - | 1280 mA | - | - | - | 1(Port) | - | CB | - | - | - | - | - | - | - | 0.34 mOhm | - | 22(A) | - | - | - | - | Yes | - | 34.1(mm) | - | - | - | - | Not Required(mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | - | - | - | 19 | - | Straight | - | - | 19Signal | Copper Alloy | - | - | - | - | - | - | - | Cable | -65C to 175C | - | Not Required(mm) | 25(mm) | - | No | - | 11-19 | Crimp | - | - | - | 450VDC/300VAC | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | 19(POS) | SKT | - | - | - | - | - | - | - | - | 1(Port) | - | TV | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | No | - | 31.34(mm) | - | - | - | - | Not Required(mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | - | - | - | 56 | - | Straight | - | - | (8/48)Signal | Copper Alloy | - | - | - | - | - | - | - | Jam Nut | -65C to 175C | - | 55.58(mm) | 59(mm) | - | No | - | 25-4 | Crimp | - | - | - | 850VDC/600VAC | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | 56(POS) | SKT | - | - | - | - | - | - | - | - | 1(Port) | - | TV | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | No | - | 31.9(mm) | - | - | - | - | 55.58(mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | 4 | - | Straight | - | - | (2/2)Coaxial | - | - | - | - | - | - | - | - | Jam Nut | - | - | - | - | - | No | - | 17-22 | Crimp | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | 4(POS) | SKT | - | - | - | - | - | - | - | - | 1(Port) | - | TV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43640A9687M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | - | - | - | - | - | - | Polar | 10 mm | - | 2360 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.16 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | 2 Pin | - | - | - | - | Samtec | - | - | - | - | - | 1 | Samtec | + 105 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 400 VDC | - | - | - | Bulk | JW | 20 % | - | - | - | - | - | - | - | 120 uF | Power Connectors | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | 1.17 A | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | 730 mOhms | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | Power to the Board | - | - | - | 25 mm | - | - | 25 mm | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | 2 Pin | - | - | - | - | Samtec | - | - | - | - | - | 1 | Samtec | + 105 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | - | - | - | Bulk | JW | 20 % | - | - | - | - | - | - | - | 120 uF | Power Connectors | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | 1.19 A | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | 680 mOhms | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | Power to the Board | - | - | - | 25 mm | - | - | 30 mm | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | 2 Pin | - | - | - | - | Samtec | - | - | - | - | - | 1 | Samtec | + 105 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 400 VDC | - | - | - | Bulk | JW | 20 % | - | - | - | - | - | - | - | 560 uF | Power Connectors | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | 3.79 A | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | 160 mOhms | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | Power to the Board | - | - | - | 35 mm | - | - | 40 mm | - | - |