- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Capacitance Tolerance | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Voltage, Rating | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Impedance | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43510A687M TDK | In Stock | - | - | Through Hole | - | 4 | - | - | - | - | Compliant | - | 420 V | - | 20 % | Snap in | - | 85 °C | -40 °C | 680 µF | - | - | 24.9936 mm | 180 mΩ | Polar | - | - | 3.74 A | - | 5000 hours | 250 mΩ | - | - | - | 35 mm | 60 mm | 62.0014 mm | - | ||
![]() B43504E127M7 TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | Compliant | - | 420 V | - | 20 % | Snap in | - | 105 °C | -40 °C | 120 µF | - | - | 10.0076 mm | 1.13 Ω | Polar | - | - | 720 mA | - | 3000 hours | 1.33 Ω | - | - | - | 25 mm | 30 mm | 32.2072 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43640A9477M TDK | In Stock | - | - | - | - | 2 Pin | - | 0.2 | + 105 C | - 40 C | - | 400 VDC | - | B43460 | 20 % | - | Long Life Capacitors | - | - | 470 uF | Capacitors | Snap In | - | - | - | 10 mm | - | 1.82 A | 100 Hz | - | - | Electrolytic Capacitors | 210 mOhms | Long Life Aluminum Electrolytic Capacitors | 25 mm | - | - | 50 mm | ||
![]() B43544A7277M TDK | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | Polar | 10 mm | - | 1790 mA | - | - | - | - | 0.43 mOhm | - | - | - | - | - | ||
![]() B43520A5158M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43512A3477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43508F2108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43521C9687M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41866C6566M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41458B4680M TDK | In Stock | - | - | Screw | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B44030J90B TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43564B9228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43521A9108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43505E2477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41896C7188M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43484A5478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |