- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Actuator Type | Capacitor Type | Output Type | Polarity | Lead Spacing | Current - Supply (Disable) (Max) | Note | Rated (DC) Voltage (URdc) | Illumination Voltage (Nominal) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Output Current | Shell Size, MIL | Lead Style | Number of Poles | Illumination | Positive Tolerance | Negative Tolerance | Breaker Type | Cable Opening | Product Type | ESR | 1st Connector | 2nd Connector | Frequency - Output 1 | Frequency - Output 2 | Product | Rated Power | Features | Frequency - Output 3 | Frequency - Output 4 | Diameter | Height | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAC3736CXHA TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail mounting | - | - | - | - | - | - | - | Yes | - | - | - | - | - | TIS | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | 20 % | - | - | - | - | - | - | - | High Voltage Aluminum Electrolytic Capacitor | - | - | - | - | - | - | - | - | 27000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.6 A | 100 Hz | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | High Reliability Electrolytic Capacitors | - | - | - | - | 90 mm | - | - | 197 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 450 VDC | - | - | B43647 | - | 20 % | - | - | - | - | - | - | - | High Reliability Aluminum Capacitor | - | - | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | 1.24 A | 100 Hz | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 480 mOhms | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | - | - | 22 mm | - | - | 40 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 450 VDC | - | - | B43647 | - | 20 % | - | - | - | - | - | - | - | High Reliability Aluminum Capacitor | - | - | - | - | - | - | - | - | 560 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | Polar | 10 mm | - | - | - | - | - | 2080 mA | 100 Hz | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 200 mOhm | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | - | - | 30 mm | - | - | 45 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | RN73H1J | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | - | 2 | - | - | ±25ppm/°C | - | - | 27.1 Ohms | - | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | RN731J | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | - | ±25ppm/°C | - | - | 856 Ohms | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Bulkhead - Front Side Nut | - | Composite | - | - | Thermoplastic | - | - | - | - | ACT94 | - | - | Gold | Copper Alloy | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | Bulk | - | - | - | - | Composite | Discontinued at Digi-Key | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | - | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 55 | - | - | Olive Drab | Aerospace, Military | - | - | - | Threaded | - | 7.5A | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 23-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Airpax | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | IEG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL1077 | Rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCF73 | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | 541CAB | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | - | - | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25MHz, 200MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | 120401 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43697A5336Q000 | - | - | Molex | - | 105 °C | -40 °C | - | Bulk | , | TUBULAR PACKAGE | Axial | Obsolete | - | Active | 5.84 | - | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 33 µF | - | - | - | BULK | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 450 V | - | - | 1000 mA | - | - | - | - | - | - | - | 30% | 10% | - | - | - | 3500 mΩ | - | - | - | - | - | - | - | - | - | 18 mm | - | - | 30 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | Female | Male | Q-0B03V0 | RG-142 | - | - | - | 4 GHz | EPCOS AG | TDK Epcos | B41853W7228M000 | B41853 | - | Amphenol Custom Cable | - | 105 °C | -55 °C | 50 Ohms | Bag | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.43 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Copper | - | - | STANDARD: IEC60384-4 | 2200 µF | - | - | - | BULK | - | - | - | - | - | BNC to SMB | unknown | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 35 V | - | 0.77 mA | 2800 mA | - | 0.14 | - | - | - | - | - | 20% | 20% | - | - | - | 90 mΩ | BNC Jack | SMB Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | - | 29.53 (750.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43867A4226M000 | B43867 | - | KYOCERA AVX | - | 140 °C | -25 °C | - | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Radial | Active | - | Active | 5.5 | - | Yes | 100V | - | - | -55°C ~ 125°C | Ceralam® MA | 0.090 Dia x 0.160 L (2.29mm x 4.07mm) | ±10% | e3 | Yes | - | - | EAR99 | C0G, NP0 | - | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 220 pF | - | - | - | BULK | - | - | - | - | 7.5 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 350 V | - | 0.179 mA | 210 mA | - | 0.25 | - | - | Straight | - | - | 20% | 20% | - | - | - | 18800 mΩ | - | - | - | - | - | - | - | - | - | 16 mm | - | - | 25 mm | - | - | - | - |