- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Voltage, Rating | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Impedance | Lead Style | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B41866C6566M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41458B4680M TDK | In Stock | - | - | Screw | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B44030J90B TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43564B9228M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43521A9108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43505E2477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41896C7188M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43484A5478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41580A7339M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43501D2477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43510A108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43305B9687M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43504E337M2 TDK | In Stock | - | - | Through Hole | - | - | Compliant | - | 420 V | 20 % | Snap in | 105 °C | -40 °C | 330 µF | - | - | 10.0076 mm | 410 mΩ | Polar | - | 1.52 A | 3000 hours | 490 mΩ | - | - | - | - | - | 35 mm | 37.211 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Compliant | - | 400 V | 20 % | Snap in | 85 °C | -40 °C | 1 mF | - | - | 10.0076 mm | 140 mΩ | Polar | - | 3.38 A | 2000 hours | 190 mΩ | - | - | - | - | 35 mm | 50 mm | 51.9938 mm | - | ||
![]() B32641B 333J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41821A3477M TDK | In Stock | - | - | - | + 85 C | - 40 C | - | 10 VDC | - | 20 % | - | - | - | 470 uF | Capacitors | Radial | - | - | - | 3.5 mm | 400 mA | - | - | Straight | Electrolytic Capacitors | 850 mOhms | General Purpose Electrolytic Capacitors | 8 mm | - | - | 11.5 mm | ||
![]() B41231C4229M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41231B4479M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 F | - | - | - | - | - | - | 7540 mA | - | - | - | - | - | - | - | - | - | - |