- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Voltage, Rating | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Test Frequency | Life (Hours) | Impedance | Lead Style | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.15 | + 85 C | - 40 C | - | 200 VDC | - | - | 20 % | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | 1200 uF | Capacitors | Snap In | - | - | - | - | 2.54 A | 100 Hz | - | - | - | Electrolytic Capacitors | 110 mOhms | General Purpose Electrolytic Capacitors | 35 mm | - | - | 30 mm | ||
![]() B43501B277M2 TDK | In Stock | - | - | - | 3 Pin | 0.15 | + 85 C | - 40 C | - | 420 VDC | - | - | 20 % | - | Long Life Capacitors | - | - | 270 uF | Capacitors | Snap In | - | - | - | 10 mm | - | 100 Hz | - | - | - | Electrolytic Capacitors | - | Long Life Aluminum Electrolytic Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 105 C | - 25 C | - | 350 VDC | - | - | 20 % | - | - | - | - | 150 uF | Capacitors | Snap In | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | 35 mm | - | - | 20 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | Compliant | - | 400 V | - | 20 % | Snap in | - | 85 °C | -40 °C | 680 µF | - | - | 10.0076 mm | 100 mΩ | Polar | - | 3.33 A | - | 10000 hours | 160 mΩ | - | - | - | - | 35 mm | 55 mm | 56.9976 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.12 | + 135 C | - | Non-Compliant | 35 VDC | - | B41896D | 20 % | - | - | - | - | 1 mF | Capacitors | Radial | - | - | - | 7.5 mm | 2.86 A | - | - | - | Straight | Electrolytic Capacitors | 238 mOhms | Low ESR Electrolytic Capacitors | 16 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | Compliant | - | 250 V | - | 20 % | Snap in | - | 105 °C | -40 °C | 560 µF | - | - | 10.0076 mm | 230 mΩ | Polar | - | 1.8 A | - | 3000 hours | - | - | - | - | - | 25 mm | 45 mm | 46.99 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43821A1567M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43683A2226T TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |