- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Voltage, Rating | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Test Frequency | Life (Hours) | Impedance | Lead Style | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | B41789 | - | - | - | - | - | - | Capacitors | Soldering Star | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() B43723B9478M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | B43723 | - | - | - | - | - | - | Capacitors | Screw | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.2 | + 105 C | - 40 C | - | 400 VDC | - | B43642A | 20 % | - | Long Life Capacitors | - | - | 560 uF | Capacitors | Snap In | - | - | - | 10 mm | 2.31 A | 100 Hz | - | - | - | Electrolytic Capacitors | 180 mOhms | General Purpose Electrolytic Capacitors | 30 mm | - | - | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 0.14 | + 105 C | - 55 C | - | 25 VDC | - | B41858C | 20 % | - | Automotive AEC-Q200 | - | - | 1000 uF | Capacitors | Radial | - | - | - | 5 mm | 1.396 A | - | - | - | Straight | Electrolytic Capacitors | 496 mOhms | Low Impedance Electrolytic Capacitors | 12.5 mm | - | - | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 50 VDC | - | B41888C | - | - | - | - | - | 820 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.1 | - | - | - | 50 VDC | - | B41866E | 20 % | - | - | - | - | 820 uF | Capacitors | Radial | - | - | - | 7.5 mm | 2.19 A | - | - | - | Straight | Electrolytic Capacitors | 344 mOhms | - | 18 mm | - | - | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 35 VDC | - | B41888D | - | - | - | - | - | 3300 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.1 | - | - | - | 50 VDC | - | B41866C | 20 % | - | - | - | - | 330 uF | Capacitors | Radial | - | - | - | 5 mm | 1.105 A | - | - | - | Straight | Electrolytic Capacitors | 881 mOhms | - | 12.5 mm | - | - | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 25 VDC | - | B41888C | - | - | - | - | - | 390 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.1 | - | - | - | 50 VDC | - | B41866C | 20 % | - | - | - | - | 47 uF | Capacitors | Radial | - | - | - | 3.5 mm | 370 mA | - | - | - | Straight | Electrolytic Capacitors | 5.687 Ohms | - | 8 mm | - | - | 11.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.2 | + 105 C | - 40 C | - | 450 VDC | - | B43644 | 20 % | - | Long Life Capacitors | - | - | 680 uF | Capacitors | Snap In | - | - | - | 10 mm | 2.77 A | 100 Hz | - | - | - | Electrolytic Capacitors | 160 mOhms | General Purpose Electrolytic Capacitors | 35 mm | - | - | 55 mm | ||
![]() B43511C108M7 TDK | In Stock | - | - | Through Hole | 4 | - | - | - | Compliant | - | 420 V | - | 20 % | Snap in | - | 85 °C | -40 °C | 1 mF | - | - | 22.5044 mm | 160 mΩ | Polar | - | 5.3 A | - | 12000 hours | 160 mΩ | - | - | - | - | 40 mm | 80 mm | 102.0064 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | Compliant | - | 450 V | - | 20 % | Snap in | - | 105 °C | -40 °C | 100 µF | - | - | 10.0076 mm | 1.36 Ω | Polar | - | 760 mA | - | 5000 hours | 1.6 Ω | - | - | - | - | - | 30 mm | 32.004 mm | - | ||
![]() B41231A4109M TDK | In Stock | - | - | - | 2 Pin | 0.5 | + 85 C | - 40 C | - | 16 VDC | - | - | 20 % | - | High Ripple Current Aluminum Capacitors | - | - | 10000 uF | Capacitors | Snap In | - | - | - | 10 mm | 3.32 A | 120 Hz | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 22 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | 3 Pin | 0.15 | + 85 C | - 40 C | - | 10 VDC | - | - | 20 % | - | Long Life Capacitors | - | - | 1500 uF | Capacitors | Snap In | - | - | - | 10 mm | - | 100 Hz | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.2 | + 105 C | - | - | 160 VDC | - | - | 20 % | - | - | - | - | 22 uF | Capacitors | Radial | - | - | - | 5 mm | 108 mA | - | - | - | Straight | Electrolytic Capacitors | 8.4 Ohms | General Purpose Electrolytic Capacitors | 10 mm | - | - | 16 mm | ||
Tiny WHSL | In Stock | - | - | - | 3 Pin | 0.4 | + 85 C | - 40 C | - | 35 VDC | - | - | 20 % | - | High Ripple Current Aluminum Capacitors | - | - | 10000 uF | Capacitors | Snap In | - | - | - | 10 mm | 4.58 A | 120 Hz | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 105 C | - 55 C | - | 16 VDC | - | - | 20 % | - | Long-Life Grade Capacitors | - | - | 2200 uF | Capacitors | Radial | - | - | - | 5 mm | 2.459 A | - | - | - | Straight | Electrolytic Capacitors | 30 mOhms | Low Impedance Electrolytic Capacitors | 12 mm | - | - | 25 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.15 | + 105 C | - 25 C | - | 400 VDC | - | - | 20 % | - | General Purpose Capacitors | - | - | 100 uF | Capacitors | Snap In | - | - | - | 10 mm | 620 mA | 120 Hz | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 25.4 mm | - | - | 30 mm |