- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance Tolerance | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Polarity | Lead Spacing | Ripple Current | Test Frequency | Product Type | ESR | Product | Product Width | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Pin | - | 0.15 | + 105 C | - 40 C | 400 VDC | B43509 | 20 % | Long Life Capacitors | 100 uF | Capacitors | Snap In | - | 10 mm | 670 mA | 100 Hz | Electrolytic Capacitors | 800 mOhms | Long Life Aluminum Electrolytic Capacitors | - | 25 mm | 25 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | - | 0.2 | + 105 C | - 40 C | 450 VDC | B43644 | 20 % | Long Life Capacitors | 680 uF | Capacitors | Snap In | - | 10 mm | 2.77 A | 100 Hz | Electrolytic Capacitors | 160 mOhms | General Purpose Electrolytic Capacitors | - | 35 mm | 55 mm | ||
![]() 80Y2247 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43520B5687M TDK | In Stock | - | - | - | 20% | - | - | - | - | - | - | - | 680 uF | - | - | Polar | - | 3680 mA | - | - | 0.16 mOhm | - | - | - | - | ||
![]() B43624B2128M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 560 uF | - | - | - | - | 1630 mA | - | - | 230 mOhm | - | - | - | - | ||
![]() B43851A5106M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | 63 mA | - | - | 33 Ohm | - | 12.5 x 25 | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Pin | - | 0.2 | + 105 C | - 25 C | 420 VDC | B43641A | 20 % | Long Life Capacitors | 1000 uF | Capacitors | Snap In | - | 10 mm | 2.95 A | 100 Hz | Electrolytic Capacitors | 130 mOhms | General Purpose Electrolytic Capacitors | - | 35 mm | 55 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | - | 0.2 | + 105 C | - 25 C | 450 VDC | B43643A | 20 % | Long Life Capacitors | 220 uF | Capacitors | Snap In | - | 10 mm | 1.26 A | 100 Hz | Electrolytic Capacitors | 480 mOhms | General Purpose Electrolytic Capacitors | - | 22 mm | 45 mm | ||
![]() B41821A8277M TDK | In Stock | - | - | - | - | - | - | - | 63 VDC | B41821 | - | - | 270 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
![]() B43851A4106M TDK | In Stock | - | - | - | - | - | - | - | 350 VDC | B43851 | - | - | 10 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | 10 mm | 16 mm | ||
![]() B43851A4335M TDK | In Stock | - | - | - | - | - | - | - | 350 VDC | B43851 | - | - | 3.3 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | 8 mm | 11.5 mm | ||
![]() B43821F2336M TDK | In Stock | - | - | - | - | - | - | - | 250 VDC | B43821 | - | - | 33 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | 12.5 mm | 20 mm | ||
![]() B43821A9475M TDK | In Stock | - | - | - | - | - | - | - | 400 VDC | B43821 | - | - | 4.7 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | 10 mm | 12.5 mm | ||
![]() B41821A5277M TDK | In Stock | - | - | - | - | - | - | - | 25 VDC | B41821 | - | - | 270 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
![]() B41821A3828M TDK | In Stock | - | - | - | - | - | - | - | 10 VDC | B41821 | - | - | 8200 uF | Capacitors | Radial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | B43693A | - | - | - | Capacitors | Axial | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |