- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Military Standard | Termination Style | Number of Contacts | Capacitor Type | Polarity | Contact Style | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | 450 VDC | - | B43504 | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B32774X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | B41851 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | + 105 C | - | - | - | - | - | - | - | - | - | 450 VDC | - | B43544 | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 100 Hz | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 30 mm | - | 35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | B41851 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | B41821 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | B41851 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() B41115A6475M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ALUMINUM | 2 | TDK CORP | - | - | - | 85 °C | -55 °C | , 2221 | - | SMT | Obsolete | - | Yes | - | - | B41115 | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 4.7 μF | - | TR | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 2221 | - | 23 mA | - | - | 20% | 20% | - | - | - | - | 5.8 mm | 5.5 mm | 5.3 mm | - | ||
![]() B43858C9226M002 TDK Epcos | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | - | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 8532.22.00.20 | 22 μF | - | BULK | 5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | - | 0.279 mA | 560 mA | - | 0.24 | 20% | 20% | - | - | - | 12.5 mm | - | 25 mm | - | - | ||
![]() B41141A5106M000 TDK Epcos | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | B41141 | - | - | 105 °C | -55 °C | , 2121 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | - | - | 10 μF | - | TR | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 2121 | 0.003 mA | 95 mA | - | 0.14 | 20% | 20% | - | - | - | - | - | - | - | - | ||
![]() B41123B4227M000 TDK Epcos | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | B41123 | - | - | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | - | - | 220 μF | - | TR, 15 INCH | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 3333 | 0.0352 mA | 134 mA | - | 0.2 | 20% | 20% | - | - | - | - | - | - | - | - | ||
![]() B43303A2128M000 TDK Epcos | In Stock | - | Datasheet | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | B43303 | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | - | - | - | e3 | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1200 μF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | - | 2.05094 mA | 3000 mA | - | - | 20% | 20% | - | 180 mΩ | - | - | - | - | - | - | ||
![]() B41145A5686M000 TDK Epcos | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | B41145 | - | - | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | - | - | 68 μF | - | TR, 15 INCH | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 3333 | - | 225 mA | - | 0.14 | 20% | 20% | - | - | - | - | - | - | - | - | ||
![]() B41145A7475M000 TDK Epcos | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | B41145 | - | - | 105 °C | -55 °C | , 1717 | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | - | - | 4.7 μF | - | TR, 15 INCH | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 1717 | - | 30 mA | - | 0.12 | 20% | 20% | - | - | - | - | - | - | - | - | ||
![]() B43304D9277M000 TDK Corporation | In Stock | - | Datasheet | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | TDK CORP | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 270 μF | - | BULK | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | - | - | 1500 mA | - | 0.2 | 20% | 20% | - | 610 mΩ | - | - | - | - | - | - | ||
![]() B41161A4227M000 TDK Epcos | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | EPCOS AG | B41161 | - | - | 125 °C | -40 °C | , 4141 | CYLINDRICAL PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | - | - | - | 220 μF | - | TR, 15 INCH | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 4141 | - | 56.5 mA | - | 0.24 | 20% | 20% | - | - | - | - | - | - | - | - | ||
![]() B43858H2476M002 TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | TDK CORP | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | e3 | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 8532.22.00.20 | 47 μF | - | BULK | 5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | - | 0.3675 mA | 700 mA | - | 0.2 | 20% | 20% | - | - | - | 12.5 mm | - | 25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 20 | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 5 | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | 0.5 % | - | - | - | 50 ppm/°C | - | 30.9 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 8.89 mm | - | No |