- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Polarity
- Operating Temperature
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Material - Frame | Material - Blade | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Current Sensing | Dissipation Factor DF | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Current - Supply (Max) | Lead Pitch | Capacitor Type | Voltage - Input (Max) | Output Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Number of Channels | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Output Configuration | Shell Size, MIL | Current - Output | Positive Tolerance | Negative Tolerance | Control Features | Accuracy | Cable Opening | Response Time | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Product Type | ESR | RPM | Sensor Type | Bearing Type | Fan Type | Air Flow | Noise | Voltage - Output (Max) | Linearity | Voltage Range | Static Pressure | Sensitivity | For Measuring | Product | Features | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 4 | - | - | - | 0.49 lb (222.26g) | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polyamide (PA), Nylon, Fiberglass Reinforced | CSA, UL, VDE | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 12VDC | - | 400 V | -- | 4300V | Square - 119mm L x 119mm H | 20 % | - | - | Active | 2 Wire Leads | - | - | - | - | - | 85 °C | -40 °C | - | - | 1.80W | - | 820 µF | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | 22.5044 mm | - | - | - | 110 mΩ | Polar | - | - | - | - | 4.6 A | - | - | 12000 hours | - | 130 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | 29.0 dB(A) | - | - | 8 ~ 13VDC | -- | - | - | - | -- | - | 35 mm | 80 mm | 82.1944 mm | - | 32.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | - | 2,200 uF | Threaded | - | - | - | - | D | - | - | - | - | - | - | - | Nickel/PTFE | - | 14-3 | - | - | - | - | - | - | - | - | - | - | - | - | 3000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 x 20 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B43504E0127M080 | B43504 | - | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.36 | - | Yes | - | - | - | - | B43504 | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | STANDARD: IEC60384-4 | 120 µF | - | - | - | CARDBOARD | - | - | - | - | 10 mm | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | 0.591249 mA | 720 mA | - | - | - | 0.2 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 1130 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B41868A4337M000 | - | - | - | - | 150 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 330 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 16 V | 0.159 mA | 380 mA | - | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 800 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B41896W5338M000 | - | - | - | - | 125 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 3300 µF | - | - | - | BULK | - | - | - | - | - | unknown | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 25 V | 0.82 mA | 3500 mA | - | - | - | 0.21 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 80 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B41303J9687M002 | B41303 | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 680 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 100 V | 0.72823 mA | 1100 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 180 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B43514A0108M007 | - | - | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 1000 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | 2.59457 mA | 3800 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 200 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B41303B8688M007 | B41303 | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 6800 µF | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 63 V | 2.63073 mA | 2800 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 49 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B43514A0188M087 | B43514 | - | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.54 | - | Yes | - | - | - | - | B43514 | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 1800 µF | - | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | 3.91319 mA | 5530 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 130 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mm | - | - | 100 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B43501A0277M087 | B43501 | - | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.35 | - | Yes | - | - | - | - | B43501 | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 270 µF | - | - | - | CARDBOARD | - | - | - | - | 10 mm | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 420 V | 1.03998 mA | 1620 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 740 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | - | - | 35 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B43514L4128M007 | B43514 | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.54 | - | Yes | - | - | - | - | B43514 | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 1200 µF | - | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 350 V | 2.59457 mA | 3700 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | 120 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mm | - | - | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | EPCOS AG | - | B41303B7478M002 | B41303 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.75 | - | Yes | - | 40 VDC | - | - | - | - | 20 % | e3 | - | - | - | EAR99 | - | General Purpose Capacitors | - | Matte Tin (Sn) | - | - | - | - | - | - | 4700 µF | - | Capacitors | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 10 mm | - | 40 V | 1.47981 mA | 1900 mA | 100 Hz | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 66 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 22 mm | - | - | 35 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | B41252 | - | 20 % | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | 10000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | 10 mm | - | - | - | 2.17 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 22 mm | - | - | 25 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Aluminum Alloy | - | - | - | Rubber | - | - | - | - | - | FRCIR | Gold | Copper Alloy | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | - | 200VAC, 250VDC | -40°C ~ 125°C | CIR | - | - | - | - | - | Crimp | - | Plug, Female Sockets | - | 4 | - | - | - | Black | Aerospace, Medical, Military | - | - | - | Bayonet Lock | - | 13A | - | - | N (Normal) | Shielded | Environment Proof | - | - | - | - | - | Black Zinc Cobalt | - | 14S-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 ~ 0.438 (6.35mm ~ 11.13mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Flame Retardant | - | - | - | - | - | - | - | Flame Retardant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | DC ~ 400kHz | Ratiometric, Voltage | - | - | - | - | 19mA | - | - | - | - | - | - | - | 1 | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | 2µs | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | ±0.5% | - | - | 30mV/mT | DC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | - | - | - | HSNT-4-A | - | - | - | - | - | - | - | - | S-1313 | - | - | - | - | - | - | - | - | - | ABLIC Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | S-1313 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | Positive | - | 200mA | - | - | Enable | - | - | - | 2.1V | 1 | Overcurrent, Thermal Shutdown | 1.35 µA | 0.49V @ 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |