- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43303A5127M000 TDK Epcos | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43303 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 120 μF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.62031 mA | 720 mA | - | 20% | 20% | 2100 mΩ | - | - | - | - | ||
![]() B43415A9108A000 TDK Corporation | In Stock | - | Datasheet | NO | LUG | CHASSIS MOUNT | ALUMINUM (WET) | 2 | TDK CORP | B43415 | 60 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | - | - | Matte Tin (Sn) | - | 1000 μF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 2.5 mA | - | 0.15 | 20% | 20% | - | - | - | - | - | ||
![]() B43858C9476M012 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.22.00.20 | 47 μF | BLISTER PACK | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 0.579 mA | 980 mA | 0.24 | 20% | 20% | - | 16 mm | - | 31.5 mm | - | ||
![]() B43560C5828M003 TDK Epcos | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 8200 μF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 11.862772 mA | 22900 mA | - | 20% | 20% | 23 mΩ | - | - | - | - | ||
![]() B43415B9308A000 TDK Corporation | In Stock | - | Datasheet | NO | LUG | CHASSIS MOUNT | ALUMINUM (WET) | 2 | TDK CORP | B43415 | 60 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | - | - | Matte Tin (Sn) | - | 3000 μF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 5.4 mA | - | 0.15 | 20% | 20% | - | - | - | - | - | ||
![]() B41124A4336M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41124 | 105 °C | -55 °C | , 2626 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 33 μF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 2626 | - | 40 mA | 0.2 | 20% | 20% | - | - | - | - | - | ||
![]() B41141B4476M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41141 | 105 °C | -55 °C | , 2626 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 47 μF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 2626 | 0.00752 mA | 140 mA | 0.16 | 20% | 20% | - | - | - | - | - | ||
![]() B43304G2108M000 TDK Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | TDK CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | - | Matte Tin (Sn) | - | 1000 μF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | - | - | 3100 mA | 0.15 | 20% | 20% | 160 mΩ | - | - | - | - | ||
![]() B43586A4478Q000 TDK Epcos | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 85 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 4700 µF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | 6.74054 mA | 15000 mA | - | 30% | 10% | 25 mΩ | - | - | - | - | ||
![]() B43858C9107M003 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43858 | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | B43858 | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.22.00.40 | 100 µF | TR, BLISTER | 10 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 1.215 mA | 1550 mA | 0.24 | 20% | 20% | 3980 mΩ | 20 mm | - | 40 mm | - | ||
![]() B41115A5475M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 85 °C | -55 °C | , 1817 | - | SMT | Obsolete | Yes | B41115 | - | - | EAR99 | - | - | 4.7 µF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 1817 | - | 22 mA | - | 20% | 20% | - | - | 5.8 mm | 4.6 mm | 4.3 mm | ||
![]() B41895G7108M001 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | 2 | TDK CORP | - | - | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43304C9187M000 TDK Corporation | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | TDK CORP | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | - | Matte Tin (Sn) | - | 180 μF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | - | 1100 mA | 0.2 | 20% | 20% | 910 mΩ | - | - | - | - | ||
![]() B41125A3476M000 TDK Corporation | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | TDK CORP | - | 105 °C | -55 °C | , 2826 | - | SMT | Obsolete | Yes | B41125 | - | - | EAR99 | - | - | 47 µF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 2826 | - | 48 mA | - | 20% | 20% | - | - | 5.8 mm | 7 mm | 6.6 mm | ||
![]() B43304B2567M000 TDK Epcos | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 560 µF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | - | 1800 mA | 0.15 | 20% | 20% | 280 mΩ | - | - | - | - | ||
![]() B43586B4158Q000 TDK Epcos | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | - | 85 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 1500 µF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | 3.03253 mA | 7300 mA | - | 30% | 10% | 59 mΩ | - | - | - | - | ||
![]() B41125A1337M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41125 | 105 °C | -55 °C | , 2626 | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 330 µF | TR, 15 INCH | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 4 V | 2626 | 0.0132 mA | 105 mA | 0.4 | 20% | 20% | - | - | - | - | - | ||
![]() B41124A6474M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41124 | 105 °C | -55 °C | , 1717 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 0.47 µF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 1717 | - | 3.8 mA | 0.14 | 20% | 20% | - | - | - | - | - | ||
![]() B41115A6157M000 TDK Epcos | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B41115 | 85 °C | -55 °C | , 4141 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | 150 µF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 4141 | 0.075 mA | 238 mA | 0.12 | 20% | 20% | - | - | - | - | - | ||
![]() B43416A8108A000 TDK Epcos | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EPCOS AG | B43416 | 60 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 1000 µF | BULK | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 330 V | - | 2.2 mA | - | 0.15 | 20% | 20% | - | - | - | - | - |