- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Supplier Device Package | Material | Dielectric Material | Body Material | Shape | Package Cooled | Material Finish | Number of Terminals | Surface Mount Land Size | Capacitance Tolerance | Contact Finish Mating | Contact Length-Mating | Contact Materials | Dissipation Factor DF | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | Capacitance | Fastening Type | Subcategory | Contact Type | Packing Method | Voltage - Supply | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Base Part Number | Insulation Color | Military Standard | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Overall Contact Length | Contact Style | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Plating | Test Frequency | Polarization | Life (Hours) | Tan Delta | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Number of Logic Elements/Cells | Product Type | ESR | Total RAM Bits | Number of LABs/CLBs | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T471 | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | - | B43504 | - | 20 % | - | - | - | - | - | - | - | Long Life Capacitors | - | - | - | - | - | - | - | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | 820 mA | - | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 580 mOhms | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | 22 mm | - | - | 40 mm | - | - | - | - | - | - | ||
![]() B43821A9685M TDK | In Stock | - | - | - | - | Surface Mount | 780-BBGA, FCBGA | - | - | - | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 488 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® III L | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 uF | - | - | - | - | 0.86 V ~ 1.15 V | - | - | - | - | - | - | - | - | - | - | EP3SL150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142500 | - | 27 Ohm | 6543360 | 5700 | - | - | - | - | 10 x 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() B43508A5337M TDK | In Stock | - | - | - | - | Chassis Mount | Rectangular Box | - | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | 20% | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | -50°C ~ 85°C | Tray | MMKP386 | 1.732 L x 0.866 W (44.00mm x 22.00mm) | ±5% | - | - | Active | -- | Screw Terminals | - | - | - | - | - | - | - | Snubber | - | - | - | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mOhms | Polar | 0.894 (22.70mm) | - | - | - | - | 1470 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.37 mOhm | - | - | - | - | - | Long Life | - | - | - | 1.496 (38.00mm) | - | - | - | - | - | - | -- | ||
![]() B43540B9227M TDK | In Stock | - | - | Gold | Flanges, Panel, Wall | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Crimp | - | Circular, Receptacle | - | 19 | - | 200 °C | -65 °C | - | - | Receptacle | - | 220 uF | Bayonet | - | - | - | - | Straight | - | - | 30.96 mm | - | - | - | - | 7.5 A | - | - | - | MIL-DTL-38999 | - | - | - | - | - | 19 | - | Female | - | - | - | - | - | Socket | - | - | 1760 mA | Electroless Nickel, Passivated, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 mOhm | - | - | - | - | - | Shielded | - | - | - | - | 32.33 mm | - | - | - | - | No | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.17 | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | + 135 C | United Chemi-Con | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | 450 V | 25 VDC | - | -25°C ~ 105°C | - | KMH | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 753mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | 3.16 A | - | - | Polar | - | - | - | - | - | - | 1.38 A @ 120 Hz | Straight | 1.9734 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 185 mOhms | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | 16 mm | - | 1.575 (40.00mm) | 31.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | Aluminum | ALUMINUM (WET) | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | 0.15 | EPCOS AG | - | - | - | TDK Epcos | B41252B0398M000 | B41252 | - | + 105 C | - | - 40 C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 4.9 | - | Yes | - | 80 VDC | - | - | - | pushPIN™ | - | 20 % | - | Yes | Active | - | - | EAR99 | - | Top Mount | - | - | - | - | - | - | - | - | 3900 µF | - | Capacitors | - | - | - | - | - | 10 mm | - | - | - | - | compliant | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | - | - | 80 V | 6.24 mA | 3690 mA | - | 120 Hz | - | - | 0.15 | Push Pin | 0.700 (17.78mm) | 10.02°C/W @ 100 LFM | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | -- | -- | General Purpose Electrolytic Capacitors | - | - | -- | - | - | 2.280 (57.90mm) | 2.400 (60.96mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 18.94°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 2.280 (57.90mm) | 2.400 (60.96mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | Aluminum | ALUMINUM (WET) | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | 0.15 | EPCOS AG | - | - | - | TDK Epcos | B41252B0188M000 | B41252 | - | + 105 C | - | - 40 C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.49 | - | Yes | - | 80 VDC | - | - | - | pushPIN™ | - | 20 % | - | Yes | Active | - | - | EAR99 | - | Top Mount | - | - | - | - | - | - | - | - | 1800 uF | - | Capacitors | - | - | - | - | - | 10 mm | - | - | - | - | compliant | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | - | - | 80 V | 2.88 mA | 2.37 A | - | 120 Hz | - | - | 0.15 | Push Pin | 0.700 (17.78mm) | 17.50°C/W @ 100 LFM | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | -- | -- | General Purpose Electrolytic Capacitors | - | - | -- | - | - | 2.280 (57.90mm) | 1.450 (36.83mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | Aluminum | ALUMINUM (WET) | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | 0.35 | EPCOS AG | - | - | - | TDK Epcos | B41252A4159M000 | B41252 | - | + 105 C | - | - 40 C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.34 | - | Yes | - | 16 VDC | - | - | - | pushPIN™ | - | 20 % | - | Yes | Active | - | - | EAR99 | - | Top Mount | - | - | - | - | - | - | - | - | 15000 uF | - | Capacitors | - | - | - | - | - | 10 mm | - | - | - | - | compliant | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | - | - | 16 V | 4.8 mA | 3.17 A | - | 120 Hz | - | - | 0.35 | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | -- | -- | General Purpose Electrolytic Capacitors | - | - | -- | - | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole, Right Angle | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Square | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | Gold | 0.230 (5.84mm) | Copper Alloy | - | EPCOS AG | Thermoplastic | - | - | TDK Epcos | B41252B9158M000 | B41252 | -- | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.48 | - | Yes | - | - | -- | -65°C ~ 105°C | Bulk | AMPMODU Mod II | - | - | - | Yes | Active | - | Solder | EAR99 | Header, Breakaway | - | 1 | - | - | - | -- | 1 | - | - | 1500 µF | Push-Pull | - | Male Pin | - | - | - | -- | 10 mm | - | 0.138 (3.50mm) | Board to Board or Cable | All | compliant | 3A | -- | - | Black | - | - | -- | 0.090 (2.29mm) | Unshrouded | - | - | Tin | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | -- | - | 100 V | 3 mA | 2280 mA | - | - | - | - | 0.15 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | -- | - | 25.4 mm | - | - | 40 mm | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | Aluminum | ALUMINUM (WET) | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | 0.15 | EPCOS AG | - | - | - | TDK Epcos | B43504A9107M060 | B43504 | - | + 105 C | - | - 40 C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.36 | - | Yes | - | 400 VDC | - | - | - | pushPIN™ | - | 20 % | e3 | Yes | Active | - | - | EAR99 | - | Top Mount | - | Matte Tin (Sn) | - | - | - | - | - | STANDARD: IEC60384-4 | 100 uF | - | Capacitors | - | CARDBOARD | - | - | - | 10 mm | - | - | - | - | compliant | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | - | - | 400 V | 0.503532 mA | 640 mA | - | 100 Hz | - | - | 0.15 | Push Pin | 0.230 (5.84mm) | 18.93°C/W @ 100 LFM | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | 880 mOhms | - | - | -- | -- | General Purpose Electrolytic Capacitors | - | - | -- | - | - | 2.280 (57.90mm) | 2.400 (60.96mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | - | pushPIN™ | - | 20 % | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | Electrolytic Capacitors | 590 mOhms | - | - | -- | -- | Aluminum Electrolytic Capacitors | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 5.19°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | Aluminum | ALUMINUM (WET) | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | - | EPCOS AG | - | - | - | TDK Epcos | B43501B2227M000 | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | pushPIN™ | - | - | e3 | Yes | Active | - | - | EAR99 | - | Top Mount | - | Matte Tin (Sn) | - | - | - | - | - | - | 220 µF | - | - | - | BULK | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 250 V | 0.62827 mA | 1200 mA | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 3.65°C/W @ 100 LFM | - | - | - | - | 20% | 20% | - | - | 610 mΩ | - | - | -- | -- | - | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | Active | - | Compliant | - | - | - | 400 V | - | - | * | - | 20 % | - | - | - | - | Snap in | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | - | - | - | - | 590 mΩ | Polar | - | - | - | - | - | 950 mA | - | - | - | 5000 hours | - | - | - | - | 730 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 40 mm | 42.0116 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 385 VDC | - | - | - | pushPIN™ | - | 20 % | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | 1.88 A | - | 100 Hz | - | - | - | Push Pin | 0.394 (10.00mm) | 20.39°C/W @ 100 LFM | - | - | - | - | - | - | - | Electrolytic Capacitors | 200 mOhms | - | - | -- | -- | Long Life Aluminum Electrolytic Capacitors | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | 0.2 | - | - | - | - | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 VDC | - | - | - | pushPIN™ | - | 20 % | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | 270 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | 1.79 A | - | 100 Hz | - | - | - | Push Pin | 1.378 (35.00mm) | 2.39°C/W @ 100 LFM | - | - | - | - | - | - | - | Electrolytic Capacitors | 490 mOhms | - | - | -- | -- | General Purpose Electrolytic Capacitors | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 7.54°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - |