- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Ripple Current | Test Frequency | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43456A4158M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Aluminium | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | B43456 | 2.032Dia 51.60mm | ±20% | Active | 1 (Unlimited) | Screw | 85°C | -40°C | General Purpose | 1500μF | 350V | 22.2mm | 47mOhm @ 100Hz | 0.874 22.20mm | - | 5.7A | 100Hz | Polar | 12000 hours | 50mOhms | 5.7A @ 100Hz | - | 51.6mm | 80.7mm | 3.217 81.70mm | 80.7mm | ROHS3 Compliant | ||
![]() B43457A5477M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43457 | 2.032Dia 51.60mm | ±20% | Obsolete | 1 (Unlimited) | Screw | 85°C | -25°C | General Purpose | 470μF | 450V | 22.2mm | 390mOhm | 0.874 22.20mm | - | 2.6A | 100Hz | Polar | 10000 hours | - | - | - | 51.6mm | - | 3.217 81.70mm | 80.7m | ROHS3 Compliant | ||
![]() B43564A2278M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | B43564 | 2.032Dia 51.60mm | ±20% | Obsolete | 1 (Unlimited) | Screw | 85°C | -25°C | General Purpose | 2700μF | - | 22.2mm | 69mOhm @ 100Hz | 0.874 22.20mm | - | 7.4A | 100Hz | Polar | 15000 hours | 55mOhms | 7.4A @ 100Hz | - | 51.6mm | - | 3.217 81.70mm | 80.7mm | ROHS3 Compliant | ||
![]() B43584A4108M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | B43584 | 2.032Dia 51.60mm | ±20% | Obsolete | 1 (Unlimited) | Screw | 85°C | -25°C | General Purpose | 1000μF | 350V | 22.2mm | 130mOhm @ 100Hz | 0.874 22.20mm | - | 4.7A | 100Hz | Polar | 12000 hours | - | 5.1A @ 100Hz | - | 51.6mm | - | 3.217 81.70mm | 82.1mm | ROHS3 Compliant | ||
![]() B43584A6128M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | 12000 Hrs @ 85°C | 500V | -25°C~85°C | Bulk | B43584 | 2.032Dia 51.60mm | ±20% | Obsolete | 1 (Unlimited) | Screw | 85°C | -25°C | General Purpose | 1200μF | 500V | 22.2mm | 132mOhm @ 100Hz | 0.874 22.20mm | - | 6A | 100Hz | Polar | 12000 hours | - | 6A @ 100Hz | - | 51.6mm | - | 4.201 106.70mm | 105.7mm | ROHS3 Compliant | ||
![]() B43504A5477M062 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3 | - | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | 105°C | -25°C | General Purpose | 470μF | 450V | 10mm | 290mOhm @ 100Hz | 0.394 10.00mm | 800 μm | 2.1A | 100Hz | Polar | 3000 hours | 340mOhms | 2.1A @ 100Hz | 0.2 % | 35mm | - | 2.047 52.00mm | 50mm | ROHS3 Compliant | ||
![]() B43508E2228M000 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Can - Snap-In | 2 | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Not For New Designs | 1 (Unlimited) | Snap in | 105°C | -40°C | General Purpose | 2200μF | 250V | 10mm | 55mOhm @ 100Hz | 0.394 10.00mm | 800 μm | 3.12A | 100Hz | Polar | 3000 hours | 75mOhms | 3.12A @ 100Hz | 0.15 % | 35mm | - | 2.244 57.00mm | 55mm | ROHS3 Compliant | ||
![]() B43501C5107M002 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43501 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | 85°C | -25°C | General Purpose | 100μF | 450V | - | 1.33Ohm @ 100Hz | 0.394 10.00mm | 800 μm | 900mA | - | Polar | 10000 hours | 1.6Ohms | 900mA @ 100Hz | - | 30mm | - | 1.063 27.00mm | 25mm | ROHS3 Compliant | ||
![]() B43455A9828M7 TDK Electronics Inc. | 2060 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43455 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 8200μF | - | - | 17mOhm @ 100Hz | 1.248 31.70mm | - | - | - | Polar | - | 20mOhm | 14.5A @ 100Hz | - | - | - | 5.728 145.50mm | - | ROHS3 Compliant | ||
![]() B43540E2277M67 TDK Electronics Inc. | 13 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | - | 10.0076mm | 270mOhm @ 100Hz | 0.394 10.00mm | - | 1.52A | - | Polar | 10000 hours | 320mOhm | 1.52A @ 100Hz | - | - | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43504A2188M62 TDK Electronics Inc. | 19 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | - | 10.0076mm | 80mOhm @ 100Hz | 0.394 10.00mm | - | 4.16A | - | Polar | 3000 hours | 100mOhm | 4.16A @ 100Hz | - | 35mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43601A9827M67 TDK Electronics Inc. | 12 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 130mOhm @ 100Hz | 0.394 10.00mm | - | 3.21A | - | Polar | 10000 hours | 180mOhm | 3.21A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43601A9827M80 TDK Electronics Inc. | 19 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 130mOhm @ 100Hz | 0.394 10.00mm | - | 3.21A | - | Polar | 10000 hours | 180mOhm | 3.21A @ 100Hz | - | 35mm | 50mm | 2.055 52.20mm | - | ROHS3 Compliant | ||
![]() B43510A6687M80 TDK Electronics Inc. | 48 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | - | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 24.9936mm | 170mOhm @ 100Hz | 0.984 25.00mm | - | 3.01A | - | Polar | 5000 hours | 240mOhm | 3.01A @ 100Hz | - | 35mm | 100mm | 4.024 102.20mm | - | ROHS3 Compliant | ||
![]() B43505A5337M60 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 410mOhm @ 100Hz | 0.394 10.00mm | - | 1.8A | - | Polar | 5000 hours | 490mOhm | 1.8A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43510A9128M80 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | - | 5000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43510 | - | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | - | - | 110mOhm @ 100Hz | - | - | 6.1A | - | Polar | 5000 hours | - | 6.1A @ 100Hz | - | 35mm | 100mm | - | - | ROHS3 Compliant | ||
![]() B43564B6128M TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | - | 12000 Hrs @ 85°C | 500V | -25°C~85°C | Bulk | B43564 | 2.032Dia 51.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 1200μF | - | - | 106mOhm @ 100Hz | 0.874 22.20mm | - | - | - | Polar | - | 106mOhms | 6A @ 100Hz | - | - | - | 4.201 106.70mm | - | ROHS3 Compliant | ||
![]() B43510A3827M87 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | - | 5000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 24.9936mm | 85mOhm @ 100Hz | 0.984 25.00mm | - | 4.11A | - | Polar | 5000 hours | 110mOhm | 4.11A @ 100Hz | - | 35mm | 60mm | 2.449 62.20mm | - | ROHS3 Compliant | ||
![]() B43508E2228M002 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Obsolete | 1 (Unlimited) | Snap in | 105°C | -40°C | General Purpose | 2200μF | - | - | 55mOhm @ 100Hz | 0.394 10.00mm | 800 μm | 3.12A | - | Polar | 3000 hours | 75mOhms | 3.12A @ 100Hz | - | 35mm | - | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43456A4159M7 TDK Electronics Inc. | 2052 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | B43456 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 15000μF | - | 31.6992mm | 8mOhm @ 100Hz | 1.248 31.70mm | - | 34A | - | Polar | 12000 hours | 9mOhm | 34A @ 100Hz | - | - | - | 8.728 221.70mm | - | ROHS3 Compliant |