- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Lead Pitch | Capacitor Type | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Lead Spacing | Note | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Life (Hours) | Tan Delta | Impedance | Shell Size, MIL | Positive Tolerance | Negative Tolerance | Cable Opening | Number of Logic Elements/Cells | Product Type | ESR | Includes | Voltage - Load | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Load Current | Product | Features | Diameter | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.120 L x 0.063 W (3.05mm x 1.60mm) | ±5% | - | - | - | 2 | - | - | ±100ppm/°C | - | - | 9.1 kOhms | - | - | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | NO | SNAP-IN | - | - | Circular | Aluminum | - | ALUMINUM (WET) | - | 2 | - | D38999/26ZJ | - | - | 16 | EPCOS AG | TDK Epcos | B43501K2227M007 | - | - | Amphenol Aerospace Operations | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | - | Yes | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | e3 | Yes | - | - | - | EAR99 | - | Plug Housing | For Male Pins | - | 29 | Matte Tin (Sn) | - | - | - | - | - | - | - | 220 µF | Threaded | - | Crimp | - | BULK | - | N (Normal) | Shielded | Environment Resistant | - | compliant | Zinc Nickel | - | 25-29 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | Black | - | - | - | - | POLARIZED | - | Contacts Not Included | 250 V | 0.62827 mA | 1200 mA | - | - | - | - | J | 20% | 20% | - | - | - | 610 mΩ | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 240-BQFP | - | - | - | - | - | - | 240-PQFP (32x32) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 189 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FLEX-10KE® | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 V ~ 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2880 | - | - | - | - | 40960 | 199000 | 360 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CNR | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 600V | - | - | - | 20A | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 400 V | - | - | - | - | 20 % | - | - | - | - | Snap in | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | 330 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | - | - | - | 270 mΩ | - | - | Polar | - | - | - | - | 1.51 A | - | 3000 hours | - | 330 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 37.0078 mm | - | - | - | - | ||
![]() B43501K2227M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41303J9108M TDK | In Stock | - | - | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RG | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1% | - | - | - | 2 | - | - | ±25ppm/°C | - | - | 511 Ohms | - | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.010 (0.26mm) | - | - | - | AEC-Q200 | ||
![]() B43254A9476M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41303B5229M TDK | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 25 VDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | General Purpose Capacitors | - | - | - | - | - | - | - | - | - | - | 22000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | - | - | 3.1 A | 100 Hz | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 40 mOhms | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | - | - | 45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | Bulkhead - Front Side Nut | - | - | Composite | - | - | - | - | - | CTV07RF | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | - | - | Composite | Active | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 32 | - | - | - | - | Silver | Military | - | - | - | Threaded | - | - | - | - | - | D | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 13-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B41303J7478M007 | B41303 | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 4700 µF | - | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 40 V | 1.47981 mA | 1900 mA | - | - | - | - | - | 20% | 20% | - | - | - | 66 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43514L5567M080 | B43514 | - | - | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.54 | - | Yes | - | - | - | - | B43514 | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 560 µF | - | - | - | - | CARDBOARD | - | - | - | - | - | compliant | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 450 V | 1.81576 mA | 2520 mA | - | - | - | - | - | 20% | 20% | - | - | - | 420 mΩ | - | - | - | - | - | - | - | - | 40 mm | - | - | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43560A5478M003 | - | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC60384-4 | 4700 µF | - | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 450 V | 8.03627 mA | 14700 mA | - | - | - | - | - | 20% | 20% | - | - | - | 40 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43564A4159M003 | - | - | - | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 µF | - | - | - | - | Cardboard | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 350 V | 10.311786 mA | 44200 mA | - | - | - | - | - | 20% | 20% | - | - | - | 14 mΩ | - | - | - | - | - | - | - | - | 91 mm | - | - | 221 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43508C5157M000 | - | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 µF | - | - | - | - | Cardboard | - | - | - | - | 10 mm | compliant | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 450 V | 0.72449 mA | 880 mA | - | - | 0.2 | - | - | 20% | 20% | - | - | - | 820 mΩ | - | - | - | - | - | - | - | - | 30 mm | - | - | 25 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43858F2106M008 | B43858 | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | 10 µF | - | - | - | - | AMMO PACK | - | - | - | - | - | compliant | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 250 V | 0.09 mA | - | - | - | 0.2 | - | - | 20% | 20% | - | - | - | 4000 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43524A5567M000 | - | - | - | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 560 µF | - | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 450 V | 1.81576 mA | 2700 mA | - | - | - | - | - | 20% | 20% | - | - | - | 360 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43501A0107M087 | B43501 | - | - | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.35 | - | Yes | - | - | - | - | B43501 | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 100 µF | - | - | - | - | CARDBOARD | - | - | - | - | 10 mm | compliant | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 420 V | 0.52089 mA | 790 mA | - | - | - | - | - | 20% | 20% | - | - | - | 1990 mΩ | - | - | - | - | - | - | - | - | 22 mm | - | - | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B41868R6477M000 | - | - | - | - | - | 150 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | STANDARD: IEC60384-4 | 470 µF | - | - | - | - | BULK | - | - | - | - | 7.5 mm | compliant | - | AEC-Q200 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 50 V | 0.235 mA | 1291 mA | - | - | 0.10 | - | - | 20% | 20% | - | - | - | 269 mΩ | - | - | - | - | - | - | - | - | 18 mm | - | - | 20 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | EPCOS AG | - | B43474A4398M000 | B43474 | - | - | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.62 | - | Yes | - | - | - | - | B43474 | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3900 µF | - | - | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | 350 V | 5.915723 mA | 8000 mA | - | - | - | - | - | 20% | 20% | - | - | - | 53 mΩ | - | - | - | - | - | - | - | - | 64.3 mm | - | - | 105.7 mm | - | - | - |