- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Polarity
- Operating Temperature
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Positive Tolerance | Negative Tolerance | Product Type | ESR | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.39°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 10.05°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() B41560A8159M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | 63 VDC | B41560 | 20 % | - | - | - | - | - | - | - | 15000 uF | Capacitors | - | - | - | - | Screw | - | - | 22.2 mm | - | - | 19 A | 100 Hz | - | - | - | - | - | - | Electrolytic Capacitors | 19 mOhms | - | - | Aluminum Electrolytic Capacitors | 51.6 mm | 80.7 mm | - | ||
![]() B41821A7337M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | 35 VDC | B41821 | 20 % | - | - | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | 10 mm | 12.5 mm | - | ||
![]() B43821A1277M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 VDC | B43821 | - | - | - | - | - | - | - | - | 270 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B41303J7338M007 | B41303 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | 40 VDC | - | 20 % | e3 | - | - | EAR99 | General Purpose Capacitors | Matte Tin (Sn) | - | 3300 µF | Capacitors | BULK | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 40 V | 1.15619 mA | 1700 mA | 100 Hz | - | - | - | - | 20% | 20% | Electrolytic Capacitors | 77 mΩ | - | - | General Purpose Electrolytic Capacitors | 25 mm | 25 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | - | - | - | 2 | 0.35 | EPCOS AG | B41252A4339M000 | B41252 | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.35 | Yes | 16 VDC | B41252 | 20 % | - | Yes | - | EAR99 | Aluminum Electrolytic Capacitors | - | - | 33000 µF | Capacitors | - | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 16 V | 10.56 mA | 4790 mA | 120 Hz | 0.35 | - | - | - | 20% | 20% | Electrolytic Capacitors | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | 45 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43514K4687M007 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Yes | - | B43514 | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 680 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 1.7447 mA | 2640 mA | - | - | - | - | - | 20% | 20% | - | 200 mΩ | - | - | - | 35 mm | 60 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B41303B7478M002 | B41303 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Yes | 40 VDC | - | 20 % | e3 | - | - | EAR99 | General Purpose Capacitors | Matte Tin (Sn) | - | 4700 µF | Capacitors | BULK | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 40 V | 1.47981 mA | 1900 mA | 100 Hz | - | - | - | - | 20% | 20% | Electrolytic Capacitors | 66 mΩ | - | - | General Purpose Electrolytic Capacitors | 22 mm | 35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 0.45 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | 10 VDC | B41252 | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 10000 uF | Capacitors | - | - | - | - | Snap In | - | - | 10 mm | - | - | 2.17 A | 120 Hz | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | 25 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43524A9477M000 | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 470 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 1.47981 mA | 2400 mA | - | - | - | - | - | 20% | 20% | - | 280 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43504E0227M067 | B43504 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Yes | - | B43504 | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 220 µF | - | CARDBOARD | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 0.901618 mA | 1120 mA | - | 0.2 | - | - | - | 20% | 20% | - | 610 mΩ | - | - | - | 30 mm | 35 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43514K5827M007 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Yes | - | B43514 | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 2.37014 mA | 3240 mA | - | - | - | - | - | 20% | 20% | - | 290 mΩ | - | - | - | 40 mm | 70 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B41868A3338M000 | - | - | - | 150 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 3300 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | 0.99 mA | 1200 mA | - | 0.24 | - | - | - | 20% | 20% | - | 120 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43457B4828M003 | B43457 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.47 | Yes | - | B43457 | - | - | Yes | - | EAR99 | - | - | - | 8200 µF | - | BULK | 31.7 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 9.94977 mA | 15400 mA | - | - | - | - | - | 20% | 20% | - | 23 mΩ | - | - | - | 76.9 mm | 168.7 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43504E0107M067 | B43504 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.39 | Yes | - | B43504 | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | STANDARD: IEC60384-4 | 100 µF | - | CARDBOARD | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 420 V | 0.520887 mA | 650 mA | - | 0.2 | - | - | - | 20% | 20% | - | 1350 mΩ | - | - | - | 25 mm | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43524K9827M000 | B43524 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Active | 5.66 | Yes | - | B43524 | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 820 µF | - | CARDBOARD | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 2.18288 mA | 3260 mA | - | - | - | - | - | 20% | 20% | - | 170 mΩ | - | - | - | 35 mm | 80 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | - | 2 | - | EPCOS AG | B43501A5157M007 | - | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Yes | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 150 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 0.7245 mA | 1200 mA | - | - | - | - | - | 20% | 20% | - | 1330 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | ALUMINUM (WET) | - | - | - | 2 | 0.15 | EPCOS AG | B43305F2687M087 | B43305 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Yes | 250 VDC | B43305 | 20 % | - | Yes | - | EAR99 | General Purpose | - | STANDARD: IEC60384-4 | 680 µF | Capacitors | CARDBOARD | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 250 V | 1.37942 mA | 2410 mA | 100 Hz | 0.15 | - | - | - | 20% | 20% | Electrolytic Capacitors | 190 mΩ | - | - | General Purpose Electrolytic Capacitors | 25 mm | 40 mm | - |