- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43504A5477M82 TDK Electronics Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 290mOhm @ 100Hz | - | 0.394 10.00mm | 2.1A | Polar | 3000 hours | 340mOhm | 2.1A @ 100Hz | - | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43511A4687M87 TDK Electronics Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | - | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 22.5044mm | 140mOhm @ 100Hz | - | 0.886 22.50mm | 3.7A | Polar | 12000 hours | 150mOhm | 3.7A @ 100Hz | - | 35mm | 60mm | 2.449 62.20mm | ROHS3 Compliant | ||
![]() B43858C4106M8 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 350V | -25°C~105°C | Tape & Box (TB) | - | B43858 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 105°C | -25°C | General Purpose | 10μF | 5.0038mm | - | Polar | 0.197 5.00mm | 300mA | Polar | 5000 hours | - | - | 300mA @ 100kHz | 10mm | 20mm | 0.866 22.00mm | ROHS3 Compliant | ||
![]() B43511C5477M87 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | 2012 | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 22.5044mm | 320mOhm @ 100Hz | - | 0.886 22.50mm | 3.1A | Polar | 12000 hours | 340mOhm | 3.1A @ 100Hz | - | 40mm | 50mm | 2.449 62.20mm | ROHS3 Compliant | ||
![]() B43510B9827M87 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | 24.9936mm | 80mOhm @ 100Hz | - | 0.984 25.00mm | 4.04A | Polar | 5000 hours | 100mOhm | 4.04A @ 100Hz | - | 40mm | 50mm | 2.449 62.20mm | ROHS3 Compliant | ||
![]() B43305E2228M62 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2200μF | 10.0076mm | 60mOhm @ 100Hz | - | 0.394 10.00mm | 3.99A | Polar | 2000 hours | 80mOhm | 3.99A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43305E2228M80 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2200μF | 10.0076mm | 60mOhm @ 100Hz | - | 0.394 10.00mm | 3.99A | Polar | 2000 hours | 80mOhm | 3.99A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43584F2478M3 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 200V | -25°C~85°C | Bulk | - | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 4700μF | - | 29mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 35mOhm | 10A @ 100Hz | - | - | - | 3.217 81.70mm | ROHS3 Compliant | ||
![]() B43525A0827M TDK Electronics Inc. | 48 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 3000 Hrs @ 105°C | 420V | -40°C~105°C | Tray | - | B43525 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -40°C | General Purpose | 820μF | 22.5044mm | 190mOhm @ 100Hz | Polar | 0.886 22.50mm | 3.26A | Polar | 3000 hours | 230mOhms | 3.26A @ 100Hz | - | - | - | 3.228 82.00mm | ROHS3 Compliant | ||
![]() B43510B5687M80 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 24.9936mm | 160mOhm @ 100Hz | - | 0.984 25.00mm | 3.68A | Polar | 5000 hours | 220mOhm | 3.68A @ 100Hz | - | 40mm | 50mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43540E2337M2 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 220mOhm @ 100Hz | - | 0.394 10.00mm | 1.76A | Polar | 10000 hours | 260mOhm | 1.76A @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43601A9127M60 TDK Electronics Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 120μF | 10.0076mm | 900mOhm @ 100Hz | - | 0.394 10.00mm | 980mA | Polar | 10000 hours | 1.22Ohm | 980mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43504A2227M87 TDK Electronics Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 580mOhm @ 100Hz | - | 0.394 10.00mm | 890mA | Polar | 3000 hours | 700mOhm | 890mA @ 100Hz | - | 22mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43508E2277M60 TDK Electronics Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | 10.0076mm | 430mOhm @ 100Hz | - | 0.394 10.00mm | 1.06A | Polar | 3000 hours | 580mOhm | 1.06A @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43501A3157M67 TDK Electronics Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 440mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 710mOhm | 1.1A @ 100Hz | - | 22mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43601E2337M62 TDK Electronics Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | 1.57A | Polar | 10000 hours | 370mOhm | 1.57A @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43540A5826M7 TDK Electronics Inc. | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 82μF | 10.0076mm | 1.18Ohm @ 100Hz | - | 0.394 10.00mm | 920mA | Polar | 10000 hours | 1.68Ohm | 920mA @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43510C5108M87 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | 24.9936mm | 110mOhm @ 100Hz | - | 0.984 25.00mm | 4.78A | Polar | 5000 hours | 160mOhm | 4.78A @ 100Hz | - | 45mm | 60mm | 4.024 102.20mm | ROHS3 Compliant | ||
![]() B43510B9158M80 TDK Electronics Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43510 | 1.575Dia 40.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 24.9936mm | 45mOhm @ 100Hz | - | 0.984 25.00mm | 6.53A | Polar | 5000 hours | 55mOhm | 6.53A @ 100Hz | - | 40mm | 80mm | 3.228 82.00mm | ROHS3 Compliant | ||
![]() B41605A688M2 TDK Electronics Inc. | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 5000 Hrs @ 125°C | 55V | -55°C~125°C | Bulk | - | B41605 | - | ±20% | Active | 1 (Unlimited) | - | - | - | Automotive | 6800μF | - | 15mOhm @ 100Hz | - | - | 9.8A | Polar | 5000 hours | - | - | 9.8A @ 10kHz | - | - | - | ROHS3 Compliant |