- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43305A2477M62 TDK Electronics Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | 1.72A | Polar | 2000 hours | 370mOhm | 1.72A @ 100Hz | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43504B9107M60 TDK Electronics Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 880mOhm @ 100Hz | - | 0.394 10.00mm | 610mA | Polar | 3000 hours | 1.09Ohm | 610mA @ 100Hz | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43501A9107M80 TDK Electronics Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 660mOhm @ 100Hz | - | 0.394 10.00mm | 790mA | Polar | 10000 hours | 1.06Ohm | 790mA @ 100Hz | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43504B2687M62 TDK Electronics Inc. | 12 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 680μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | 2.1A | Polar | 3000 hours | - | 2.1A @ 100Hz | - | - | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43508B2158M80 TDK Electronics Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | 105°C | -40°C | General Purpose | 1500μF | 10.0076mm | 75mOhm @ 100Hz | Polar | 0.394 10.00mm | 2.25A | Polar | 3000 hours | 110mOhms | 2.25A @ 100Hz | - | 35mm | 1.465 37.20mm | ROHS3 Compliant | ||
![]() B43508B2158M82 TDK Electronics Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 10.0076mm | 75mOhm @ 100Hz | - | 0.394 10.00mm | 2.25A | Polar | 3000 hours | 110mOhm | 2.25A @ 100Hz | - | 35mm | 1.465 37.20mm | ROHS3 Compliant | ||
![]() B43501B2128M87 TDK Electronics Inc. | 12 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | 10.0076mm | 85mOhm @ 100Hz | - | 0.394 10.00mm | 3.72A | Polar | 10000 hours | 110mOhm | 3.72A @ 100Hz | 35mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43305A5477M62 TDK Electronics Inc. | 12 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43305 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 290mOhm @ 100Hz | - | 0.394 10.00mm | 2.51A | Polar | 2000 hours | 410mOhm | 2.51A @ 100Hz | 30mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43601B5477M62 TDK Electronics Inc. | 12 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 230mOhm @ 100Hz | - | 0.394 10.00mm | 2.5A | Polar | 10000 hours | 330mOhm | 2.5A @ 100Hz | 35mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43501B2158M60 TDK Electronics Inc. | 12 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 10.0076mm | 65mOhm @ 100Hz | - | 0.394 10.00mm | 4.34A | Polar | 10000 hours | 90mOhm | 4.34A @ 100Hz | 35mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43504B9107M82 TDK Electronics Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 880mOhm @ 100Hz | - | 0.394 10.00mm | 610mA | Polar | 3000 hours | 1.09Ohm | 610mA @ 100Hz | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43540A2477M87 TDK Electronics Inc. | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | 1.99A | Polar | 10000 hours | 240mOhm | 1.99A @ 100Hz | 25mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43540A2567M87 TDK Electronics Inc. | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 160mOhm @ 100Hz | - | 0.394 10.00mm | 2.26A | Polar | 10000 hours | 200mOhm | 2.26A @ 100Hz | 25mm | 35mm | 1.465 37.20mm | ROHS3 Compliant | ||
![]() B43508B2188M67 TDK Electronics Inc. | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | 10.0076mm | 65mOhm @ 100Hz | - | 0.394 10.00mm | 2.54A | Polar | 3000 hours | 90mOhm | 2.54A @ 100Hz | 35mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43305A5567M67 TDK Electronics Inc. | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43305 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 240mOhm @ 100Hz | - | 0.394 10.00mm | 2.81A | Polar | 2000 hours | 340mOhm | 2.81A @ 100Hz | 30mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43601B5397M82 TDK Electronics Inc. | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | 10.0076mm | 280mOhm @ 100Hz | - | 0.394 10.00mm | 2.21A | Polar | 10000 hours | 390mOhm | 2.21A @ 100Hz | - | 35mm | 1.465 37.20mm | ROHS3 Compliant | ||
![]() B43501A9127M82 TDK Electronics Inc. | 13 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 120μF | 10.0076mm | 550mOhm @ 100Hz | - | 0.394 10.00mm | 920mA | Polar | 10000 hours | 890mOhm | 920mA @ 100Hz | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43540A2687M67 TDK Electronics Inc. | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 130mOhm @ 100Hz | - | 0.394 10.00mm | 2.58A | Polar | 10000 hours | 160mOhm | 2.58A @ 100Hz | 25mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43540A2567M67 TDK Electronics Inc. | 13 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 160mOhm @ 100Hz | - | 0.394 10.00mm | 2.26A | Polar | 10000 hours | 200mOhm | 2.26A @ 100Hz | 25mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43305A2567M67 TDK Electronics Inc. | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 230mOhm @ 100Hz | - | 0.394 10.00mm | 1.95A | Polar | 2000 hours | 310mOhm | 1.95A @ 100Hz | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant |