- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Polarity
- Operating Temperature
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Actuator Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Dissipation Factor DF | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Packing Method | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Actuator Type | Capacitor Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Polarity | Switch Function | Lead Spacing | Panel Cutout Dimensions | Wire Gauge | Insulation Resistance | Row Spacing | Rated (DC) Voltage (URdc) | Color - Actuator/Cap | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Load Capacitance | Number of Levels | Current | Operating Mode | Shell Size, MIL | Lead Style | Illumination | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Mechanical Life | Cable Opening | Operating Force | Positions Per Level | Product Type | Mating Orientation | Wire Termination | ESR | Screw Thread | Actuator Orientation | Overtravel | Differential Travel | Pretravel | Outline | Contact Rating @ Voltage | Operating Position | Release Force | Switch Travel | Actuator Height off PCB, Vertical | Product | Features | Product Width | Diameter | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 2010 (5025 Metric) | NO | FLAT | THROUGH HOLE MOUNT | - | - | 2010 | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41792A5108Q000 | B41792 | - | Kamaya Inc. | - | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | Active | 5.68 | - | No | - | - | - | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | e3 | No | - | 2 | - | EAR99 | ±100ppm/°C | - | - | 390 kOhms | - | Matte Tin (Sn) | Thick Film | - | - | 0.75W, 3/4W | STANDARD: IEC60384-4 | 1000 µF | - | - | - | - | CARDBOARD | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | - | - | 25 V | - | - | - | - | 0.154 mA | 2100 mA | - | - | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | - | - | - | 170 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 0.028 (0.70mm) | 25 mm | - | - | - | - | - | - | ||
![]() B41851A8477M TDK | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Brass - Tin Plated | Steel, Stainless | - | H606 | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 63 VDC | - | -40°C ~ 115°C | - | H6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | 470 uF | - | Capacitors | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 12-20 AWG | - | - | - | - | - | 300 V | - | - | - | - | - | - | 1 | 11 A | - | - | - | - | - | - | - | - | - | - | 6 | Electrolytic Capacitors | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | 20 mm | - | - | - | - | - | - | ||
![]() B43821A1337M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43682A9226T TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | - | B43548 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 5.01 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | 110 mOhms | - | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | 35 mm | - | 55 mm | - | - | - | - | - | - | ||
![]() B43547A9277M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±20ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | BACC63CE14 | - | Gold | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | - | - | Composite | Active | - | - | - | - | - | - | - | - | BACC 5015 | - | - | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 5 | - | - | - | Aviation | - | - | - | Threaded | - | - | - | - | X | Shielded | Environment Resistant | - | - | - | - | - | - | 14S-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.15 | - | EPCOS AG | TDK Epcos | B43255A9826M000 | B43255 | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 5.7 | - | Yes | - | 400 VDC | - | - | - | B43255 | - | 20 % | - | Yes | - | - | - | EAR99 | - | - | Long Life Capacitors | - | - | - | - | - | - | - | - | 82 uF | - | Capacitors | - | - | Bulk | - | - | - | 10 mm | compliant | - | - | - | - | - | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 10 mm | - | - | - | - | 400 V | - | - | - | - | 0.656 mA | 530 mA | 120 Hz | 0.15 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 25.4 mm | - | 25 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.15 | - | EPCOS AG | TDK Epcos | B41252A0827M000 | B41252 | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 1.72 | - | Yes | - | 80 VDC | - | - | - | B41252 | - | 20 % | - | Yes | - | - | - | EAR99 | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | 820 uF | - | Capacitors | - | - | - | - | - | - | 10 mm | compliant | - | - | - | - | - | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 10 mm | - | - | - | - | 80 V | - | - | - | - | 1.312 mA | 1.37 A | 120 Hz | 0.15 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 22 mm | - | 25 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.15 | - | EPCOS AG | TDK Epcos | B41252C8278M000 | B41252 | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | 4.9 | - | Yes | - | 63 VDC | - | - | - | B41252 | - | 20 % | - | Yes | - | - | - | EAR99 | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | 2700 uF | - | Capacitors | - | - | - | - | - | - | 10 mm | compliant | - | - | - | - | - | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 10 mm | - | - | - | - | 63 V | - | - | - | - | 3.402 mA | 2.18 A | 120 Hz | 0.15 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 30 mm | - | 25 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 3 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | B43501 | - | 20 % | - | - | - | - | - | - | - | - | Long Life Capacitors | - | - | - | - | - | - | - | - | 470 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | Johnson Controls | T-4000-110 | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | B41895J | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 2.24 A | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | 336 mOhms | - | - | - | - | - | - | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | 18 mm | - | 20 mm | - | - | - | - | - | - | ||
![]() B43252A2227M TDK | In Stock | - | - | - | Panel Mount, Rear | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 50,000 Cycles | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V | - | -20°C ~ 80°C | Bulk | MPA | - | 20 % | - | - | Obsolete | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | -- | - | - | 6A (AC), 4A (DC) | - | - | - | - | Solder Lug | - | Plunger for Cap | - | - | 3PDT | - | - | On-On | 10 mm | Circular - 6.35mm Dia | - | - | - | - | -- | -- | - | -- | - | 820 mA | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | -- | - | 22 mm | - | 25 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.15 | 50,000 Cycles | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | -25°C ~ 85°C | Bulk | -- | - | 20 % | - | - | Obsolete | - | - | - | - | - | Long Life Capacitors | - | - | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | -- | - | - | 5A (AC) | - | - | - | - | PC Pin | - | Lever, Straight | - | - | SPDT | - | Polar | On-Mom | 10 mm | - | - | - | - | - | - | - | - | - | - | 800 mA | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | 55gf | - | Electrolytic Capacitors | - | - | 1.33 mOhm | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | - | - | 0.345 (8.8mm) | 3.500gf | - | - | Long Life Aluminum Electrolytic Capacitors | -- | - | 25 mm | - | 25 mm | - | - | - | - | - | - | ||
![]() B41821A5108M TDK | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | J Lead | - | Rectangular Button | - | - | SPST-NO | - | Polar | Off-Mom | 5 mm | - | - | - | - | - | - | -- | - | -- | - | 960 mA | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 40,000 Cycles | - | 260gf | - | - | - | - | 0.27 mOhm | - | Top Actuated | - | - | - | 6.80mm x 4.70mm | 0.05A @ 24VDC | - | - | 0.35mm | 4.30mm | - | Sealed - Fully | 10 x 20 | - | - | - | - | - | -- | - | - | - | ||
![]() B43642B2188M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 3770 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B44030A51B TDK | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP, Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 1 GΩ | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |