- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Case Style | Lead Diameter (nom) | Lifetime @ Temp. | Microwave Application | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Ripple Current | Test Frequency | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Dissipation Factor | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B41821B9476M8 TDK-EPC | In Stock | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Radial | - | 85°C | -40°C | - | - | 47μF | - | - | - | - | - | - | - | - | 5.0038mm | - | - | 3.5Ohm | - | - | - | - | - | 230mA | - | - | 2000 hours | - | - | - | - | 10mm | 12.5mm | 13.4874mm | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | 1206 | - | - | - | - | Ceramic | 2 | Ceramic Chip | Not Required(mm) | - | NO | Surface Mount | -55C to 85C | 1.6(mm) | Not Required(mm) | No | Compliant | Not Required(mm) | X5R | 10% | - | 10 V | 10 V | Not Required | - | - | - | - | - | 10 % | - | - | - | - | SMD/SMT | - | 85 °C | -55 °C | Ceramic | - | 2200000(pF) | - | - | STANDARD | - | SMT Chip | PAD | 3216 | 1206 | - | - | X5R | - | Not Required | - | - | - | 10VDC | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | 3.2 mm | 1.6 mm | 0.85(mm) | - | - | ||
![]() B41821A8107M000 TDK Electronics Inc. | In Stock | - | Datasheet | 23 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | -40°C~85°C | Bulk | 2012 | B41821 | 0.394Dia 10.00mm | ±20% | - | Not For New Designs | 1 (Unlimited) | - | Radial | - | 85°C | -40°C | - | General Purpose | 100μF | 63V | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | 0.197 5.00mm | - | - | - | 290mA | - | Polar | - | - | 280mA @ 120Hz | - | - | 10mm | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() B41456B4479M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | - | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | -40°C~85°C | Bulk | - | B41456 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 47000μF | - | Cardboard | - | 12.7mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16mOhm @ 100Hz | - | 0.500 12.70mm | 16V | - | - | - | - | Polar | - | 13mOhm | 11A @ 100Hz | - | - | 35.7mm | - | 3.177 80.70mm | 80.7mm | - | - | - | ROHS3 Compliant | ||
![]() B41456B7109M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | - | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -40°C~85°C | Bulk | - | B41456 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 10000μF | - | Cardboard | - | 12.7mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 37mOhm @ 100Hz | - | 0.500 12.70mm | 40V | - | - | - | - | Polar | - | 34mOhm | 6.3A @ 100Hz | - | - | 35.7mm | - | 2.193 55.70mm | 55.7mm | - | - | - | ROHS3 Compliant | ||
![]() B41456B8478M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | - | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | -40°C~85°C | Bulk | - | B41456 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 4700μF | - | Cardboard | - | 12.7mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm @ 100Hz | - | 0.500 12.70mm | 63V | - | - | - | - | Polar | - | 58mOhm | 4.9A @ 100Hz | - | - | 35.7mm | - | 2.232 56.70mm | 55.7mm | - | - | - | ROHS3 Compliant | ||
![]() B41458B7339M000 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -40°C~85°C | Bulk | - | B41458 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 33000μF | - | Cardboard | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 15mOhm @ 100Hz | - | 0.500 12.70mm | 40V | - | - | - | - | Polar | - | 13mOhm | 12A @ 100Hz | - | - | 35.7mm | - | 4.201 106.70mm | 105.7mm | - | - | - | ROHS3 Compliant | ||
![]() B41458B8159M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | -40°C~85°C | Bulk | - | B41458 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 15000μF | - | Cardboard | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22mOhm @ 100Hz | - | 0.500 12.70mm | 63V | - | - | - | - | Polar | - | 21mOhm | 10A @ 100Hz | - | - | 35.7mm | - | 4.201 106.70mm | 105.7mm | - | - | - | ROHS3 Compliant | ||
![]() B43305A9397M60 TDK Electronics Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | -40°C~85°C | Bulk | - | B43305 | 0.984Dia 25.00mm | ±20% | - | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | 390μF | - | - | - | - | - | - | - | - | 10.0076mm | - | - | 350mOhm @ 100Hz | - | 0.394 10.00mm | - | - | - | 1.87A | - | Polar | 2000 hours | 470mOhm | 1.87A @ 100Hz | - | - | 25mm | 45mm | 1.850 47.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() B43254A2188M000 TDK Corporation | In Stock | - | - | 24 Weeks | Tin | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | Snap in | - | 105°C | -40°C | - | - | 1.8mF | 200V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 3.43mA | 120Hz | - | 3000 hours | - | - | - | - | 35mm | - | - | 45mm | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 16 V | 16 V | - | - | - | - | - | - | 20 % | - | - | - | - | SMD/SMT | - | 85 °C | -55 °C | Ceramic | - | 10 µF | - | - | - | - | - | - | 2012 | 0805 | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() B43501A5477M007 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 450V | - | - | - | -40°C~85°C | Bulk | 2013 | B43501 | 1.378Dia 35.00mm | ±20% | - | Active | 1 (Unlimited) | - | Snap in | - | 85°C | -25°C | - | General Purpose | 470μF | 450V | - | - | - | - | - | - | - | 10mm | - | - | 280mOhm @ 100Hz | - | 0.394 10.00mm | - | 800 μm | - | 2.7A | 100Hz | Polar | 10000 hours | 340mOhms | 2.7A @ 100Hz | 0.2 % | - | 35mm | - | 2.047 52.00mm | 50mm | - | - | No | ROHS3 Compliant | ||
![]() B41458B7109M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -40°C~85°C | Bulk | - | B41458 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 10000μF | - | Cardboard | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 37mOhm @ 100Hz | - | 0.500 12.70mm | 40V | - | - | - | - | Polar | - | 34mOhm | 6.3A @ 100Hz | - | - | 35.7mm | - | 2.232 56.70mm | 55.7mm | - | - | - | ROHS3 Compliant | ||
![]() B43254A9477M000 TDK Corporation | In Stock | - | - | - | Tin | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | Snap in | - | 105°C | -25°C | - | - | 470μF | 400V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 1.76mA | 120Hz | - | 3000 hours | - | - | - | - | 30mm | - | - | 50mm | - | - | - | RoHS Compliant | ||
![]() B43255A9477M000 TDK Corporation | In Stock | - | - | - | Tin | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | Snap in | - | 105°C | -40°C | - | - | 470μF | 400V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 1.89A | 120Hz | - | 5000 hours | - | - | 0.15 % | - | 35mm | - | - | 50mm | - | - | - | RoHS Compliant | ||
![]() B43254B5227M000 TDK Corporation | In Stock | - | - | - | Tin | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | Active | - | - | Snap in | - | 105°C | -25°C | - | - | 220μF | 450V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 780μA | 120Hz | - | 3000 hours | - | - | - | - | 30mm | - | - | 35mm | - | - | - | RoHS Compliant | ||
![]() B43252A5277M000 TDK Corporation | In Stock | - | - | - | Tin | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | Snap in | - | 105°C | -25°C | - | - | 270μF | 450V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 1.28A | 120Hz | - | 2000 hours | - | - | 0.2 % | - | 30mm | - | - | 45mm | - | - | - | RoHS Compliant | ||
![]() B43231A5686M000 TDK Corporation | In Stock | - | - | - | Tin | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | Snap in | - | 85°C | -25°C | - | - | 68μF | 450V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 460mA | 120Hz | - | 2000 hours | - | - | 0.2 % | - | 22mm | - | - | 25mm | - | - | - | RoHS Compliant | ||
![]() B41458B4229M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | -40°C~85°C | Bulk | - | B41458 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 22000μF | - | Cardboard | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 28mOhm @ 100Hz | - | 0.500 12.70mm | 16V | - | - | - | - | Polar | - | 23mOhm | 7.1A @ 100Hz | - | - | 35.7mm | - | 2.232 56.70mm | 55.7mm | - | - | - | ROHS3 Compliant | ||
![]() B41458B8109M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | LUG | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | 12000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | -40°C~85°C | Bulk | - | B41458 | 1.406Dia 35.70mm | ±20% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 10000μF | - | Cardboard | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 100Hz | - | 0.500 12.70mm | 63V | - | - | - | - | Polar | - | 30mOhm | 7.7A @ 100Hz | - | - | 35.7mm | - | 3.217 81.70mm | 80.7mm | - | - | - | ROHS3 Compliant |