- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43564A2279M3 TDK Electronics Inc. | 2792 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | B43564 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 27000μF | 31.6992mm | 6mOhm @ 100Hz | - | 1.248 31.70mm | 45.1A | Polar | 15000 hours | 5mOhm | 45.1A @ 100Hz | - | - | - | 8.740 222.00mm | ROHS3 Compliant | ||
![]() B43584A9129M3 TDK Electronics Inc. | 2611 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | B43584 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 12000μF | 31.6992mm | 10mOhm @ 100Hz | - | 1.248 31.70mm | 27.6A | Polar | 15000 hours | 12mOhm | 27.6A @ 100Hz | - | - | - | 8.740 222.00mm | ROHS3 Compliant | ||
![]() B43564A4159M3 TDK Electronics Inc. | 2453 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | B43564 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 15000μF | 31.6992mm | 14mOhm @ 100Hz | - | 1.248 31.70mm | 29.9A | Polar | 15000 hours | 11mOhm | 29.9A @ 100Hz | - | - | - | 8.740 222.00mm | ROHS3 Compliant | ||
![]() B43740A4129M3 TDK Electronics Inc. | 2118 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 6000 Hrs @ 105°C | 350V | - | Bulk | B43740 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 12000μF | 31.6992mm | 9mOhm @ 100Hz | - | 1.248 31.70mm | 24.9A | Polar | 6000 hours | 11mOhm | 24.9A @ 100Hz | - | - | - | 8.728 221.70mm | ROHS3 Compliant | ||
![]() B43750A9398M7 TDK Electronics Inc. | 2916 |
| Datasheet | 58 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 8000 Hrs @ 105°C | 400V | - | Bulk | B43750 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3900μF | 31.6992mm | 15mOhm @ 100Hz | - | 1.248 31.70mm | 26A | Polar | 8000 hours | 24mOhm | 26A @ 100Hz | - | - | - | 5.713 145.10mm | ROHS3 Compliant | ||
![]() B41858C8826M8 TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | B41858 | - | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 82μF | 5mm | 21mOhm | - | - | 354mA | Polar | 5000 hours | - | - | - | 10mm | 12.5mm | - | ROHS3 Compliant | ||
![]() B43501A1227M67 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 530mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 730mOhm | 1.1A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43501A1227M62 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 530mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 730mOhm | 1.1A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43501A1227M87 TDK Electronics Inc. | 7 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 530mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 730mOhm | 1.1A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43501A5476M82 TDK Electronics Inc. | 7 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 47μF | 10.0076mm | 2.82Ohm @ 100Hz | - | 0.394 10.00mm | 510mA | Polar | 10000 hours | 3.39Ohm | 510mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43501A5686M60 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 68μF | 10.0076mm | 1.95Ohm @ 100Hz | - | 0.394 10.00mm | 650mA | Polar | 10000 hours | 2.35Ohm | 650mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43896C2147M TDK Electronics Inc. | 7 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | 4000 Hrs @ 125°C | 250V | -40°C~125°C | Bulk | B43896 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | Automotive | 140μF | 7.493mm | 92mOhm @ 10kHz | Polar | 0.295 7.50mm | 1.9A | Polar | 4000 hours | 88mOhms | - | 1.9A @ 100kHz | - | - | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43508G2567M80 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 210mOhm @ 100Hz | - | 0.394 10.00mm | 1.46A | Polar | 3000 hours | 280mOhm | 1.46A @ 100Hz | - | - | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43540F2687M82 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 100mOhm @ 100Hz | - | 0.394 10.00mm | 2.87A | Polar | 10000 hours | 120mOhm | 2.87A @ 100Hz | - | 30mm | 35mm | 1.465 37.20mm | ROHS3 Compliant | ||
![]() B43508G2687M2 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 170mOhm @ 100Hz | - | 0.394 10.00mm | 1.61A | Polar | 3000 hours | 230mOhm | 1.61A @ 100Hz | - | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43504A2687M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | 2.1A | Polar | 3000 hours | 230mOhm | 2.1A @ 100Hz | - | 25mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43508G2687M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 170mOhm @ 100Hz | - | 0.394 10.00mm | 1.61A | Polar | 3000 hours | 230mOhm | 1.61A @ 100Hz | - | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43505C5157M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 910mOhm @ 100Hz | - | 0.394 10.00mm | 990mA | Polar | 5000 hours | 1.07Ohm | 990mA @ 100Hz | - | 30mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43505A5337M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 410mOhm @ 100Hz | - | 0.394 10.00mm | 1.8A | Polar | 5000 hours | 490mOhm | 1.8A @ 100Hz | - | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43505A5337M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 410mOhm @ 100Hz | - | 0.394 10.00mm | 1.8A | Polar | 5000 hours | 490mOhm | 1.8A @ 100Hz | - | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant |