- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43505A9477M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 470μF | 10.0076mm | 190mOhm @ 100Hz | 0.394 10.00mm | 2.2A | Polar | 5000 hours | 240mOhm | 2.2A @ 100Hz | 35mm | 50mm | 2.252 57.20mm | ROHS3 Compliant | ||
![]() B43305A9108M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1000μF | 10.0076mm | 140mOhm @ 100Hz | 0.394 10.00mm | 3.38A | Polar | 2000 hours | 190mOhm | 3.38A @ 100Hz | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43510A6477M80 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | - | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 470μF | 24.9936mm | 250mOhm @ 100Hz | 0.984 25.00mm | 2.16A | Polar | 5000 hours | 340mOhm | 2.16A @ 100Hz | 35mm | 70mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43504A9687M87 TDK Electronics Inc. | 35 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 680μF | 10.0076mm | 130mOhm @ 100Hz | 0.394 10.00mm | 2.55A | Polar | 3000 hours | 160mOhm | 2.55A @ 100Hz | 35mm | 55mm | 2.252 57.20mm | ROHS3 Compliant | ||
![]() B43512A0108M000 TDK Electronics Inc. | 35 |
| Datasheet | 22 Weeks | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 5000 Hrs @ 85°C | 420V | -40°C~85°C | Bulk | 2016 | B43512 | 1.378Dia 35.00mm | ±20% | Active | - | - | General Purpose | 1000μF | - | 120mOhm @ 100Hz | 0.886 22.50mm | - | Polar | - | - | 4.75A @ 100Hz | - | - | 3.031 77.00mm | - | ||
![]() B43508A9827M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 820μF | 10.0076mm | 150mOhm @ 100Hz | 0.394 10.00mm | 2.33A | Polar | 3000 hours | 210mOhm | 2.33A @ 100Hz | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43508B5477M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 470μF | 10.0076mm | 260mOhm @ 100Hz | 0.394 10.00mm | 1.85A | Polar | 3000 hours | 370mOhm | 1.85A @ 100Hz | 35mm | 40mm | 1.661 42.20mm | ROHS3 Compliant | ||
![]() B43540E2188M60 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 40mOhm @ 100Hz | 0.394 10.00mm | 5.89A | Polar | 10000 hours | 50mOhm | 5.89A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43540E2188M67 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 40mOhm @ 100Hz | 0.394 10.00mm | 5.89A | Polar | 10000 hours | 50mOhm | 5.89A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43508A9477M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 470μF | 10.0076mm | 260mOhm @ 100Hz | 0.394 10.00mm | 1.7A | Polar | 3000 hours | 370mOhm | 1.7A @ 100Hz | 30mm | 40mm | 1.661 42.20mm | ROHS3 Compliant | ||
![]() B43504F2228M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 2200μF | 10.0076mm | 65mOhm @ 100Hz | 0.394 10.00mm | 4.43A | Polar | 3000 hours | 80mOhm | 4.43A @ 100Hz | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43601A2278M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 2700μF | 10.0076mm | 35mOhm @ 100Hz | 0.394 10.00mm | 4.89A | Polar | 10000 hours | 50mOhm | 4.89A @ 100Hz | 35mm | 55mm | 2.252 57.20mm | ROHS3 Compliant | ||
![]() B43501A2188M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 55mOhm @ 100Hz | 0.394 10.00mm | 5.12A | Polar | 10000 hours | 75mOhm | 5.12A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43305F2188M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 70mOhm @ 100Hz | 0.394 10.00mm | 3.52A | Polar | 2000 hours | 100mOhm | 3.52A @ 100Hz | 35mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43305F2188M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 70mOhm @ 100Hz | 0.394 10.00mm | 3.52A | Polar | 2000 hours | 100mOhm | 3.52A @ 100Hz | 35mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43305F2188M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 70mOhm @ 100Hz | 0.394 10.00mm | 3.52A | Polar | 2000 hours | 100mOhm | 3.52A @ 100Hz | 35mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43540A5567M60 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43540 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 560μF | 10.0076mm | 190mOhm @ 100Hz | 0.394 10.00mm | 3.5A | Polar | 10000 hours | 280mOhm | 3.5A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43505A5397M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 390μF | 10.0076mm | 350mOhm @ 100Hz | 0.394 10.00mm | 2A | Polar | 5000 hours | 410mOhm | 2A @ 100Hz | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43505A5397M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 390μF | 10.0076mm | 350mOhm @ 100Hz | 0.394 10.00mm | 2A | Polar | 5000 hours | 410mOhm | 2A @ 100Hz | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43504A2188M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1800μF | 10.0076mm | 80mOhm @ 100Hz | 0.394 10.00mm | 4.16A | Polar | 3000 hours | 100mOhm | 4.16A @ 100Hz | 35mm | 55mm | 2.252 57.20mm | ROHS3 Compliant |