- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43508G2477M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 250mOhm @ 100Hz | - | 0.394 10.00mm | 1.29A | Polar | 3000 hours | 340mOhm | 1.29A @ 100Hz | 30mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43511C4827M80 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | 22.5044mm | 110mOhm @ 100Hz | - | 0.886 22.50mm | 4.3A | Polar | 12000 hours | 130mOhm | 4.3A @ 100Hz | 40mm | 60mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43515A5477M7 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Tray | B43515 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 470μF | 22.5044mm | 330mOhm @ 100Hz | - | 0.886 22.50mm | 2.27A | Polar | 3000 hours | 400mOhm | 2.27A @ 100Hz | - | - | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43601E2228M82 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2200μF | 10.0076mm | 40mOhm @ 100Hz | - | 0.394 10.00mm | 4.56A | Polar | 10000 hours | 60mOhm | 4.56A @ 100Hz | 35mm | 55mm | 2.252 57.20mm | ROHS3 Compliant | ||
![]() B43511C9687M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 22.5044mm | 140mOhm @ 100Hz | - | 0.886 22.50mm | 3.9A | Polar | 12000 hours | 150mOhm | 3.9A @ 100Hz | 40mm | 60mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43510B6827M87 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | 24.9936mm | 140mOhm @ 100Hz | - | 0.984 25.00mm | 3.16A | Polar | 5000 hours | 200mOhm | 3.16A @ 100Hz | 40mm | 80mm | 4.024 102.20mm | ROHS3 Compliant | ||
![]() B43510B3128M80 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | 24.9936mm | 110mOhm @ 100Hz | - | 0.984 25.00mm | 5.5A | Polar | 5000 hours | - | 5.5A @ 100Hz | 40mm | 70mm | 3.236 82.20mm | ROHS3 Compliant | ||
![]() B43510A6567M87 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 24.9936mm | 210mOhm @ 100Hz | - | 0.984 25.00mm | 2.36A | Polar | 5000 hours | 290mOhm | 2.36A @ 100Hz | 35mm | 70mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43510B6108M80 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | B43510 | 1.772Dia 45.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | 24.9936mm | 120mOhm @ 100Hz | - | 0.984 25.00mm | 3.31A | Polar | 5000 hours | 160mOhm | 3.31A @ 100Hz | 45mm | 70mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43510A3188M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43510 | - | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | - | 80mOhm @ 100Hz | - | - | 7.8A | Polar | 5000 hours | - | 7.8A @ 100Hz | 40mm | 100mm | - | ROHS3 Compliant | ||
![]() B43305E2567M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 230mOhm @ 100Hz | - | 0.394 10.00mm | 2.13A | Polar | 2000 hours | 310mOhm | 2.13A @ 100Hz | 22mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43504A5157M62 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 900mOhm @ 100Hz | - | 0.394 10.00mm | 890mA | Polar | 3000 hours | 1.07Ohm | 890mA @ 100Hz | 25mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43505A5227M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 620mOhm @ 100Hz | - | 0.394 10.00mm | 1.3A | Polar | 5000 hours | 730mOhm | 1.3A @ 100Hz | 30mm | 45mm | 1.858 47.20mm | ROHS3 Compliant | ||
![]() B43510C9158M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43510 | - | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | - | 90mOhm @ 100Hz | - | - | 6.2A | Polar | 5000 hours | - | 6.2A @ 100Hz | 45mm | 70mm | - | ROHS3 Compliant | ||
![]() B43584A2278M TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | B43584 | 2.032Dia 51.60mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -25°C | General Purpose | 2700μF | 22.1996mm | 46mOhm @ 100Hz | Polar | 0.874 22.20mm | 7.4A | Polar | 15000 hours | 55mOhms | 7.4A @ 100Hz | - | - | 3.217 81.70mm | ROHS3 Compliant | ||
![]() B43510B3188M80 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43510 | 1.575Dia 40.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | 24.9936mm | 40mOhm @ 100Hz | - | 0.984 25.00mm | 6.8A | Polar | 5000 hours | 50mOhm | 6.8A @ 100Hz | 45mm | 70mm | 3.630 92.20mm | ROHS3 Compliant | ||
![]() B43515A0158M TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 3000 Hrs @ 105°C | 420V | -40°C~105°C | Tray | B43515 | 1.772Dia 45.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -40°C | General Purpose | 1500μF | 22.5044mm | 100mOhm @ 100Hz | Polar | 0.886 22.50mm | 4.62A | Polar | 3000 hours | 130mOhms | 4.62A @ 100Hz | - | - | 3.228 82.00mm | ROHS3 Compliant | ||
![]() B43511C9158M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43511 | 1.575Dia 40.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 22.5044mm | 60mOhm @ 100Hz | - | 0.886 22.50mm | 6.5A | Polar | 12000 hours | 70mOhm | 6.5A @ 100Hz | 45mm | 80mm | 4.024 102.20mm | ROHS3 Compliant | ||
![]() B43510A3158M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43510 | - | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | - | 90mOhm @ 100Hz | - | - | 6.5A | Polar | 5000 hours | - | 6.5A @ 100Hz | 40mm | 80mm | - | ROHS3 Compliant | ||
![]() B43511C5108M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43511 | 1.575Dia 40.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | 22.5044mm | 160mOhm @ 100Hz | - | 0.886 22.50mm | 5.1A | Polar | 12000 hours | 160mOhm | 5.1A @ 100Hz | 45mm | 70mm | 4.024 102.20mm | ROHS3 Compliant |