- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43564D5158M3 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 450V | -25°C~85°C | Bulk | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 1500μF | - | - | 99mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 79mOhm | 6.6A @ 100Hz | - | - | 3.217 81.70mm | - | ROHS3 Compliant | ||
![]() B43584A4278M TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -25°C | General Purpose | 2700μF | - | 28.4988mm | 39mOhm @ 100Hz | Polar | 1.122 28.50mm | 8.8A | Polar | 15000 hours | 47mOhms | 8.8A @ 100Hz | - | - | 3.217 81.70mm | - | ROHS3 Compliant | ||
![]() B43254B1567M000 TDK Corporation | In Stock | - | - | - | Tin | Through Hole | - | Aluminum | - | - | - | Bulk | - | - | 20% | - | - | Snap in | 105°C | -40°C | - | 560μF | 160V | 10mm | - | - | - | 1.53A | - | 3000 hours | - | - | 25mm | - | - | 30mm | RoHS Compliant | ||
![]() B43504A2277M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 270μF | - | 10.0076mm | 480mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 3000 hours | - | 1.1A @ 100Hz | - | - | 1.465 37.20mm | - | ROHS3 Compliant | ||
![]() B43305A2337M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 380mOhm @ 100Hz | - | 0.394 10.00mm | 1.38A | Polar | 2000 hours | 520mOhm | 1.38A @ 100Hz | 22mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43540E2827M60 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 90mOhm @ 100Hz | - | 0.394 10.00mm | 3.27A | Polar | 10000 hours | 110mOhm | 3.27A @ 100Hz | 25mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43540E2827M67 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 90mOhm @ 100Hz | - | 0.394 10.00mm | 3.27A | Polar | 10000 hours | 110mOhm | 3.27A @ 100Hz | 25mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43540F2687M80 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 100mOhm @ 100Hz | - | 0.394 10.00mm | 2.87A | Polar | 10000 hours | 120mOhm | 2.87A @ 100Hz | 30mm | 35mm | 1.465 37.20mm | - | ROHS3 Compliant | ||
![]() B43508G2687M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 170mOhm @ 100Hz | - | 0.394 10.00mm | 1.61A | Polar | 3000 hours | 230mOhm | 1.61A @ 100Hz | - | 30mm | 1.268 32.20mm | - | ROHS3 Compliant | ||
![]() B43305E2827M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 150mOhm @ 100Hz | - | 0.394 10.00mm | 2.72A | Polar | 2000 hours | 210mOhm | 2.72A @ 100Hz | 25mm | 45mm | 1.850 47.00mm | - | ROHS3 Compliant | ||
![]() B43508G2687M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 170mOhm @ 100Hz | - | 0.394 10.00mm | 1.61A | Polar | 3000 hours | 230mOhm | 1.61A @ 100Hz | - | 30mm | 1.268 32.20mm | - | ROHS3 Compliant | ||
![]() B43501A1227M80 TDK Electronics Inc. | 7 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | - | 10.0076mm | 530mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 730mOhm | 1.1A @ 100Hz | 22mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43508E2228M82 TDK Electronics Inc. | 35 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2200μF | - | 10.0076mm | 55mOhm @ 100Hz | - | 0.394 10.00mm | 3.12A | Polar | 3000 hours | 75mOhm | 3.12A @ 100Hz | 35mm | 55mm | 2.252 57.20mm | - | ROHS3 Compliant | ||
![]() B43504A9687M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 130mOhm @ 100Hz | - | 0.394 10.00mm | 2.55A | Polar | 3000 hours | 160mOhm | 2.55A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43508A5567M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | - | 10.0076mm | 220mOhm @ 100Hz | - | 0.394 10.00mm | 2.08A | Polar | 3000 hours | 310mOhm | 2.08A @ 100Hz | 35mm | 45mm | 1.858 47.20mm | - | ROHS3 Compliant | ||
![]() B43305A5827M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 170mOhm @ 100Hz | - | 0.394 10.00mm | 3.46A | Polar | 2000 hours | 240mOhm | 3.46A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43540E2188M62 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | - | 10.0076mm | 40mOhm @ 100Hz | - | 0.394 10.00mm | 5.89A | Polar | 10000 hours | 50mOhm | 5.89A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | ||
![]() B43508A9477M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 260mOhm @ 100Hz | - | 0.394 10.00mm | 1.7A | Polar | 3000 hours | 370mOhm | 1.7A @ 100Hz | 30mm | 40mm | 1.661 42.20mm | - | ROHS3 Compliant | ||
![]() B43508A9477M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 260mOhm @ 100Hz | - | 0.394 10.00mm | 1.7A | Polar | 3000 hours | 370mOhm | 1.7A @ 100Hz | 30mm | 40mm | 1.661 42.20mm | - | ROHS3 Compliant | ||
![]() B43505A5397M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | - | 10.0076mm | 350mOhm @ 100Hz | - | 0.394 10.00mm | 2A | Polar | 5000 hours | 410mOhm | 2A @ 100Hz | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant |