- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43564A2109M3 TDK Electronics Inc. | 2631 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | - | B43564 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 10000μF | - | - | 20mOhm @ 100Hz | - | 1.248 31.70mm | - | - | Polar | - | 16mOhm | 19.1A @ 100Hz | - | - | 5.677 144.20mm | - | ROHS3 Compliant | ||
![]() B43584A2688M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | - | B43584 | - | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 6800μF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B43564A9338M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3300μF | - | - | 54mOhm @ 100Hz | - | 1.122 28.50mm | - | - | Polar | - | 43mOhm | 9.9A @ 100Hz | - | - | 4.201 106.70mm | - | ROHS3 Compliant | ||
![]() B43584A2828M3 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | - | B43584 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -25°C | General Purpose | 8200μF | - | 31.6992mm | 16mOhm @ 100Hz | Polar | 1.248 31.70mm | - | 16.4A | Polar | 15000 hours | 19mOhms | 16.4A @ 100Hz | - | - | 4.201 106.70mm | - | ROHS3 Compliant | ||
![]() B43564B9228M7 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2200μF | - | - | 72mOhm @ 100Hz | - | 1.122 28.50mm | - | - | Polar | - | 58mOhm | 7.9A @ 100Hz | - | - | 3.217 81.70mm | - | ROHS3 Compliant | ||
![]() B43584E2828M3 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 200V | -25°C~85°C | Bulk | - | B43584 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 8200μF | - | - | 17mOhm @ 100Hz | - | 1.248 31.70mm | - | - | Polar | - | 20mOhms | 15.2A @ 100Hz | - | - | 4.201 106.70mm | - | ROHS3 Compliant | ||
![]() B41890A5107M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | - | 25V | -55°C~105°C | Bulk | - | B41890 | - | ±20% | Obsolete | 1 (Unlimited) | - | 105°C | -55°C | General Purpose | 100μF | - | 5mm | 138mOhm @ 10kHz | - | - | 600 μm | 965mA | Polar | 10000 hours | - | - | 965mA @ 100kHz | - | - | - | ROHS3 Compliant | ||
![]() B43821A4685M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 3000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | - | General Purpose | 6.8μF | 350V | - | 4.9Ohm @ 120Hz | - | 0.197 5.00mm | - | - | Polar | - | - | 85mA @ 120Hz | - | - | 0.669 17.00mm | - | ROHS3 Compliant | ||
![]() B43821A5335M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 85°C | 450V | -25°C~85°C | Bulk | - | B43821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -25°C | General Purpose | 3.3μF | 450V | - | 100Ohm @ 120Hz | - | 0.197 5.00mm | - | 44mA | Polar | - | - | 45mA @ 120Hz | - | 10mm | 0.669 17.00mm | - | ROHS3 Compliant | ||
![]() B43821A1226M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 3000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | - | B43821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -40°C | General Purpose | 22μF | 160V | 5mm | 8.4Ohm @ 120Hz | - | 0.197 5.00mm | 600 μm | 155mA | Polar | 3000 hours | - | 155mA @ 120Hz | - | 10mm | 0.669 17.00mm | 16mm | ROHS3 Compliant | ||
![]() B43821A4475M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -25°C | General Purpose | 4.7μF | 350V | 5mm | 71Ohm @ 120Hz | - | 0.197 5.00mm | - | 65mA | Polar | - | - | 65mA @ 120Hz | - | 10mm | 0.532 13.50mm | - | ROHS3 Compliant | ||
![]() B43851A1226M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 3000 Hrs @ 105°C | 160V | - | Bulk | - | B43851 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 105°C | -40°C | General Purpose | 22μF | 160V | 5mm | 8.4Ohm @ 120Hz | - | 0.197 5.00mm | 600 μm | 108mA | Polar | 3000 hours | - | 108mA @ 120Hz | - | 10mm | 0.669 17.00mm | 16mm | ROHS3 Compliant | ||
![]() B43851A9475M000 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 105°C | 400V | - | Bulk | 2014 | B43851 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 105°C | -25°C | General Purpose | 4.7μF | 400V | 5mm | 71Ohm @ 120Hz | - | 0.197 5.00mm | 600 μm | 49mA | Polar | 3000 hours | - | 42mA @ 120Hz | - | 10mm | 0.669 17.00mm | - | ROHS3 Compliant | ||
![]() B41858C9566M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 100V | -55°C~105°C | Bulk | - | B41858 | - | ±20% | Obsolete | 1 (Unlimited) | Radial | 105°C | -55°C | Automotive | 56μF | 100V | 5mm | 461mOhm | - | - | 600 μm | 460mA | Polar | 5000 hours | - | - | - | 10mm | - | 20mm | ROHS3 Compliant | ||
![]() B41821A7277M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Bulk | - | B41821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | - | General Purpose | 270μF | 35V | - | - | - | 0.197 5.00mm | - | - | Polar | - | - | 430mA @ 120Hz | - | - | 0.532 13.50mm | - | ROHS3 Compliant | ||
![]() B41851A7227M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 2000 Hrs @ 105°C | 35V | - | Bulk | - | B41851 | - | ±20% | Active | 1 (Unlimited) | Radial | 105°C | -40°C | General Purpose | 220μF | 35V | 5mm | 1.1Ohm @ 120Hz | - | - | 600 μm | 273mA | Polar | 2000 hours | - | 270mA @ 120Hz | - | 10mm | - | - | ROHS3 Compliant | ||
![]() B41851A9337M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | 100V | - | Bulk | - | B41851 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | 105°C | -40°C | General Purpose | 330μF | 100V | 7.5mm | 500mOhm @ 120Hz | - | 0.295 7.50mm | 800 μm | 560mA | Polar | 2000 hours | - | 560mA @ 120Hz | - | 16mm | 1.063 27.00mm | 25mm | ROHS3 Compliant | ||
![]() B41821A9477M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 100V | -40°C~85°C | Bulk | - | B41821 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -40°C | General Purpose | 470μF | 100V | 7.5mm | 350mOhm @ 120Hz | - | 0.295 7.50mm | 800 μm | 1A | Polar | 2000 hours | - | 1A @ 120Hz | - | - | 1.319 33.50mm | 31.5mm | ROHS3 Compliant | ||
![]() B41821A8158M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Bulk | - | B41821 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -40°C | General Purpose | 1500μF | 63V | - | 130mOhm | - | 0.295 7.50mm | - | 1.9A | Polar | - | - | 1.8A @ 120Hz | - | 18mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() B43858A9476M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 400V | -25°C~105°C | Bulk | - | B43858 | 0.709Dia 18.00mm | ±20% | Obsolete | 1 (Unlimited) | Radial | 105°C | -25°C | General Purpose | 47μF | 400V | 7.5mm | - | - | 0.295 7.50mm | - | 980mA | Polar | 5000 hours | - | - | 980mA @ 100kHz | 18mm | 1.417 36.00mm | - | ROHS3 Compliant |