- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43740A5478M7 TDK Electronics Inc. | 2384 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 6000 Hrs @ 105°C | 450V | - | Bulk | - | B43740 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 4700μF | - | 31.6992mm | 20mOhm @ 100Hz | 1.248 31.70mm | - | 14.7A | Polar | 6000 hours | 24mOhm | 14.7A @ 100Hz | - | - | - | 6.681 169.70mm | - | ROHS3 Compliant | ||
![]() B41821A2108M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 6.3V | - | Bulk | - | B41821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -40°C | General Purpose | 1000μF | 6.3V | 5mm | 460mOhm @ 120Hz | 0.197 5.00mm | 600 μm | 650mA | Polar | 2000 hours | - | 650mA @ 120Hz | - | 10mm | - | 0.532 13.50mm | 12.5mm | ROHS3 Compliant | ||
![]() B43888K2686M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | - | 200V | - | Bulk | - | B43888 | 0.630Dia 16.00mm | ±20% | Obsolete | 1 (Unlimited) | Radial | 105°C | -40°C | General Purpose | 68μF | 200V | 7.5mm | 4.9Ohm @ 120Hz | 0.295 7.50mm | - | 820mA | Polar | 8000 hours | - | - | 820mA @ 100kHz | 16mm | - | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() B43851F2476M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 105°C | 250V | - | Bulk | - | B43851 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | 105°C | -40°C | General Purpose | 47μF | 200V | 7.5mm | 7.1Ohm @ 120Hz | 0.295 7.50mm | 800 μm | 210mA | Polar | 3000 hours | - | 210mA @ 120Hz | - | 16mm | - | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() B41821A9105M7 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 100V | -40°C~85°C | Tape & Box (TB) | - | B41821 | 0.197Dia 5.00mm | ±20% | Obsolete | Not Applicable | - | - | - | General Purpose | 1μF | - | - | 166Ohm @ 120Hz | 0.098 2.50mm | - | - | Polar | - | - | 21mA @ 120Hz | - | - | - | 0.472 12.00mm | - | ROHS3 Compliant | ||
![]() B43564C4478M3 TDK Electronics Inc. | 2507 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 4700μF | - | 28.4988mm | 38mOhm @ 100Hz | 1.122 28.50mm | - | 12.8A | Polar | 15000 hours | 30mOhm | 12.8A @ 100Hz | - | - | - | 5.677 144.20mm | - | ROHS3 Compliant | ||
![]() B43455C5228M3 TDK Electronics Inc. | 2660 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43455 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2200μF | - | - | 50mOhm @ 100Hz | 1.122 28.50mm | - | - | Polar | - | 60mOhm | 7.5A @ 100Hz | - | - | - | 4.201 106.70mm | - | ROHS3 Compliant | ||
![]() B43584B4828M TDK Electronics Inc. | 2623 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43584 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 8200μF | - | - | 15mOhm @ 100Hz | 1.248 31.70mm | - | - | Polar | - | 18mOhms | 19.8A @ 100Hz | - | - | - | 6.681 169.70mm | - | ROHS3 Compliant | ||
![]() B43584A4398M TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3900μF | - | - | 28mOhm @ 100Hz | 1.122 28.50mm | - | - | Polar | - | 34mOhms | 11.6A @ 100Hz | - | - | - | 4.201 106.70mm | - | ROHS3 Compliant | ||
![]() B41858C7687M8 TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 680μF | - | 5.0038mm | 62mOhm @ 10kHz | 0.197 5.00mm | - | 1.396A | Polar | 5000 hours | 60mOhm | - | 1.396A @ 100kHz | 12.5mm | 20mm | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() B41858C7157M8 TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 150μF | - | 5mm | 274mOhm @ 10kHz | 0.138 3.50mm | - | 436mA | Polar | - | 246mOhm | - | 436mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() B43501E2227M62 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | - | 10.0076mm | 450mOhm @ 100Hz | 0.394 10.00mm | - | 1.1A | Polar | 10000 hours | 580mOhm | 1.1A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43601A5826M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 82μF | - | 10.0076mm | 1.32Ohm @ 100Hz | 0.394 10.00mm | - | 800mA | Polar | 10000 hours | 1.86Ohm | 800mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43601A5826M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 82μF | - | 10.0076mm | 1.32Ohm @ 100Hz | 0.394 10.00mm | - | 800mA | Polar | 10000 hours | 1.86Ohm | 800mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43501A1158M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | - | B43501 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | - | 10.0076mm | 75mOhm @ 100Hz | 0.394 10.00mm | - | 4.2A | Polar | 10000 hours | 110mOhm | 4.2A @ 100Hz | - | 30mm | 45mm | 1.850 47.00mm | - | ROHS3 Compliant | ||
![]() B43501A1108M60 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | - | B43501 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | - | 10.0076mm | 120mOhm @ 100Hz | 0.394 10.00mm | - | 3.12A | Polar | 10000 hours | 160mOhm | 3.12A @ 100Hz | - | 30mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() B43501A1108M82 TDK Electronics Inc. | 22 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | - | B43501 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | - | 10.0076mm | 120mOhm @ 100Hz | 0.394 10.00mm | - | 3.12A | Polar | 10000 hours | 160mOhm | 3.12A @ 100Hz | - | 30mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() B43501A1158M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | 2013 | B43501 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | - | 10.0076mm | 75mOhm @ 100Hz | 0.394 10.00mm | - | 4.2A | Polar | 10000 hours | 110mOhm | 4.2A @ 100Hz | - | 30mm | 45mm | 1.850 47.00mm | - | ROHS3 Compliant | ||
![]() B43504A2827M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 160mOhm @ 100Hz | 0.394 10.00mm | - | 2.3A | Polar | 3000 hours | 190mOhm | 2.3A @ 100Hz | - | 35mm | 30mm | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() B43504A2827M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 160mOhm @ 100Hz | 0.394 10.00mm | - | 2.3A | Polar | 3000 hours | 190mOhm | 2.3A @ 100Hz | - | 35mm | 30mm | 1.268 32.20mm | - | ROHS3 Compliant |