- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Housing Material | Insert Material | Body Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Capacitance Tolerance | Contact Materials | Contact Sizes | Current-IEC | Current-UL | ElectricalLife | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Torque-Screw | Voltage Rating DC | Voltage, Rating | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Actuator Type | Housing Color | Circuit | Polarity | Lead Spacing | Wire Gauge | Note | Voltage | Contact Tail Length | Ripple Current | Test Frequency | Number of Levels | Current | Shell Size, MIL | Power - Max | Mechanical Life | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | ESR | Screw Thread | Includes | Gain | Screw Size | Frequency Range | Antenna Type | VSWR | Washable | Number of Bands | Frequency Group | Actuator Level | Frequency (Center/Band) | For Measuring | Return Loss | Product | Features | Diameter | Height Seated (Max) | Length | Height Above Board | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43455B1109M TDK | In Stock | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | - | - | -- | -- | -- | - | - | Active | - | - | - | -- | -- | -- | - | - | - | - | - | -- | - | - | -- | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | -- | -- | -- | -- | -- | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() B41851K4477M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 105°C | Tray | EL2M | - | - | Active | - | - | - | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-30 AWG | - | 300V | - | - | - | 2 | 20A | - | - | - | - | - | 5 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | ||
![]() B43310A5109M TDK | In Stock | - | - | Through Hole | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Brass | - | -- | 15A | - | - | + 85 C | - 25 C | -- | 450 VDC | - | 300V | -40°C ~ 105°C | Tray | ELFH | - | 20 % | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 21 | Black | - | 10000 uF | - | Capacitors | - | 0.200 (5.08mm) | - | - | -- | 0.475 (12.07mm) | - | - | - | - | Solder | - | - | - | - | 31.7 mm | - | - | - | 0.155 (3.94mm) | 20.4 A | 120 Hz | 1 | - | - | - | - | Tin | -- | 21 | -- | Vertical | -- | Electrolytic Capacitors | -- | - | - | 19 mOhms | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | -- | 91 mm | - | 196 mm | - | - | UL94 V-0 | - | ||
![]() B43750A5567M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43584A228M3 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Brass | - | -- | 12A | - | - | - | - | -- | - | - | 300V | 125°C | Tray | ELVA | - | - | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 30 | Black | - | - | - | - | - | 0.150 (3.81mm) | - | - | -- | 0.862 (21.89mm) | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 2 | - | - | - | - | Tin | -- | 15 | -- | Vertical | -- | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | UL94 V-0 | - | ||
![]() B43723A5159M TDK | In Stock | - | - | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Brass - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 105°C | Tray | ELM | - | - | Active | - | - | - | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300V | - | - | - | 1 | 10A | - | - | - | - | - | 19 | - | - | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | ||
![]() B41896C5108M TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyphenylene Oxide (PPO) | - | - | - | - | - | - | Phosphor Bronze | - | -- | 15A | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 300V | 105°C | Tray | ELFF | - | - | Active | - | - | - | Plug, Female Sockets | 11 | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | -- | 1.217 (30.91mm) | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | -- | - | - | 1 | - | - | - | - | Tin | 12 AWG, 14-26 AWG | 11 | 270° | -- | -- | - | 7.87mm, 12.45mm | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | - | ||
![]() B41458B8689M TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Copper Alloy | - | -- | 12A | - | - | - | - | 0.25 Nm (2.2 Lb-In) | - | - | 300V | 125°C | Tray | ELXT | - | - | Active | - | - | - | Plug, Female Sockets | 14 | Black | - | - | - | - | - | 0.138 (3.50mm) | - | - | -- | 0.738 (18.75mm) | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | -- | - | - | 1 | - | - | - | - | Tin | 16-28 AWG | 14 | 90° | -- | -- | - | 6.35mm | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 105°C | Tray | EL2M | - | - | Active | - | - | - | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-30 AWG | - | 300V | - | - | - | 2 | 20A | - | - | - | - | - | 16 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | Specialty | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery, Sensors, Strap | - | - | - | - | - | - | - | - | - | - | Air Flow, Humidity, Light | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | - | - | 2,000 Cycles | - | - | - | - | - | 24VDC | - | -20°C ~ 85°C | Tube | EDS | - | - | Active | - | - | - | - | 8 | - | - | - | - | - | - | 0.100 (2.54mm), Full | - | - | - | - | 25mA | - | - | Gold | J Lead | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Flush, Recessed | - | - | - | - | -- | - | - | 0.796 (20.22mm) | 0.136 (3.45mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | - | - | Active | - | Connector, NMO | - | - | - | - | GSM | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5dBi | - | 896MHz ~ 970MHz | Whip, Straight | 2 | - | 1 | UHF (300 MHz ~ 1 GHz) | - | 933MHz | - | -- | - | -- | - | - | - | - | -- | - | - | ||
![]() B43455A6568M TDK | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | EXC | - | - | Active | - | Connector, BNX | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | Whip, Straight | -- | - | 1 | UHF (1 GHz ~ 2 GHz) | - | 1.1GHz | - | -- | - | -- | - | - | - | - | -- | - | - | ||
![]() B43642E2277M TDK | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | 20% | - | - | - | - | - | -- | - | - | - | 450V | - | - | -55°C ~ 110°C | Bulk | F339M | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | 30µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 2.067 (52.50mm) | - | - | - | - | 1030 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 1.969 (50.00mm) | - | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 630V | - | - | -40°C ~ 110°C | Bulk | F1772 | 1.634 L x 0.709 W (41.50mm x 18.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 1.280 (32.50mm) | - | - | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | - | - | 16 | - | - | - | -- | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 55 | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | -- | - | - | Chromate over Cadmium | 32-A55 | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | Flame Retardant | - | ||
![]() B43740A9828M TDK | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 450V | - | - | -55°C ~ 110°C | Tray | F339M | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | EMI, RFI Suppression | 30µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | - | - | - | - | X2 | ||
![]() B43564B6478M TDK | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | - | - | - | 8 | - | - | - | -- | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Male Pins | 18 | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | - | Anodized | 40-B19 | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Flame Retardant | - |