- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43508G2567M60 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 560μF | 10.0076mm | 210mOhm @ 100Hz | 0.394 10.00mm | 1.46A | Polar | 3000 hours | 280mOhm | 1.46A @ 100Hz | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43508A5826M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 82μF | 10.0076mm | 1.5Ohm @ 100Hz | 0.394 10.00mm | 580mA | Polar | 3000 hours | 2.1Ohm | 580mA @ 100Hz | 22mm | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43508A5826M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 82μF | 10.0076mm | 1.5Ohm @ 100Hz | 0.394 10.00mm | 580mA | Polar | 3000 hours | 2.1Ohm | 580mA @ 100Hz | 22mm | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43305F2397M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 390μF | 10.0076mm | 320mOhm @ 100Hz | 0.394 10.00mm | 1.64A | Polar | 2000 hours | 440mOhm | 1.64A @ 100Hz | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43601B9157M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43601 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 150μF | 10.0076mm | 720mOhm @ 100Hz | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 980mOhm | 1.1A @ 100Hz | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43540B5127M7 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 120μF | 10.0076mm | 800mOhm @ 100Hz | 0.394 10.00mm | 1.21A | Polar | 10000 hours | 1.14Ohm | 1.21A @ 100Hz | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43505A9157M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43505 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 150μF | 10.0076mm | 590mOhm @ 100Hz | 0.394 10.00mm | 950mA | Polar | 5000 hours | 730mOhm | 950mA @ 100Hz | 25mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43505A9157M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43505 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 150μF | 10.0076mm | 590mOhm @ 100Hz | 0.394 10.00mm | 950mA | Polar | 5000 hours | 730mOhm | 950mA @ 100Hz | 25mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43540F2397M82 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 390μF | 10.0076mm | 180mOhm @ 100Hz | 0.394 10.00mm | 1.99A | Polar | 10000 hours | 210mOhm | 1.99A @ 100Hz | 30mm | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43505A9107M60 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43505 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 100μF | 10.0076mm | 880mOhm @ 100Hz | 0.394 10.00mm | 700mA | Polar | 5000 hours | 1.09Ohm | 700mA @ 100Hz | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43505E2687M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 680μF | 10.0076mm | 190mOhm @ 100Hz | 0.394 10.00mm | 2.2A | Polar | 5000 hours | 230mOhm | 2.2A @ 100Hz | 30mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43501A5187M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43501 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 180μF | 10.0076mm | 740mOhm @ 100Hz | 0.394 10.00mm | 1.32A | Polar | 10000 hours | 890mOhm | 1.32A @ 100Hz | 30mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43508G2687M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 680μF | 10.0076mm | 170mOhm @ 100Hz | 0.394 10.00mm | 1.61A | Polar | 3000 hours | 230mOhm | 1.61A @ 100Hz | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43504J2108M7 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1000μF | 10.0076mm | 140mOhm @ 100Hz | 0.394 10.00mm | 2.51A | Polar | 3000 hours | 180mOhm | 2.51A @ 100Hz | 35mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43601A2158M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43601 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1500μF | 10.0076mm | 65mOhm @ 100Hz | 0.394 10.00mm | 3.81A | Polar | 10000 hours | 90mOhm | 3.81A @ 100Hz | 30mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43540A2158M80 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1500μF | 10.0076mm | 55mOhm @ 100Hz | 0.394 10.00mm | 4.8A | Polar | 10000 hours | 70mOhm | 4.8A @ 100Hz | 30mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43305A2158M82 TDK Electronics Inc. | 35 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | B43305 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 1500μF | 10.0076mm | 85mOhm @ 100Hz | 0.394 10.00mm | 3.64A | Polar | 2000 hours | 120mOhm | 3.64A @ 100Hz | 25mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43505C5107M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 100μF | 10.0076mm | 1.36Ohm @ 100Hz | 0.394 10.00mm | 760mA | Polar | 5000 hours | 1.6Ohm | 760mA @ 100Hz | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43508H2687M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 680μF | 10.0076mm | 170mOhm @ 100Hz | 0.394 10.00mm | 1.35A | Polar | 3000 hours | 230mOhm | 1.35A @ 100Hz | 35mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43508H2687M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | General Purpose | 680μF | 10.0076mm | 170mOhm @ 100Hz | 0.394 10.00mm | 1.35A | Polar | 3000 hours | 230mOhm | 1.35A @ 100Hz | 35mm | 25mm | 1.063 27.00mm | ROHS3 Compliant |