- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43564B9478M7 TDK Electronics Inc. | 2151 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | B43564 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 4700μF | - | 35mOhm @ 100Hz | - | 1.248 31.70mm | - | Polar | - | 28mOhm | 15.1A @ 100Hz | - | - | - | 3.858 98.00mm | ROHS3 Compliant | - | ||
![]() B43584A5568M3 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 450V | -25°C~85°C | Bulk | - | B43584 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 5600μF | - | 19mOhm @ 100Hz | - | 1.248 31.70mm | - | Polar | - | 23mOhms | 17.4A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | - | ||
![]() B43564E2688M7 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 200V | -25°C~85°C | Bulk | - | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 6800μF | - | 32mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 25mOhm | 12.6A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | - | ||
![]() B41858C3688M9 TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 6800μF | 7.493mm | 24mOhm @ 10kHz | - | 0.295 7.50mm | 3.122A | Polar | 5000 hours | 22mOhm | - | 3.122A @ 100kHz | 16mm | 31.5mm | 1.319 33.50mm | ROHS3 Compliant | - | ||
![]() B43501E2477M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 210mOhm @ 100Hz | - | 0.394 10.00mm | 1.81A | Polar | 10000 hours | 280mOhm | 1.81A @ 100Hz | - | 22mm | 35mm | 1.260 32.00mm | ROHS3 Compliant | - | ||
![]() B43305A5107M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 1.36Ohm @ 100Hz | - | 0.394 10.00mm | 850mA | Polar | 2000 hours | 1.9Ohm | 850mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43305A2337M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 380mOhm @ 100Hz | - | 0.394 10.00mm | 1.38A | Polar | 2000 hours | 520mOhm | 1.38A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43504B2277M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | 10.0076mm | 470mOhm @ 100Hz | - | 0.394 10.00mm | 990mA | Polar | 3000 hours | 570mOhm | 990mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | - | ||
![]() B43501A9686M67 TDK Electronics Inc. | 7 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 68μF | 10.0076mm | 980mOhm @ 100Hz | - | 0.394 10.00mm | 610mA | Polar | 10000 hours | 1.56Ohm | 610mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B41896D4278M TDK Electronics Inc. | 24 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | 2017 | B41896 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 2700μF | 7.493mm | 89mOhm @ 120Hz | Polar | 0.295 7.50mm | 2.49A | Polar | 7000 hours | 31mOhms | - | 2.49A @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B43858F2476M9 TDK Electronics Inc. | 24 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 250V | -40°C~105°C | Tape & Box (TB) | 2002 | B43858 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | General Purpose | 47μF | 7.493mm | - | - | 0.295 7.50mm | 840mA | Polar | 5000 hours | - | - | 840mA @ 100kHz | 16mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43501C2157M67 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 660mOhm @ 100Hz | - | 0.394 10.00mm | 910mA | Polar | 10000 hours | 860mOhm | 910mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B41890A6827M TDK Electronics Inc. | 24 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | 15000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | - | B41890 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -55°C | General Purpose | 820μF | 7.493mm | 34mOhm @ 10kHz | Polar | 0.295 7.50mm | 3.16A | Polar | 15000 hours | 28mOhms | - | 3.16A @ 100kHz | - | - | 1.319 33.50mm | ROHS3 Compliant | - | ||
![]() B41858D5478M9 TDK Electronics Inc. | 24 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 4700μF | 7.493mm | 21mOhm @ 10kHz | - | 0.295 7.50mm | 3.539A | Polar | 5000 hours | 20mOhm | - | 3.539A @ 100kHz | 18mm | 31.5mm | 1.319 33.50mm | ROHS3 Compliant | - | ||
![]() B43501C2157M82 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 660mOhm @ 100Hz | - | 0.394 10.00mm | 910mA | Polar | 10000 hours | 860mOhm | 910mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43501C2227M62 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 450mOhm @ 100Hz | - | 0.394 10.00mm | 1.2A | Polar | 10000 hours | 580mOhm | 1.2A @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | - | ||
![]() B43504A9107M62 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 880mOhm @ 100Hz | - | 0.394 10.00mm | 640mA | Polar | 3000 hours | 1.09Ohm | 640mA @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B41858C3338M8 TDK Electronics Inc. | 24 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 3300μF | 5.0038mm | 41mOhm @ 10kHz | - | 0.197 5.00mm | 2.028A | Polar | 5000 hours | 34mOhm | - | 2.028A @ 100kHz | 12.5mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43501A9686M80 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 68μF | 10.0076mm | 980mOhm @ 100Hz | - | 0.394 10.00mm | 610mA | Polar | 10000 hours | 1.56Ohm | 610mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B41896C6128M TDK Electronics Inc. | 24 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | - | B41896 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 1200μF | 7.493mm | 95mOhm @ 120Hz | Polar | 0.295 7.50mm | 3.5A | Polar | 7000 hours | 22mOhms | - | 3.5A @ 100kHz | - | - | 1.319 33.50mm | ROHS3 Compliant | AEC-Q200 |