- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43305A2278M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2700μF | 10.0076mm | 45mOhm @ 100Hz | - | 0.394 10.00mm | 4.3A | Polar | 2000 hours | 65mOhm | 4.3A @ 100Hz | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43504A9477M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | 2A | Polar | 3000 hours | 240mOhm | 2A @ 100Hz | 35mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43501A2188M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | 10.0076mm | 55mOhm @ 100Hz | - | 0.394 10.00mm | 5.12A | Polar | 10000 hours | 75mOhm | 5.12A @ 100Hz | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43305A5477M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43305 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 290mOhm @ 100Hz | - | 0.394 10.00mm | 2.51A | Polar | 2000 hours | 410mOhm | 2.51A @ 100Hz | 30mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43564A2828M3 TDK Electronics Inc. | 2529 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | - | B43564 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 8200μF | 31.6992mm | 24mOhm @ 100Hz | - | 1.248 31.70mm | 16.4A | Polar | 15000 hours | 19mOhm | 16.4A @ 100Hz | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43501A5477M80 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 280mOhm @ 100Hz | - | 0.394 10.00mm | 2.7A | Polar | 10000 hours | 340mOhm | 2.7A @ 100Hz | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43515A0827M TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 3000 Hrs @ 105°C | 420V | -40°C~105°C | Tray | - | B43515 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -40°C | General Purpose | 820μF | 22.5044mm | 190mOhm @ 100Hz | Polar | 0.886 22.50mm | 3.26A | Polar | 3000 hours | 230mOhms | 3.26A @ 100Hz | - | - | 3.228 82.00mm | ROHS3 Compliant | ||
![]() B43512A0228M000 TDK Electronics Inc. | 23 |
| Datasheet | 22 Weeks | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 5000 Hrs @ 85°C | 420V | -40°C~85°C | Bulk | 2016 | B43512 | 1.772Dia 45.00mm | ±20% | Active | - | - | - | - | General Purpose | 2200μF | - | 60mOhm @ 100Hz | - | 0.886 22.50mm | - | Polar | - | - | 7.8A @ 100Hz | - | - | 3.425 87.00mm | - | ||
![]() B43505A5157M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43505 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 910mOhm @ 100Hz | - | 0.394 10.00mm | 1A | Polar | 5000 hours | 1.07Ohm | 1A @ 100Hz | 25mm | 45mm | 1.858 47.20mm | ROHS3 Compliant | ||
![]() B43305F2128M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | 10.0076mm | 110mOhm @ 100Hz | - | 0.394 10.00mm | 3.21A | Polar | 2000 hours | 150mOhm | 3.21A @ 100Hz | 30mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43305F2128M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | 10.0076mm | 110mOhm @ 100Hz | - | 0.394 10.00mm | 3.21A | Polar | 2000 hours | 150mOhm | 3.21A @ 100Hz | 30mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43305F2128M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | 10.0076mm | 110mOhm @ 100Hz | - | 0.394 10.00mm | 3.21A | Polar | 2000 hours | 150mOhm | 3.21A @ 100Hz | 30mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43505C9157M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 590mOhm @ 100Hz | - | 0.394 10.00mm | 940mA | Polar | 5000 hours | 730mOhm | 940mA @ 100Hz | - | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43305G2108M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | 10.0076mm | 130mOhm @ 100Hz | - | 0.394 10.00mm | 2.39A | Polar | 2000 hours | 180mOhm | 2.39A @ 100Hz | 35mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43305G2108M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | 10.0076mm | 130mOhm @ 100Hz | - | 0.394 10.00mm | 2.39A | Polar | 2000 hours | 180mOhm | 2.39A @ 100Hz | 35mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43505C9157M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 590mOhm @ 100Hz | - | 0.394 10.00mm | 940mA | Polar | 5000 hours | 730mOhm | 940mA @ 100Hz | - | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43508G2108M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1000μF | 10.0076mm | 120mOhm @ 100Hz | - | 0.394 10.00mm | 1.82A | Polar | 3000 hours | 160mOhm | 1.82A @ 100Hz | 35mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43504A2158M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 10.0076mm | 100mOhm @ 100Hz | - | 0.394 10.00mm | 3.66A | Polar | 3000 hours | 120mOhm | 3.66A @ 100Hz | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43305F2158M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 10.0076mm | 85mOhm @ 100Hz | - | 0.394 10.00mm | 3.13A | Polar | 2000 hours | 120mOhm | 3.13A @ 100Hz | 35mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43511C4687M80 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | - | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 22.5044mm | 140mOhm @ 100Hz | - | 0.886 22.50mm | 3.7A | Polar | 12000 hours | 150mOhm | 3.7A @ 100Hz | 40mm | 50mm | 2.449 62.20mm | ROHS3 Compliant |