- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43305A9107M67 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | - | 10.0076mm | 1.36Ohm @ 100Hz | - | 0.394 10.00mm | 790mA | Polar | 2000 hours | 1.83Ohm | 790mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43601A5107M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | - | 10.0076mm | 1.09Ohm @ 100Hz | - | 0.394 10.00mm | 920mA | Polar | 10000 hours | 1.52Ohm | 920mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43501C2337M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | 2013 | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | 1.51A | Polar | 10000 hours | 390mOhm | 1.51A @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43305F2337M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 380mOhm @ 100Hz | - | 0.394 10.00mm | 1.5A | Polar | 2000 hours | 520mOhm | 1.5A @ 100Hz | - | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43508E2277M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | - | 10.0076mm | 430mOhm @ 100Hz | - | 0.394 10.00mm | 1.06A | Polar | 3000 hours | 580mOhm | 1.06A @ 100Hz | - | 22mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43508E2337M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 350mOhm @ 100Hz | - | 0.394 10.00mm | 1.17A | Polar | 3000 hours | 480mOhm | 1.17A @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43540E2277M87 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | - | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | 1.52A | Polar | 10000 hours | 320mOhm | 1.52A @ 100Hz | - | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43305A2337M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 380mOhm @ 100Hz | - | 0.394 10.00mm | 1.38A | Polar | 2000 hours | 520mOhm | 1.38A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B41890B6687M TDK Electronics Inc. | 7 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial, Can | 15000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | - | B41890 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -55°C | General Purpose | 680μF | - | 7.493mm | 46mOhm @ 10kHz | Polar | 0.295 7.50mm | 2.49A | Polar | 15000 hours | 38mOhms | - | 2.49A @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | ||
![]() B43501B3157M80 TDK Electronics Inc. | 49 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | - | B43501 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | - | 10.0076mm | 440mOhm @ 100Hz | - | 0.394 10.00mm | 1.04A | Polar | 10000 hours | 710mOhm | 1.04A @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43508B2397M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | - | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | 1.18A | Polar | 3000 hours | 400mOhm | 1.18A @ 100Hz | - | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43508A9127M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 120μF | - | 10.0076mm | 1.02Ohm @ 100Hz | - | 0.394 10.00mm | 690mA | Polar | 3000 hours | 1.44Ohm | 690mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43508A9107M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | - | 10.0076mm | 1.23Ohm @ 100Hz | - | 0.394 10.00mm | 600mA | Polar | 3000 hours | 1.73Ohm | 600mA @ 100Hz | - | 22mm | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43504A5107M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | - | 10.0076mm | 1.35Ohm @ 100Hz | - | 0.394 10.00mm | 640mA | Polar | 3000 hours | 1.6Ohm | 640mA @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43760A4568M TDK Electronics Inc. | 2908 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 6000 Hrs @ 105°C | 350V | - | Bulk | - | B43760 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 5600μF | - | 31.6992mm | 20mOhm @ 100Hz | Polar | 1.248 31.70mm | 13.4A | Polar | 6000 hours | 24mOhms | 13.4A @ 100Hz | - | - | - | 5.185 131.70mm | ROHS3 Compliant | ||
![]() B43584A2229M3 TDK Electronics Inc. | 2792 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | - | B43584 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 22000μF | - | 31.6992mm | 5mOhm @ 100Hz | - | 1.248 31.70mm | 39.8A | Polar | 15000 hours | 6mOhm | 39.8A @ 100Hz | - | - | - | 8.728 221.70mm | ROHS3 Compliant | ||
![]() B43455A9828M3 TDK Electronics Inc. | 2699 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43455 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 8200μF | - | 31.6992mm | 17mOhm @ 100Hz | - | 1.248 31.70mm | 14.5A | Polar | 10000 hours | 20mOhm | 14.5A @ 100Hz | - | - | - | 5.728 145.50mm | ROHS3 Compliant | ||
![]() B43564B4109M3 TDK Electronics Inc. | 2825 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43564 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 10000μF | - | - | 20mOhm @ 100Hz | - | 1.248 31.70mm | - | Polar | - | 16mOhm | 21.5A @ 100Hz | - | - | - | 5.728 145.50mm | ROHS3 Compliant | ||
![]() B41821A5477M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Bulk | - | B41821 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | 85°C | - | General Purpose | 470μF | 25V | - | - | - | 0.197 5.00mm | - | Polar | - | - | 550mA @ 120Hz | - | - | - | 0.669 17.00mm | ROHS3 Compliant | ||
![]() B41821A4337M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Can | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Bulk | - | B41821 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -40°C | General Purpose | 330μF | 16V | 3.5mm | 1Ohm | - | 0.138 3.50mm | 370mA | Polar | - | - | 370mA @ 120Hz | - | 8mm | - | 0.472 12.00mm | ROHS3 Compliant |