- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Polarity
- Operating Temperature
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43505C2337M60 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 390mOhm @ 100Hz | - | 0.394 10.00mm | 1.4A | Polar | 5000 hours | 470mOhm | 1.4A @ 100Hz | - | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43501E2227M80 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 450mOhm @ 100Hz | - | 0.394 10.00mm | 1.1A | Polar | 10000 hours | 580mOhm | 1.1A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43504A2227M62 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 580mOhm @ 100Hz | - | 0.394 10.00mm | 890mA | Polar | 3000 hours | 700mOhm | 890mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43501E2337M67 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | 1.43A | Polar | 10000 hours | 390mOhm | 1.43A @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43501D2227M67 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43501 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 450mOhm @ 100Hz | - | 0.394 10.00mm | 1.2A | Polar | 10000 hours | 580mOhm | 1.2A @ 100Hz | - | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B41890A6128M TDK Electronics Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | 15000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | - | B41890 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -55°C | General Purpose | 1200μF | 7.493mm | 32mOhm @ 10kHz | Polar | 0.295 7.50mm | 3.5A | Polar | 15000 hours | 27mOhms | - | 3.5A @ 100kHz | - | - | 1.319 33.50mm | ROHS3 Compliant | ||
![]() B43504E2227M87 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 580mOhm @ 100Hz | - | 0.394 10.00mm | 840mA | Polar | 3000 hours | 700mOhm | 840mA @ 100Hz | - | 22mm | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43305A9107M67 TDK Electronics Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 1.36Ohm @ 100Hz | - | 0.394 10.00mm | 790mA | Polar | 2000 hours | 1.83Ohm | 790mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43601A5107M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 1.09Ohm @ 100Hz | - | 0.394 10.00mm | 920mA | Polar | 10000 hours | 1.52Ohm | 920mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43501C2337M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | 2013 | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | 1.51A | Polar | 10000 hours | 390mOhm | 1.51A @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | ||
![]() B43305F2337M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 380mOhm @ 100Hz | - | 0.394 10.00mm | 1.5A | Polar | 2000 hours | 520mOhm | 1.5A @ 100Hz | - | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B43508E2277M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | 10.0076mm | 430mOhm @ 100Hz | - | 0.394 10.00mm | 1.06A | Polar | 3000 hours | 580mOhm | 1.06A @ 100Hz | - | 22mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | ||
![]() B43508E2337M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 350mOhm @ 100Hz | - | 0.394 10.00mm | 1.17A | Polar | 3000 hours | 480mOhm | 1.17A @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43540E2277M87 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 270μF | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | 1.52A | Polar | 10000 hours | 320mOhm | 1.52A @ 100Hz | - | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43305A2337M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 380mOhm @ 100Hz | - | 0.394 10.00mm | 1.38A | Polar | 2000 hours | 520mOhm | 1.38A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | ||
![]() B41890B6687M TDK Electronics Inc. | 7 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | 15000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | - | B41890 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -55°C | General Purpose | 680μF | 7.493mm | 46mOhm @ 10kHz | Polar | 0.295 7.50mm | 2.49A | Polar | 15000 hours | 38mOhms | - | 2.49A @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | ||
![]() B43501B3157M80 TDK Electronics Inc. | 49 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | - | B43501 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 440mOhm @ 100Hz | - | 0.394 10.00mm | 1.04A | Polar | 10000 hours | 710mOhm | 1.04A @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43508B2397M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | 1.18A | Polar | 3000 hours | 400mOhm | 1.18A @ 100Hz | - | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | ||
![]() B43508A9127M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 120μF | 10.0076mm | 1.02Ohm @ 100Hz | - | 0.394 10.00mm | 690mA | Polar | 3000 hours | 1.44Ohm | 690mA @ 100Hz | - | 22mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | ||
![]() B43508A9107M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 1.23Ohm @ 100Hz | - | 0.394 10.00mm | 600mA | Polar | 3000 hours | 1.73Ohm | 600mA @ 100Hz | - | 22mm | 25mm | 1.071 27.20mm | ROHS3 Compliant |