- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Capacitance | Packing Method | Technology | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Reference Standard | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Load Capacitance | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Logic Elements/Cells | ESR | Total RAM Bits | Capacitance @ Vr, F | Number of LABs/CLBs | Absolute Pull Range (APR) | Reverse Recovery Time (trr) | Features | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | TDK Epcos | B43501A5157M002 | - | Glenair | - | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | Active | 5.84 | Yes | - | * | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | 150 µF | BULK | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 0.7245 mA | 1200 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 1330 mΩ | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | QSMT | - | - | - | - | Broadcom Limited | - | - | - | Tape & Reel (TR) | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 484-BBGA | NO | SNAP-IN | THROUGH HOLE MOUNT | 484-FBGA (23x23) | ALUMINUM (WET) | 2 | XC6SLX25 | EPCOS AG | TDK Epcos | B43501E0277M080 | B43501 | AMD | 250 | 85 °C | -25 °C | Tray | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.34 | Yes | -40°C ~ 100°C (TJ) | Spartan®-6 LXT | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | 270 µF | CARDBOARD | - | 1.14V ~ 1.26V | 10 mm | compliant | - | - | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | 1.03998 mA | 1710 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 24051 | 740 mΩ | 958464 | - | 1879 | - | - | - | 35 mm | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 62.1484 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | ±25ppm | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | 18pF | - | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | Strip | - | - | - | - | Active | - | - | -40°C ~ 105°C | SiT1618 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | 20 MHz | ±50ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 4.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | DPX | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | SG-8101 | EPCOS AG | TDK Epcos | B43514L9687M087 | B43514 | EPSON | - | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.33 | Yes | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | Yes | - | EAR99 | - | XO (Standard) | - | Matte Tin (Sn) | - | - | 680 µF | CARDBOARD | - | 1.8V ~ 3.3V | - | compliant | 5.1784 MHz | ±15ppm | CMOS | IEC60384-4 | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 1.1µA | 400 V | 1.91526 mA | 2600 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 200 mΩ | - | - | - | - | - | - | 40 mm | 0.055 (1.40mm) | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RN731J | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | - | - | 2 | - | ±25ppm/°C | - | 39 kOhms | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-2 Isolated Tab | - | - | - | ITO-220AC | - | - | MUR1560 | - | - | - | - | Micro Commercial Co | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 3 µA @ 600 V | - | 1.65 V @ 15 A | - | - | - | - | -55°C ~ 175°C | 600 V | 15A | - | - | - | - | - | - | 35 ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | EPCOS AG | TDK Epcos | B41303B5688M002 | B41303 | Glenair | - | 85 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | - | Obsolete | Active | 5.75 | Yes | - | * | - | - | e3 | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | 6800 µF | BULK | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 25 V | 1.37942 mA | 1900 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 62 mΩ | - | - | - | - | - | - | - | - | - | - |