- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Lifetime @ Temp. | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Case Code (Metric) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43601A2128M87 TDK Electronics Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 200V | - | -40°C~85°C | Bulk | B43601 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | - | - | 10.0076mm | - | 80mOhm @ 100Hz | - | 0.394 10.00mm | - | 3.28A | Polar | 10000 hours | 110mOhm | 3.28A @ 100Hz | - | - | - | 25mm | 50mm | 2.055 52.20mm | - | - | ROHS3 Compliant | ||
![]() B43540F2128M80 TDK Electronics Inc. | 29 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | - | -40°C~85°C | Bulk | B43540 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | - | - | 10.0076mm | - | 60mOhm @ 100Hz | - | 0.394 10.00mm | - | 4.43A | Polar | 10000 hours | 75mOhm | 4.43A @ 100Hz | - | - | - | 35mm | 40mm | 1.661 42.20mm | - | - | ROHS3 Compliant | ||
![]() B43505C5157M87 TDK Electronics Inc. | 29 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 450V | - | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | - | - | 10.0076mm | - | 910mOhm @ 100Hz | - | 0.394 10.00mm | - | 990mA | Polar | 5000 hours | 1.07Ohm | 990mA @ 100Hz | - | - | - | 30mm | 35mm | 1.465 37.20mm | - | - | ROHS3 Compliant | ||
![]() B43540A2687M82 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 200V | - | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | - | 10.0076mm | - | 130mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.58A | Polar | 10000 hours | 160mOhm | 2.58A @ 100Hz | - | - | - | 25mm | 40mm | 1.661 42.20mm | - | - | ROHS3 Compliant | ||
![]() B43540A2687M80 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 200V | - | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | - | 10.0076mm | - | 130mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.58A | Polar | 10000 hours | 160mOhm | 2.58A @ 100Hz | - | - | - | 25mm | 40mm | 1.661 42.20mm | - | - | ROHS3 Compliant | ||
![]() B43890A5336M TDK Electronics Inc. | 28 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | - | 15000 Hrs @ 105°C | 450V | - | -25°C~105°C | Bulk | B43890 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -25°C | General Purpose | 33μF | - | - | 7.493mm | - | - | Polar | 0.295 7.50mm | - | 889mA | Polar | 15000 hours | - | - | 889mA @ 100kHz | - | - | - | - | 1.319 33.50mm | - | - | ROHS3 Compliant | ||
![]() B43520A0687M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can - 5 Lead | 75.999997g | 5000 Hrs @ 85°C | 420V | - | -40°C~85°C | Bulk | B43520 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -25°C | General Purpose | 680μF | 420V | - | 10mm | - | 180mOhm @ 100Hz | - | - | 1.1 mm | 3.74A | Polar | 5000 hours | 250mOhms | 3.74A @ 100Hz | - | 0.2 % | Straight | 35mm | - | 2.520 64.00mm | 60mm | - | ROHS3 Compliant | ||
![]() B43520A9827M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can - 5 Lead | - | 5000 Hrs @ 85°C | 400V | - | -40°C~85°C | Bulk | B43520 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 820μF | 400V | - | - | - | 85mOhm @ 100Hz | - | - | 1.1 mm | 4.1A | Polar | 5000 hours | 110mOhms | 4.11A @ 100Hz | - | - | - | - | - | 2.520 64.00mm | - | - | ROHS3 Compliant | ||
![]() B43521A4827M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can - 5 Lead | - | 12000 Hrs @ 85°C | 350V | - | -40°C~85°C | Bulk | B43521 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 820μF | 350V | - | - | - | 110mOhm @ 100Hz | - | - | 1.1 mm | 4.4A | Polar | 12000 hours | 130mOhms | 4.4A @ 100Hz | - | - | - | - | - | 2.913 74.00mm | - | - | ROHS3 Compliant | ||
![]() B43520A5128M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can - 5 Lead | 143.000013g | 5000 Hrs @ 85°C | 450V | - | -40°C~85°C | Bulk | B43520 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Radial | 85°C | -25°C | General Purpose | 1200μF | 450V | - | 10mm | - | 90mOhm @ 100Hz | - | - | 1.1 mm | 5.84A | Polar | 5000 hours | 130mOhms | 5.84A @ 100Hz | - | 0.2 % | Straight | 40mm | - | 4.094 104.00mm | 80mm | - | ROHS3 Compliant | ||
![]() B43305F2687M67 TDK Electronics Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | - | -40°C~85°C | Bulk | B43305 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | - | 10.0076mm | - | 190mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.41A | Polar | 2000 hours | 260mOhm | 2.41A @ 100Hz | - | - | - | 25mm | 40mm | 1.654 42.00mm | - | - | ROHS3 Compliant | ||
![]() B43508B5187M67 TDK Electronics Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 450V | - | -40°C~105°C | Bulk | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 180μF | - | - | 10.0076mm | - | 680mOhm @ 100Hz | - | 0.394 10.00mm | - | 970mA | Polar | 3000 hours | 960mOhm | 970mA @ 100Hz | - | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | ROHS3 Compliant | ||
![]() B43455A9109M3 TDK Electronics Inc. | 2536 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 10000 Hrs @ 85°C | 400V | - | -40°C~85°C | Bulk | B43455 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 10000μF | - | - | - | - | 15mOhm @ 100Hz | - | 1.248 31.70mm | - | - | Polar | - | 18mOhm | 17.1A @ 100Hz | - | - | - | - | - | 8.728 221.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | 1.8 nF | - | 2012 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | ||
![]() B41858C8337M8 TDK Electronics Inc. | 24 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 63V | - | -55°C~105°C | Tape & Box (TB) | B41858 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 330μF | - | - | 5.0038mm | - | 169mOhm @ 10kHz | - | 0.197 5.00mm | - | 876mA | Polar | 5000 hours | 153mOhm | - | 876mA @ 100kHz | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | ROHS3 Compliant | ||
![]() B43858C9336M9 TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 400V | - | -25°C~105°C | Tape & Box (TB) | B43858 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | General Purpose | 33μF | - | - | 7.493mm | - | - | - | 0.295 7.50mm | - | 720mA | Polar | 5000 hours | - | - | 720mA @ 100kHz | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | ROHS3 Compliant | ||
![]() B41858C6188M9 TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 50V | - | -55°C~105°C | Tape & Box (TB) | B41858 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 1800μF | - | - | 7.493mm | - | 30mOhm @ 10kHz | - | 0.295 7.50mm | - | 2.989A | Polar | 5000 hours | 28mOhm | - | 2.989A @ 100kHz | - | - | 18mm | 31.5mm | 1.319 33.50mm | - | - | ROHS3 Compliant | ||
![]() B43540E2477M80 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | - | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | - | 10.0076mm | - | 150mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.19A | Polar | 10000 hours | 190mOhm | 2.19A @ 100Hz | - | - | - | 25mm | 35mm | 1.465 37.20mm | - | - | ROHS3 Compliant | ||
![]() B43540E2477M87 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | - | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | - | 10.0076mm | - | 150mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.19A | Polar | 10000 hours | 190mOhm | 2.19A @ 100Hz | - | - | - | 25mm | 35mm | 1.465 37.20mm | - | - | ROHS3 Compliant | ||
![]() B43305F2567M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 250V | - | -40°C~85°C | Bulk | B43305 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | - | - | 10.0076mm | - | 230mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.12A | Polar | 2000 hours | 310mOhm | 2.12A @ 100Hz | - | - | - | 25mm | 35mm | 1.457 37.00mm | - | - | ROHS3 Compliant |