- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43540E2397M60 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | 2A | Polar | 10000 hours | 220mOhm | 2A @ 100Hz | - | 25mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43501D2227M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43501 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 450mOhm @ 100Hz | - | 0.394 10.00mm | 1.2A | Polar | 10000 hours | 580mOhm | 1.2A @ 100Hz | - | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43540A9107M87 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 640mOhm @ 100Hz | - | 0.394 10.00mm | 1.04A | Polar | 10000 hours | 760mOhm | 1.04A @ 100Hz | - | - | 25mm | 1.071 27.20mm | ROHS3 Compliant | - | ||
![]() B43504A5826M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 82μF | 10.0076mm | 1.65Ohm @ 100Hz | - | 0.394 10.00mm | 580mA | Polar | 3000 hours | 1.95Ohm | 580mA @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43305A9127M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 120μF | 10.0076mm | 1.13Ohm @ 100Hz | - | 0.394 10.00mm | 870mA | Polar | 2000 hours | 1.53Ohm | 870mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43508A2477M7 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 250mOhm @ 100Hz | - | 0.394 10.00mm | 1.36A | Polar | 3000 hours | 340mOhm | 1.36A @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43501B3107M87 TDK Electronics Inc. | 49 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | 10.0076mm | 660mOhm @ 100Hz | - | 0.394 10.00mm | 800mA | Polar | 10000 hours | 1.06Ohm | 800mA @ 100Hz | - | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B41896C3688M TDK Electronics Inc. | 24 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 105°C | 10V | -55°C~125°C | Bulk | B41896 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 6800μF | 7.493mm | 56mOhm @ 120Hz | Polar | 0.295 7.50mm | 3.5A | Polar | 7000 hours | 21mOhms | - | 3.5A @ 100kHz | - | - | 1.319 33.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B43501A9686M60 TDK Electronics Inc. | 7 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 68μF | 10.0076mm | 980mOhm @ 100Hz | - | 0.394 10.00mm | 610mA | Polar | 10000 hours | 1.56Ohm | 610mA @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43504A5127M82 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 120μF | 10.0076mm | 1.13Ohm @ 100Hz | - | 0.394 10.00mm | 760mA | Polar | 3000 hours | 1.33Ohm | 760mA @ 100Hz | - | 25mm | 35mm | 1.465 37.20mm | ROHS3 Compliant | - | ||
![]() B43505G2477M82 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 280mOhm @ 100Hz | - | 0.394 10.00mm | 1.7A | Polar | 5000 hours | 330mOhm | 1.7A @ 100Hz | - | - | 30mm | 1.268 32.20mm | ROHS3 Compliant | - | ||
![]() B43305E2687M62 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | 2.42A | Polar | 2000 hours | 260mOhm | 2.42A @ 100Hz | - | 22mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | - | ||
![]() B43540F2687M7 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 100mOhm @ 100Hz | - | 0.394 10.00mm | 2.87A | Polar | 10000 hours | 120mOhm | 2.87A @ 100Hz | - | 30mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43504A2397M62 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | 10.0076mm | 330mOhm @ 100Hz | - | 0.394 10.00mm | 1.4A | Polar | 3000 hours | 400mOhm | 1.4A @ 100Hz | - | 25mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43501B3157M82 TDK Electronics Inc. | 49 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | B43501 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 440mOhm @ 100Hz | - | 0.394 10.00mm | 1.04A | Polar | 10000 hours | 710mOhm | 1.04A @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | - | ||
![]() B43540E2337M82 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 220mOhm @ 100Hz | - | 0.394 10.00mm | 1.76A | Polar | 10000 hours | 260mOhm | 1.76A @ 100Hz | - | 25mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | - | ||
![]() B43305E2477M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | 1.9A | Polar | 2000 hours | 370mOhm | 1.9A @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43305F2397M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | 10.0076mm | 320mOhm @ 100Hz | - | 0.394 10.00mm | 1.64A | Polar | 2000 hours | 440mOhm | 1.64A @ 100Hz | - | - | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43540E2477M60 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 150mOhm @ 100Hz | - | 0.394 10.00mm | 2.19A | Polar | 10000 hours | 190mOhm | 2.19A @ 100Hz | - | 25mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43564A2129M7 TDK Electronics Inc. | 2598 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | B43564 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 12000μF | 31.6992mm | 14mOhm @ 100Hz | - | 1.248 31.70mm | 24.1A | Polar | 15000 hours | 11mOhm | 24.1A @ 100Hz | - | - | - | 5.677 144.20mm | ROHS3 Compliant | - |