- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43504A5107M67 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | - | 10.0076mm | 1.35Ohm @ 100Hz | 0.394 10.00mm | 640mA | Polar | 3000 hours | 1.6Ohm | 640mA @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() B43540E2477M62 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 150mOhm @ 100Hz | 0.394 10.00mm | 2.19A | Polar | 10000 hours | 190mOhm | 2.19A @ 100Hz | - | 25mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() B43504A2477M60 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 470μF | - | 10.0076mm | 280mOhm @ 100Hz | 0.394 10.00mm | 1.6A | Polar | 3000 hours | - | 1.6A @ 100Hz | - | - | - | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43504A2477M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 470μF | - | 10.0076mm | 280mOhm @ 100Hz | 0.394 10.00mm | 1.6A | Polar | 3000 hours | - | 1.6A @ 100Hz | - | - | - | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43505G2477M87 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 280mOhm @ 100Hz | 0.394 10.00mm | 1.7A | Polar | 5000 hours | 330mOhm | 1.7A @ 100Hz | - | - | 30mm | 1.268 32.20mm | - | ROHS3 Compliant | ||
![]() B43305E2687M80 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 190mOhm @ 100Hz | 0.394 10.00mm | 2.42A | Polar | 2000 hours | 260mOhm | 2.42A @ 100Hz | - | 22mm | 45mm | 1.850 47.00mm | - | ROHS3 Compliant | ||
![]() B43508G2567M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | - | 10.0076mm | 210mOhm @ 100Hz | 0.394 10.00mm | 1.46A | Polar | 3000 hours | 280mOhm | 1.46A @ 100Hz | - | - | 30mm | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() B43305F2397M87 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | - | 10.0076mm | 320mOhm @ 100Hz | 0.394 10.00mm | 1.64A | Polar | 2000 hours | 440mOhm | 1.64A @ 100Hz | - | - | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B43601A9187M87 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | B43601 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 180μF | - | 10.0076mm | 600mOhm @ 100Hz | 0.394 10.00mm | 1.24A | Polar | 10000 hours | 820mOhm | 1.24A @ 100Hz | - | 22mm | 35mm | 1.465 37.20mm | - | ROHS3 Compliant | ||
![]() B43508B9687M82 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 180mOhm @ 100Hz | 0.394 10.00mm | 2.07A | Polar | 3000 hours | 260mOhm | 2.07A @ 100Hz | - | 35mm | 45mm | 1.858 47.20mm | - | ROHS3 Compliant | ||
![]() B43504E2228M62 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2200μF | - | 10.0076mm | 60mOhm @ 100Hz | 0.394 10.00mm | 4.4A | Polar | 3000 hours | - | 4.4A @ 100Hz | - | - | - | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43501A5477M62 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 280mOhm @ 100Hz | 0.394 10.00mm | 2.7A | Polar | 10000 hours | 340mOhm | 2.7A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43305E2228M67 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43305 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2200μF | - | 10.0076mm | 60mOhm @ 100Hz | 0.394 10.00mm | 3.99A | Polar | 2000 hours | 80mOhm | 3.99A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | ||
![]() B43508A5567M7 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | - | 10.0076mm | 220mOhm @ 100Hz | 0.394 10.00mm | 2.08A | Polar | 3000 hours | 310mOhm | 2.08A @ 100Hz | - | 35mm | 45mm | 1.850 47.00mm | - | ROHS3 Compliant | ||
![]() B43254B4127M000 TDK Corporation | In Stock | - | - | 24 Weeks | Tin | Through Hole | - | Aluminum | - | - | - | Bulk | - | - | 20% | - | - | Snap in | 105°C | -25°C | - | 120μF | 350V | 10mm | - | - | 640mA | - | 3000 hours | - | - | - | 25mm | - | - | 25mm | RoHS Compliant | ||
![]() B41858C8337M8 TDK Electronics Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | B41858 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 330μF | - | 5.0038mm | 169mOhm @ 10kHz | 0.197 5.00mm | 876mA | Polar | 5000 hours | 153mOhm | - | 876mA @ 100kHz | 12.5mm | 20mm | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() B43858C9336M9 TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | B43858 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | General Purpose | 33μF | - | 7.493mm | - | 0.295 7.50mm | 720mA | Polar | 5000 hours | - | - | 720mA @ 100kHz | 16mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() B41858C6188M9 TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | B41858 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 1800μF | - | 7.493mm | 30mOhm @ 10kHz | 0.295 7.50mm | 2.989A | Polar | 5000 hours | 28mOhm | - | 2.989A @ 100kHz | 18mm | 31.5mm | 1.319 33.50mm | - | ROHS3 Compliant | ||
![]() B43540E2477M80 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 150mOhm @ 100Hz | 0.394 10.00mm | 2.19A | Polar | 10000 hours | 190mOhm | 2.19A @ 100Hz | - | 25mm | 35mm | 1.465 37.20mm | - | ROHS3 Compliant | ||
![]() B43540E2477M87 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 150mOhm @ 100Hz | 0.394 10.00mm | 2.19A | Polar | 10000 hours | 190mOhm | 2.19A @ 100Hz | - | 25mm | 35mm | 1.465 37.20mm | - | ROHS3 Compliant |