- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43601E2188M82 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | 10.0076mm | 50mOhm @ 100Hz | - | 0.394 10.00mm | 3.93A | Polar | 10000 hours | 70mOhm | 3.93A @ 100Hz | - | 35mm | 45mm | 1.858 47.20mm | ROHS3 Compliant | ||
![]() B43508A2278M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | 105°C | -40°C | General Purpose | 2700μF | 10.0076mm | 45mOhm @ 100Hz | Polar | 0.394 10.00mm | 3.36A | Polar | 3000 hours | 60mOhms | 3.36A @ 100Hz | - | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43508A2278M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43508 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2700μF | 10.0076mm | 45mOhm @ 100Hz | - | 0.394 10.00mm | 3.36A | Polar | 3000 hours | 60mOhm | 3.36A @ 100Hz | - | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43512B3108M000 TDK Electronics Inc. | 6 |
| Datasheet | 22 Weeks | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 5000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | 2016 | B43512 | 1.575Dia 40.00mm | ±20% | Active | - | - | - | - | General Purpose | 1000μF | - | 85mOhm @ 100Hz | - | 0.886 22.50mm | - | Polar | - | - | 4.61A @ 100Hz | - | - | - | 2.047 52.00mm | - | ||
![]() B41605B688M9 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 125°C | 55V | -55°C~125°C | Bulk | - | B41605 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Automotive | 6800μF | 8.4074mm | 15mOhm @ 100Hz | - | 0.331 8.40mm | 9.8A | Polar | 5000 hours | - | - | 9.8A @ 10kHz | - | - | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43501A5567M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | - | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 10.0076mm | 240mOhm @ 100Hz | - | 0.394 10.00mm | 2.91A | Polar | 10000 hours | 290mOhm | 2.91A @ 100Hz | - | 35mm | 55mm | 2.244 57.00mm | ROHS3 Compliant | ||
![]() B43505C9337M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | 1.7A | Polar | 5000 hours | 330mOhm | 1.7A @ 100Hz | - | 35mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | ||
![]() B43564B5228M7 TDK Electronics Inc. | 2442 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 450V | -25°C~85°C | Bulk | - | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2200μF | - | 65mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 52mOhm | 9A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43455A9478M3 TDK Electronics Inc. | 2509 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43455 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 4700μF | - | 27mOhm @ 100Hz | - | 1.248 31.70mm | - | Polar | - | 32mOhm | 9.9A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43564A9398M3 TDK Electronics Inc. | 2108 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 400V | -25°C~85°C | Bulk | - | B43564 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3900μF | 31.6992mm | 44mOhm @ 100Hz | - | 1.248 31.70mm | 11.8A | Polar | 15000 hours | 35mOhm | 11.8A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43584A4398M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3900μF | - | 28mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 34mOhm | 11.6A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43564B6188M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 12000 Hrs @ 85°C | 500V | -25°C~85°C | Bulk | - | B43564 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 1800μF | - | 71mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 71mOhm | 7.9A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43584B6188M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 12000 Hrs @ 85°C | 500V | -25°C~85°C | Bulk | - | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 1800μF | - | 59mOhm @ 100Hz | - | 1.122 28.50mm | - | Polar | - | 71mOhm | 7.9A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43511C4158M80 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | - | B43511 | 1.575Dia 40.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 22.5044mm | 60mOhm @ 100Hz | - | 0.886 22.50mm | 6.2A | Polar | 12000 hours | 70mOhm | 6.2A @ 100Hz | - | 45mm | 70mm | 3.236 82.20mm | ROHS3 Compliant | ||
![]() B43584A4278M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2700μF | 28.4988mm | 39mOhm @ 100Hz | - | 1.122 28.50mm | 8.8A | Polar | 15000 hours | 47mOhm | 8.8A @ 100Hz | - | - | - | 3.217 81.70mm | ROHS3 Compliant | ||
![]() B43584D4338M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43584 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3300μF | 28.4988mm | 32mOhm @ 100Hz | - | 1.122 28.50mm | 11A | Polar | 15000 hours | 38mOhm | 11A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43504F2188M62 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1800μF | 10.0076mm | 80mOhm @ 100Hz | - | 0.394 10.00mm | 3.9A | Polar | 3000 hours | 100mOhm | 3.9A @ 100Hz | - | 35mm | 45mm | 1.850 47.00mm | ROHS3 Compliant | ||
![]() B43601A2228M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43601 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 2200μF | 10.0076mm | 45mOhm @ 100Hz | - | 0.394 10.00mm | 4.21A | Polar | 10000 hours | 60mOhm | 4.21A @ 100Hz | - | 35mm | 45mm | 1.858 47.20mm | ROHS3 Compliant | ||
![]() B43504A2158M7 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 10.0076mm | 100mOhm @ 100Hz | - | 0.394 10.00mm | 3.66A | Polar | 3000 hours | 120mOhm | 3.66A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43511E5687M87 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | 2012 | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 22.5044mm | 230mOhm @ 100Hz | - | 0.886 22.50mm | 3.7A | Polar | 12000 hours | 240mOhm | 3.7A @ 100Hz | - | 45mm | 50mm | 3.236 82.20mm | ROHS3 Compliant |