- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B41896C4278M TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | B41896 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 2700μF | 7.493mm | 89mOhm @ 120Hz | Polar | 0.295 7.50mm | - | 2.86A | Polar | 7000 hours | 26mOhms | - | 2.86A @ 100kHz | - | - | 1.063 27.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B41896D6687M TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | B41896 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 680μF | 7.493mm | 186mOhm @ 120Hz | Polar | 0.295 7.50mm | - | 2.49A | Polar | 7000 hours | 31mOhms | - | 2.49A @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B43866C2156M TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 125°C | 250V | -40°C~125°C | Bulk | B43866 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | General Purpose | 15μF | 5.0038mm | - | Polar | 0.197 5.00mm | 600 μm | 185mA | Polar | 3000 hours | - | - | 185mA @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | - | ||
![]() B41858C6157M8 TDK Electronics Inc. | 31 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | B41858 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 150μF | 5mm | 373mOhm @ 10kHz | - | 0.197 5.00mm | - | 555mA | Polar | - | 336mOhm | - | 555mA @ 100kHz | 10mm | 12.5mm | 0.532 13.50mm | ROHS3 Compliant | - | ||
![]() B43866C4226M TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 125°C | 350V | -25°C~125°C | Bulk | B43866 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -25°C | General Purpose | 22μF | 5.0038mm | - | Polar | 0.197 5.00mm | 600 μm | 250mA | Polar | 5000 hours | - | - | 250mA @ 100kHz | - | - | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43505E2687M80 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.2A | Polar | 5000 hours | 230mOhm | 2.2A @ 100Hz | - | 30mm | 40mm | 1.661 42.20mm | ROHS3 Compliant | - | ||
![]() B43540F2827M67 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | 10.0076mm | 85mOhm @ 100Hz | - | 0.394 10.00mm | - | 3.47A | Polar | 10000 hours | 100mOhm | 3.47A @ 100Hz | - | 30mm | 40mm | 1.654 42.00mm | ROHS3 Compliant | - | ||
![]() B41890A4478M TDK Electronics Inc. | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can | 20000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | B41890 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 105°C | -55°C | General Purpose | 4700μF | 7.493mm | 29mOhm @ 10kHz | Polar | 0.295 7.50mm | - | 3.5A | Polar | 20000 hours | 24mOhms | - | 3.5A @ 100kHz | - | - | 1.319 33.50mm | ROHS3 Compliant | - | ||
![]() B43501A1227M82 TDK Electronics Inc. | 7 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 160V | -40°C~85°C | Bulk | B43501 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 220μF | 10.0076mm | 530mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.1A | Polar | 10000 hours | 730mOhm | 1.1A @ 100Hz | - | 22mm | 25mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() B43540F2397M80 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | 10.0076mm | 180mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.99A | Polar | 10000 hours | 210mOhm | 1.99A @ 100Hz | - | 30mm | 25mm | 1.071 27.20mm | ROHS3 Compliant | - | ||
![]() B43508A9157M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | B43508 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 820mOhm @ 100Hz | - | 0.394 10.00mm | - | 770mA | Polar | 3000 hours | 1.15Ohm | 770mA @ 100Hz | - | 22mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | - | ||
![]() B43504A2567M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 560μF | 10.0076mm | 230mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.8A | Polar | 3000 hours | - | 1.8A @ 100Hz | - | - | - | 1.850 47.00mm | ROHS3 Compliant | - | ||
![]() B43504A2567M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43504 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 560μF | 10.0076mm | 230mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.8A | Polar | 3000 hours | - | 1.8A @ 100Hz | - | - | - | 1.850 47.00mm | ROHS3 Compliant | - | ||
![]() B43508B2477M62 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 250mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.35A | Polar | 3000 hours | 340mOhm | 1.35A @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | ROHS3 Compliant | - | ||
![]() B43508F2477M82 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 250mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.43A | Polar | 3000 hours | 340mOhm | 1.43A @ 100Hz | - | 25mm | 30mm | 1.268 32.20mm | ROHS3 Compliant | - | ||
![]() B43505G2477M62 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 280mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.7A | Polar | 5000 hours | 330mOhm | 1.7A @ 100Hz | - | - | 30mm | 1.260 32.00mm | ROHS3 Compliant | - | ||
![]() B43305A5157M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | 10.0076mm | 900mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.12A | Polar | 2000 hours | 1.27Ohm | 1.12A @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | ROHS3 Compliant | - | ||
![]() B43540F2477M82 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 150mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.29A | Polar | 10000 hours | 180mOhm | 2.29A @ 100Hz | - | - | 30mm | 1.268 32.20mm | ROHS3 Compliant | - | ||
![]() B43540F2477M80 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | 10.0076mm | 150mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.29A | Polar | 10000 hours | 180mOhm | 2.29A @ 100Hz | - | - | 30mm | 1.268 32.20mm | ROHS3 Compliant | - | ||
![]() B43584A2279M TDK Electronics Inc. | 2856 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | 15000 Hrs @ 85°C | 250V | -25°C~85°C | Bulk | B43584 | 3.583Dia 91.00mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -25°C | General Purpose | 27000μF | 31.6992mm | 4mOhm @ 100Hz | Polar | 1.248 31.70mm | - | 45.1A | Polar | 15000 hours | 5mOhms | 45.1A @ 100Hz | - | - | - | 8.740 222.00mm | ROHS3 Compliant | - |