- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B41896C6687M TDK Electronics Inc. | 24 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2017 | B41896 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 680μF | - | 7.493mm | 186mOhm @ 120Hz | Polar | 0.295 7.50mm | - | 2.86A | Polar | 7000 hours | 26mOhms | - | 2.86A @ 100kHz | - | - | 1.063 27.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B41896C4278M TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | - | B41896 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 2700μF | - | 7.493mm | 89mOhm @ 120Hz | Polar | 0.295 7.50mm | - | 2.86A | Polar | 7000 hours | 26mOhms | - | 2.86A @ 100kHz | - | - | 1.063 27.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B41896D6687M TDK Electronics Inc. | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can | 7000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | - | B41896 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -55°C | Automotive | 680μF | - | 7.493mm | 186mOhm @ 120Hz | Polar | 0.295 7.50mm | - | 2.49A | Polar | 7000 hours | 31mOhms | - | 2.49A @ 100kHz | - | - | 0.866 22.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B43866C2156M TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | 3000 Hrs @ 125°C | 250V | -40°C~125°C | Bulk | - | B43866 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | General Purpose | 15μF | - | 5.0038mm | - | Polar | 0.197 5.00mm | 600 μm | 185mA | Polar | 3000 hours | - | - | 185mA @ 100kHz | - | - | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() B41858C6157M8 TDK Electronics Inc. | 31 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 150μF | - | 5mm | 373mOhm @ 10kHz | - | 0.197 5.00mm | - | 555mA | Polar | - | 336mOhm | - | 555mA @ 100kHz | 10mm | 12.5mm | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() B43866C4226M TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | 5000 Hrs @ 125°C | 350V | -25°C~125°C | Bulk | - | B43866 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -25°C | General Purpose | 22μF | - | 5.0038mm | - | Polar | 0.197 5.00mm | 600 μm | 250mA | Polar | 5000 hours | - | - | 250mA @ 100kHz | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() B43254B4127M000 TDK Corporation | In Stock | - | - | 24 Weeks | Tin | Through Hole | - | Aluminum | - | - | - | Bulk | - | - | - | 20% | - | - | Snap in | 105°C | -25°C | - | 120μF | 350V | 10mm | - | - | - | - | 640mA | - | 3000 hours | - | - | - | 25mm | - | - | 25mm | RoHS Compliant | - | ||
![]() B43305E2687M67 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.42A | Polar | 2000 hours | 260mOhm | 2.42A @ 100Hz | - | 22mm | 45mm | 1.850 47.00mm | - | ROHS3 Compliant | - | ||
![]() B43508G2567M62 TDK Electronics Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 250V | -40°C~105°C | Bulk | - | B43508 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | - | 10.0076mm | 210mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.46A | Polar | 3000 hours | 280mOhm | 1.46A @ 100Hz | - | - | 30mm | 1.260 32.00mm | - | ROHS3 Compliant | - | ||
![]() B43540A2827M80 TDK Electronics Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | - | 10.0076mm | 110mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.92A | Polar | 10000 hours | 140mOhm | 2.92A @ 100Hz | - | 25mm | 45mm | 1.858 47.20mm | - | ROHS3 Compliant | - | ||
![]() B43540E2337M80 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | - | 10.0076mm | 220mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.76A | Polar | 10000 hours | 260mOhm | 1.76A @ 100Hz | - | 25mm | 30mm | 1.268 32.20mm | - | ROHS3 Compliant | - | ||
![]() B43508B2397M80 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | - | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.18A | Polar | 3000 hours | 400mOhm | 1.18A @ 100Hz | - | - | 25mm | 1.071 27.20mm | - | ROHS3 Compliant | - | ||
![]() B43508B2397M82 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43508 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | - | 10.0076mm | 300mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.18A | Polar | 3000 hours | 400mOhm | 1.18A @ 100Hz | - | - | 25mm | 1.071 27.20mm | - | ROHS3 Compliant | - | ||
![]() B43305E2477M62 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | 2000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43305 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 270mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.9A | Polar | 2000 hours | 370mOhm | 1.9A @ 100Hz | - | 22mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | - | ||
![]() B43540F2397M60 TDK Electronics Inc. | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 390μF | - | 10.0076mm | 180mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.99A | Polar | 10000 hours | 210mOhm | 1.99A @ 100Hz | - | 30mm | 25mm | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() B43505A9157M60 TDK Electronics Inc. | 49 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43505 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 150μF | - | 10.0076mm | 590mOhm @ 100Hz | - | 0.394 10.00mm | - | 950mA | Polar | 5000 hours | 730mOhm | 950mA @ 100Hz | - | 25mm | 40mm | 1.654 42.00mm | - | ROHS3 Compliant | - | ||
![]() B43505A9107M67 TDK Electronics Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | - | B43505 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 100μF | - | 10.0076mm | 880mOhm @ 100Hz | - | 0.394 10.00mm | - | 700mA | Polar | 5000 hours | 1.09Ohm | 700mA @ 100Hz | - | 25mm | 30mm | 1.260 32.00mm | - | ROHS3 Compliant | - | ||
![]() B43505E2687M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 5000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43505 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | - | 10.0076mm | 190mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.2A | Polar | 5000 hours | 230mOhm | 2.2A @ 100Hz | - | 30mm | 40mm | 1.654 42.00mm | - | ROHS3 Compliant | - | ||
![]() B43601A9477M67 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43601 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 470μF | - | 10.0076mm | 230mOhm @ 100Hz | - | 0.394 10.00mm | - | 2.33A | Polar | 10000 hours | 320mOhm | 2.33A @ 100Hz | - | 25mm | 55mm | 2.244 57.00mm | - | ROHS3 Compliant | - | ||
![]() B43601A2128M60 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | 10000 Hrs @ 85°C | 200V | -40°C~85°C | Bulk | - | B43601 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1200μF | - | 10.0076mm | 80mOhm @ 100Hz | - | 0.394 10.00mm | - | 3.28A | Polar | 10000 hours | 110mOhm | 3.28A @ 100Hz | - | 25mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | - |