- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Number of Terminals
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B43540E2158M80 TDK Electronics Inc. | 6 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 250V | -40°C~85°C | Bulk | - | B43540 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 1500μF | 10.0076mm | 50mOhm @ 100Hz | - | 0.394 10.00mm | - | 5.25A | Polar | 10000 hours | 60mOhm | 5.25A @ 100Hz | - | 35mm | 50mm | 2.055 52.20mm | ROHS3 Compliant | ||
![]() B43501A3687M80 TDK Electronics Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 10000 Hrs @ 85°C | 385V | -40°C~85°C | Bulk | - | B43501 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 10.0076mm | 100mOhm @ 100Hz | - | 0.394 10.00mm | - | 3.13A | Polar | 10000 hours | 160mOhm | 3.13A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43866C2226M TDK Electronics Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 125°C | 250V | -40°C~125°C | Bulk | - | B43866 | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | General Purpose | 22μF | 5.0038mm | - | Polar | 0.197 5.00mm | 600 μm | 250mA | Polar | 5000 hours | - | - | 250mA @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | ||
![]() B41858D7108M9 TDK Electronics Inc. | 24 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 1000μF | 7.493mm | 38mOhm @ 10kHz | - | 0.295 7.50mm | - | 2.146A | Polar | 5000 hours | 33mOhm | - | 2.146A @ 100kHz | 16mm | 20mm | 0.866 22.00mm | ROHS3 Compliant | ||
![]() B43866C1336M TDK Electronics Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Can | - | 3000 Hrs @ 125°C | 160V | -40°C~125°C | Bulk | - | B43866 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | General Purpose | 33μF | 5mm | - | - | 0.197 5.00mm | 600 μm | 280mA | Polar | 3000 hours | - | - | 280mA @ 100kHz | - | - | 0.866 22.00mm | ROHS3 Compliant | ||
![]() B41858C8157M8 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | - | B41858 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Automotive | 150μF | 5mm | 308mOhm @ 10kHz | - | 0.197 5.00mm | - | 519mA | Polar | - | 279mOhm | - | 519mA @ 100kHz | 10mm | 16mm | 0.669 17.00mm | ROHS3 Compliant | ||
![]() B43510B6687M80 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | - | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 680μF | 24.9936mm | 170mOhm @ 100Hz | - | 0.984 25.00mm | - | 2.73A | Polar | 5000 hours | 230mOhm | 2.73A @ 100Hz | - | 40mm | 70mm | 4.024 102.20mm | ROHS3 Compliant | ||
![]() B43511A9567M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 22.5044mm | 160mOhm @ 100Hz | - | 0.886 22.50mm | - | 3.4A | Polar | 12000 hours | 190mOhm | 3.4A @ 100Hz | - | 35mm | 60mm | 2.449 62.20mm | ROHS3 Compliant | ||
![]() B43516C9687M080 TDK Electronics Inc. | 23 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 3000 Hrs @ 105°C | 400V | -40°C~105°C | Bulk | 2016 | B43516 | 1.772Dia 45.00mm | ±20% | Active | - | - | - | - | General Purpose | 680μF | - | 120mOhm @ 100Hz | - | 0.886 22.50mm | - | - | Polar | - | - | 2.88A @ 100Hz | - | - | - | 1.654 42.00mm | - | ||
![]() B43512A9108M000 TDK Electronics Inc. | 23 |
| Datasheet | 22 Weeks | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 5000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | 2016 | B43512 | 1.378Dia 35.00mm | ±20% | Active | - | - | - | - | General Purpose | 1000μF | - | 85mOhm @ 100Hz | - | 0.886 22.50mm | - | - | Polar | - | - | 4.87A @ 100Hz | - | - | - | 2.835 72.00mm | - | ||
![]() B43504E2228M82 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 3 Lead | - | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2200μF | 10.0076mm | 60mOhm @ 100Hz | - | 0.394 10.00mm | - | 4.4A | Polar | 3000 hours | - | 4.4A @ 100Hz | - | - | - | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43504E2228M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | 200V | -40°C~105°C | Bulk | - | B43504 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 2200μF | 10.0076mm | 60mOhm @ 100Hz | - | 0.394 10.00mm | - | 4.4A | Polar | 3000 hours | - | 4.4A @ 100Hz | - | - | - | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43505A5337M62 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | - | B43505 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 330μF | 10.0076mm | 410mOhm @ 100Hz | - | 0.394 10.00mm | - | 1.8A | Polar | 5000 hours | 490mOhm | 1.8A @ 100Hz | - | 35mm | 50mm | 2.047 52.00mm | ROHS3 Compliant | ||
![]() B43513B9158M000 TDK Electronics Inc. | 23 |
| Datasheet | 22 Weeks | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | 2016 | B43513 | 1.772Dia 45.00mm | ±20% | Active | - | - | - | - | General Purpose | 1500μF | - | 55mOhm @ 100Hz | - | 0.886 22.50mm | - | - | Polar | - | - | 6.54A @ 100Hz | - | - | - | 2.835 72.00mm | - | ||
![]() B43564B4828M3 TDK Electronics Inc. | 2835 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 350V | -25°C~85°C | Bulk | - | B43564 | 3.028Dia 76.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 8200μF | - | 23mOhm @ 100Hz | - | 1.248 31.70mm | - | - | Polar | - | 18mOhm | 19.8A @ 100Hz | - | - | - | 6.681 169.70mm | ROHS3 Compliant | ||
![]() B43455A9338M7 TDK Electronics Inc. | 2719 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43455 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3300μF | - | 36mOhm @ 100Hz | - | 1.122 28.50mm | - | - | Polar | - | 43mOhm | 9A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43457A9338M3 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 10000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | - | B43457 | 2.532Dia 64.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 3300μF | - | 36mOhm @ 100Hz | - | 1.122 28.50mm | - | - | Polar | - | 43mOhm | 9A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant | ||
![]() B43510B6567M80 TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 5000 Hrs @ 85°C | 500V | -40°C~85°C | Bulk | - | B43510 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 560μF | 24.9936mm | 200mOhm @ 100Hz | - | 0.984 25.00mm | - | 2.33A | Polar | 5000 hours | 280mOhm | 2.33A @ 100Hz | - | 40mm | 60mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43511A4827M87 TDK Electronics Inc. | 23 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | 4 | 12000 Hrs @ 85°C | 350V | -40°C~85°C | Bulk | - | B43511 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | Snap in | - | - | General Purpose | 820μF | 22.5044mm | 110mOhm @ 100Hz | - | 0.886 22.50mm | - | 4.4A | Polar | 12000 hours | 130mOhm | 4.4A @ 100Hz | - | 35mm | 70mm | 2.843 72.20mm | ROHS3 Compliant | ||
![]() B43564E2478M TDK Electronics Inc. | 23 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | 15000 Hrs @ 85°C | 200V | -25°C~85°C | Bulk | - | B43564 | 2.032Dia 51.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 4700μF | - | 44mOhm @ 100Hz | - | 0.874 22.20mm | - | - | Polar | - | 35mOhms | 10.1A @ 100Hz | - | - | - | 4.201 106.70mm | ROHS3 Compliant |