- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Weight | Insert Material | Number of Terminals | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Tip Shape | Tip Type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | Voltage - Input (Max) | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Note | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Power - Max | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | PSRR | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Tool Type | ESR | Includes | Voltage - Output (Max) | Design | Container Type | Area (L x W) | Absolute Pull Range (APR) | FET Feature | Features | Diameter | Height | Height Seated (Max) | Length | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 48 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514A0188M080 | B43514 | PEI-Genesis | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 1800 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 420 V | 3.91319 mA | 5530 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mΩ | - | - | - | - | - | - | - | - | 45 mm | - | - | 100 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, Flat Leads | NO | BINDING POST | STUD MOUNT | - | - | SNT-6A | - | ALUMINUM (WET) | - | - | 2 | S-1167 | - | - | - | - | EPCOS AG | TDK Epcos | B43760A5398M003 | - | ABLIC Inc. | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.75 | - | - | - | - | -40°C ~ 85°C (TA) | S-1167 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 3900 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 16 µA | ALUMINUM ELECTROLYTIC CAPACITOR | 6.5V | - | Fixed | - | - | POLARIZED | - | - | - | 450 V | 3.659174 mA | 21800 mA | - | - | Positive | - | - | 150mA | - | - | 20% | 20% | - | Enable | 2.2V | 1 | Over Current | 900 nA | 0.35V @ 100mA | - | - | 70dB (1kHz) | - | - | - | - | 35 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | - | - | 143.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501A0187M087 | B43501 | MENDA/EasyBraid | 85 °C | -25 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.37 | Yes | Straight | Round Nose | - | - | Tronex | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 180 µF | - | - | - | CARDBOARD | - | - | - | - | - | 10 mm | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 420 V | 0.78399 mA | 1210 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronics | 1110 mΩ | - | - | - | - | - | - | - | Ergonomic | 25 mm | - | - | 5.90 (149.9mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | BINDING POST | Flange | - | Aluminum Alloy | - | - | ALUMINUM (WET) | - | - | 2 | VG952 | Silver | - | - | - | EPCOS AG | TDK Epcos | B43560C4478M003 | - | ITT Cannon, LLC | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | Metal | Active | 5.84 | Yes | - | - | - | -55°C ~ 125°C | VG 95234, CA-B | - | - | - | Yes | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 35 | - | - | Olive Drab | - | STANDARD: IEC60384-4 | 4700 µF | Reverse Bayonet Lock | - | 22A, 41A | BULK | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | compliant | - | - | - | Olive Drab Cadmium | - | 32-7 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 350 V | 6.74054 mA | 12500 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 196.9µin (5.00µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43584A4129M003 | - | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.66 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 12000 µF | - | - | - | Cardboard | - | - | - | - | - | 31.7 mm | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 350 V | 8.530914 mA | 36800 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | - | - | 220.7 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43504B5107M067 | B43504 | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.24 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD: IEC60384-4 | 100 µF | - | - | - | CARDBOARD | - | - | - | - | - | 10 mm | compliant | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 450 V | 0.546463 mA | 650 mA | 0.2 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1350 mΩ | - | - | - | - | - | - | - | - | 25 mm | - | - | 30 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | STUD MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | SG-8101 | - | - | - | - | EPCOS AG | TDK Epcos | B43760A4129M000 | - | EPSON | 105 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | - | 12000 µF | - | - | - | CARDBOARD | - | 1.8V ~ 3.3V | - | - | - | - | unknown | 21.6419 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | 1.1µA | - | - | 350 V | 7.678223 mA | 36800 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | - | 0.055 (1.40mm) | 220.7 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 23.622 L x 15.748 W (600.00mm x 400.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 372in² (2400cm²) | - | - | - | - | 5.906 (150.00mm) | - | - | - | - | - | IP66 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.4 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | - | - | - | - | 13pF | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 50.1033 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | BINDING POST | - | Circular | Aluminum Alloy | - | - | ALUMINUM (WET) | - | - | 2 | JT06RE14 | - | - | 22D | - | EPCOS AG | TDK Epcos | B43580A4688M003 | - | Amphenol Aerospace Operations | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | -65°C ~ 150°C | MIL-DTL-38999 Series II, JT | - | - | - | Yes | - | - | EAR99 | - | Plug Housing | For Female Sockets | - | 37 | - | - | - | - | STANDARD: IEC60384-4 | 6800 µF | Bayonet Lock | Crimp | - | BULK | - | - | N (Normal) | Unshielded | Environment Resistant | - | compliant | - | - | - | Cadmium over Nickel | - | 14-35 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | Contacts Not Included | 350 V | 8.72819 mA | 16700 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 mΩ | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | KJB6T | - | - | - | - | EPCOS AG | TDK Epcos | B43858B5106M008 | B43858 | ITT Cannon, LLC | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.73 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 10 µF | - | - | - | AMMO PACK | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 450 V | 0.15 mA | - | 0.24 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-PowerVDFN | - | - | - | - | - | DFN3333-D | - | - | - | - | - | MCGD30 | - | - | - | 30A (Ta) | - | - | - | - | Micro Commercial Co | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 P-Channel (Dual) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21W | - | - | - | - | - | - | 19mOhm @ 15A, 4.5V | 1V @ 250µA | - | 2992pF @ 10V | 72.8nC @ 10V | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | - | 1210 | - | ALUMINUM (WET) | - | - | 2 | SG73P2 | - | - | - | - | EPCOS AG | TDK Epcos | B41896W5337M000 | - | KOA Speer Electronics, Inc. | 125 °C | -55 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | - | - | 2 | - | EAR99 | ±200ppm/°C | - | - | 470 kOhms | - | - | Thick Film | - | 0.5W, 1/2W | - | 330 µF | - | - | - | BULK | - | - | - | - | - | - | unknown | - | - | - | - | IEC60384-4 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 25 V | 0.082 mA | 945 mA | 0.17 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 mΩ | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | STUD MOUNT | - | - | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43457B4129M003 | B43457 | Suntsu Electronics, Inc. | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.47 | Yes | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | - | - | - | - | - | 12000 µF | - | - | - | BULK | - | - | - | - | - | 31.7 mm | compliant | 16 MHz | ±30ppm | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 70 Ohms | - | POLARIZED | - | - | - | 350 V | 12.9876 mA | 22500 mA | - | 18pF | - | Fundamental | - | - | ±20ppm | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mΩ | - | - | - | - | - | - | - | - | 76.9 mm | - | 0.031 (0.80mm) | 220.7 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | BINDING POST | Flange | - | Aluminum | - | - | ALUMINUM (WET) | - | - | 2 | - | Gold | Copper Alloy | - | - | EPCOS AG | TDK Epcos | B43455B5828M000 | B43455 | Glenair | 85 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Metal | Active | 5.37 | Yes | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Yes | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | - | - | Olive Drab | - | - | 8200 µF | Threaded | - | - | BULK | - | - | F | - | - | 31.7 mm | compliant | - | - | - | Olive Drab Cadmium | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | - | - | 450 V | 11.8627 mA | 18500 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mΩ | - | - | - | - | - | - | - | Ground | 76.9 mm | - | - | 220.7 mm | - | - | - | - |