- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Shape | Package Cooled | Material Finish | Dissipation Factor DF | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Ripple Current | Test Frequency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | ESR | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.75°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | 2 Pin | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 0.15 | + 85 C | - 40 C | 250 VDC | pushPIN™ | 20 % | Active | Top Mount | 820 uF | Capacitors | Snap In | - | 1.95 A | 100 Hz | Push Pin | 1.181 (30.00mm) | 6.67°C/W @ 100 LFM | Electrolytic Capacitors | 150 mOhms | -- | -- | General Purpose Electrolytic Capacitors | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 3.91°C/W @ 100 LFM | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.39°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 5.75°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 12.42°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 3.46°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 10.05°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 7.19°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 7.19°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 5.54°C/W @ 100 LFM | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.07°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.07°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
Tiny WHSL | In Stock | - | - | 2 Pin | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 0.15 | + 85 C | - 40 C | 385 VDC | pushPIN™ | 20 % | Active | Top Mount | 330 uF | Capacitors | Snap In | 10 mm | 1.88 A | 100 Hz | Push Pin | 0.394 (10.00mm) | 20.39°C/W @ 100 LFM | Electrolytic Capacitors | 200 mOhms | -- | -- | Long Life Aluminum Electrolytic Capacitors | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.61°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 5.54°C/W @ 100 LFM | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 2.33°C/W @ 100 LFM | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | 2 Pin | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 0.2 | + 85 C | - 25 C | 450 VDC | pushPIN™ | 20 % | Active | Top Mount | 270 uF | Capacitors | Snap In | 10 mm | 1.79 A | 100 Hz | Push Pin | 1.378 (35.00mm) | 2.39°C/W @ 100 LFM | Electrolytic Capacitors | 490 mOhms | -- | -- | General Purpose Electrolytic Capacitors | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.13°C/W @ 100 LFM | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 7.54°C/W @ 100 LFM | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) |