- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Number of I/Os | Package | Primary Material | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Technology | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Speed | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Core Processor | Frequency Tolerance | Peripherals | Connectivity | Reset | Architecture | Voltage - Threshold | Number of Voltages Monitored | Operating Temperature - Junction | Reset Timeout | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Primary Attributes | Flash Size | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | SNT-6A | S-1003 | - | - | ABLIC Inc. | - | Tape & Reel (TR) | - | Active | -40°C ~ 85°C (TA) | S-1003 | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.2V | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Olive Drab | - | Threaded | - | B | - | - | - | Olive Drab Cadmium | 35-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | TXC CORPORATION | - | Tape & Reel (TR) | - | Active | -20°C ~ 70°C | 8Y | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 30 MHz | ±30ppm | - | - | - | 80 Ohms | - | 20pF | - | - | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Olive Drab | - | Threaded | - | F | - | - | - | Olive Drab Cadmium | 41-44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-257-3 | - | - | TO-257 | - | - | - | Microchip Technology | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 320 V | - | 1.6 V @ 15 A | - | - | - | - | - | - | - | - | 150°C (Max) | - | 400 V | 15A | 300pF @ 5V, 1MHz | - | - | 60 ns | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Intel | 744 | Tray | - | Active | -40°C ~ 100°C (TJ) | Agilex F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | 256KB | - | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | - | DMA, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MPU, FPGA | - | - | - | - | - | - | - | FPGA - 2.2M Logic Elements | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 27 MHz | ±50ppm | - | - | - | 80 Ohms | - | 10pF | - | - | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | -55°C ~ 155°C | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 4.42 kOhms | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.022 (0.55mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 12.288 MHz | ±30ppm | - | - | - | 100 Ohms | - | 8pF | - | - | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |