- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Torque-Screw | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Contact Tail Length | Leakage Current | Ripple Current | Tan Delta | Number of Levels | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Accessory Type | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Temperature - Junction | Contact Form | Positions Per Level | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Relay Type | Wire Gauge or Range - mm² | Wire Strip Length | ESR | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Capacitance @ Vr, F | Must Operate Voltage | Screw Size | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Diameter | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 0603 | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B41303B3339M000 | B41303 | Kamaya Inc. | 85 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.75 | Yes | - | - | - | - | - | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | - | 2 | - | EAR99 | ±100ppm/°C | - | - | 365 kOhms | - | Matte Tin (Sn) | Thick Film | - | - | 0.1W, 1/10W | - | 33000 µF | - | - | - | BULK | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 10 V | - | 2.19217 mA | 2800 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 0603 | ALUMINUM (WET) | - | - | 2 | - | RN73R1J | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43504E0227M087 | B43504 | KOA Speer Electronics, Inc. | 105 °C | -25 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.33 | Yes | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | - | EAR99 | ±100ppm/°C | - | - | 114 kOhms | - | Matte Tin (Sn) | Thin Film | - | - | 0.1W, 1/10W | STANDARD: IEC60384-4 | 220 µF | - | - | - | CARDBOARD | - | - | - | - | - | 10 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | - | 0.901618 mA | 1120 mA | 0.2 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 610 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 30 mm | 0.022 (0.55mm) | 35 mm | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514K9128M087 | B43514 | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.33 | Yes | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1200 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | - | 2.8484 mA | 4130 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | 80 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | NO | SNAP-IN | - | Aluminum Alloy | - | ALUMINUM (WET) | - | - | 2 | - | KPT06 | - | Gold | - | - | - | - | EPCOS AG | TDK Epcos | B43504E0227M082 | B43504 | ITT Cannon, LLC | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Metal | Active | 5.33 | Yes | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | e3 | Yes | - | Solder Cup | EAR99 | - | Plug, Female Sockets | - | - | 23 | Matte Tin (Sn) | - | Olive Drab | - | - | STANDARD: IEC60384-4 | 220 µF | Bayonet Lock | 7.5A, 13A | - | CARDBOARD | - | - | N (Normal) | - | Environment Resistant | - | - | compliant | - | - | - | Olive Drab Cadmium | - | 16-99 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | - | 0.901618 mA | 1120 mA | 0.2 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 610 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | - | 35 mm | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514L4687M000 | B43514 | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 680 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | - | 1.7447 mA | 2600 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | 50 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514L4108M087 | B43514 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.43 | Yes | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | - | 2.28418 mA | 3370 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | 60 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514K9827M087 | B43514 | SiTime | 105 °C | -40 °C | Strip | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.49 | Yes | - | - | - | - | - | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | Matte Tin (Sn) | - | - | - | - | - | 820 µF | - | - | - | CARDBOARD | - | 3.3V | - | - | - | - | - | compliant | 26 MHz | ±20ppm | HCMOS, LVCMOS | - | IEC60384-4 | - | - | - | MEMS | 4.5mA | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | - | 2.18288 mA | 3260 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 0.031 (0.80mm) | 80 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | SNAP-IN | Flange | Aluminum Alloy | - | ALUMINUM (WET) | - | Polyphenylene Sulfide (PPS) | 2 | - | 2M801-009 | - | Gold | Copper Alloy | - | - | - | EPCOS AG | TDK Epcos | B43501A0187M067 | B43501 | Amphenol Aerospace Operations | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Metal | Active | 5.37 | Yes | - | - | - | - | - | -65°C ~ 150°C | 2M | - | - | e3 | Yes | - | Crimp | EAR99 | - | Receptacle, Female Sockets | - | - | 85 | Matte Tin (Sn) | - | Black | - | - | - | 180 µF | Threaded | 5A | - | CARDBOARD | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | 10 mm | - | compliant | - | - | - | Black Zinc Nickel | IEC60384-4 | 17-85 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | - | 0.78399 mA | 1210 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | 0.850 (21.59mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1110 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | 25 mm | - | 35 mm | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43504A5337M082 | B43504 | Pulse Electronics | 105 °C | -25 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.23 | Yes | - | 50V | - | - | - | -55°C ~ 125°C | X2Y® | 0.063 L x 0.033 W (1.60mm x 0.85mm) | ±20% | e3 | Yes | - | - | EAR99 | C0G, NP0 | - | - | - | - | Matte Tin (Sn) | - | - | Bypass, Decoupling | - | STANDARD: IEC60384-4 | 22 pF | - | - | - | CARDBOARD | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | - | 1.255209 mA | 1600 mA | 0.2 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 410 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL (X2Y) | 30 mm | - | 50 mm | 0.030 (0.75mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 1206 | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501B2337M002 | - | KOA Speer Electronics, Inc. | 85 °C | -40 °C | Tape & Reel (TR) | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | - | -55°C ~ 155°C | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | e3 | Yes | 2 | - | EAR99 | ±50ppm/°C | - | - | 510 kOhms | - | Matte Tin (Sn) | Thick Film | - | - | 0.5W, 1/2W | - | 330 µF | - | - | - | BULK | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | - | 0.83316 mA | 1600 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 410 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | EPCOS AG | TDK Epcos | B43254F2687M000 | B43254 | American Zettler | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Quick Connect | Active | - | Active | 5.68 | Yes | - | - | - | - | - | -55°C ~ 100°C | AZ22801 | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 680 µF | - | - | - | Bulk | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | - | 1.23693 mA | 1940 mA | 0.15 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | - | 9 VDC | - | 40 A | 1.2 VDC | - | - | Class B | - | 30 mm | - | 35 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stud Mount | DO-203AB, DO-5, Stud | NO | SNAP-IN | THROUGH HOLE MOUNT | - | DO-203AB (DO-5) | ALUMINUM (WET) | - | - | 2 | - | 75HQ035 | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501E0187M060 | B43501 | Microchip Technology | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.41 | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 180 µF | - | - | - | CARDBOARD | Schottky | - | - | - | - | 10 mm | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 420 V | - | 0.78399 mA | 1260 mA | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 35 V | - | 740 mV @ 80 A | - | - | - | 20% | 20% | - | - | - | -65°C ~ 175°C | - | - | 35 V | 80A | - | - | - | - | - | 1110 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | - | 30 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | EPCOS AG | TDK Epcos | B43524L9477M000 | B43524 | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | Active | 5.7 | Yes | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 470 µF | - | - | - | CARDBOARD | - | - | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | - | 1.47981 mA | 2000 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | 40 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIR03 | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper Alloy | 12A | 10 A | - | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 320 V | 300 V | - | -40°C ~ 105°C | COMBICON FKIC | - | - | - | - | - | - | - | - | - | Plug, Male Pins | - | 5 | - | - | Black | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tin | 12-26 AWG | - | - | 5 | - | - | 180° | - | - | 0.2-2.5mm² | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | Multiple Series | EPCOS AG | TDK Epcos | B43501A5277M007 | - | Schneider Electric | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 270 µF | - | - | - | BULK | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | - | 1.09124 mA | 1800 mA | - | - | - | - | - | - | - | Coupling Frame | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 740 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIR01 | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |