- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Ripple Current | Test Frequency | Life (Hours) | Impedance | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Manufacturer Size Code | Cable Termination | Cable Opening | Usage | Pitch - Connector | Pitch - Cable | Product Type | ESR | Absolute Pull Range (APR) | Product | Features | Product Width | Diameter | Height | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3 Pin | - | - | - | - | - | - | - | 0.15 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 200 VDC | - | - | - | B43501 | - | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | - | - | - | - | 1000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | 10 mm | 3.3 A | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 140 mOhms | - | Long Life Aluminum Electrolytic Capacitors | - | - | 30 mm | - | - | 40 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 3.57 MHz | ±25ppm | LVCMOS, LVTTL | - | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 207 | - | - | Active | -- | - | DIP to DIP | - | 22 | - | - | Multiple, Ribbon | - | 2 | - | 3,300 uF | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 7600 mA | - | - | - | - | - | - | - | Solder | - | Socket (0.1), Board In | 0.100 (2.54mm) | 0.050 (1.27mm) | - | 28 mOhm | - | - | Strain Relief | - | - | - | - | 3.00 (914.40mm) | 10.0µin (0.25µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial - 3 Leads | - | - | - | - | - | - | - | - | - | - | -- | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | 16V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTALEX®, 299D | 0.340 L x 0.340 W (8.63mm x 8.63mm) | ±20% | Active | - | - | - | Conformal Coated | - | - | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 2100 mA | - | - | - | - | - | - | E | - | - | - | - | - | - | 190 mOhm | - | - | General Purpose | - | - | - | 0.560 (14.22mm) | - | - | - | - | -- | ||
![]() B41858C9227M TDK | In Stock | - | - | - | Through Hole | Radial - 3 Leads | - | - | - | - | - | - | 20% | - | - | 0.08 | -- | 1000 Hrs @ 85°C | + 105 C | - | - 55 C | - | - | - | - | 16V | 100 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTALEX®, 299D | 0.280 L x 0.270 W (7.10mm x 6.85mm) | ±10% | Active | - | - | - | Conformal Coated | - | - | - | - | - | - | - | 33µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | -- | -- | Polar | -- | 1402 mA | - | - | - | - | Straight | - | D | - | - | - | - | - | Electrolytic Capacitors | 0.099 mOhm | - | Low Impedance Electrolytic Capacitors | General Purpose | 16 x 25 | 16 mm | - | 0.440 (11.17mm) | 25 mm | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial - 3 Leads | - | - | - | - | - | - | - | - | - | - | -- | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | 20V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTALEX®, 299D | 0.280 L x 0.230 W (7.10mm x 5.84mm) | ±10% | Active | - | - | - | Conformal Coated | - | - | - | - | - | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 4800 mA | - | - | - | - | - | - | C | - | - | - | - | - | - | 130 mOhm | - | - | General Purpose | - | - | - | 0.380 (9.65mm) | - | - | - | - | -- | ||
![]() B41821A8227M TDK | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | -- | 1000 Hrs @ 60°C | - | - | - | - | - | - | - | 2.7V | - | - | -40°C ~ 60°C | Bulk | DCN | 1.181 Dia (30.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | - | 200F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mOhm | - | - | 0.394 (10.00mm) | 490 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mOhm | - | - | - | 10 x 16 | - | - | 2.047 (52.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | Compliant | - | - | 400 V | - | - | * | - | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | - | - | - | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | 590 mΩ | - | Polar | - | 950 mA | - | 5000 hours | 730 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 40 mm | 42.0116 mm | - | - | - | - | - | ||
![]() B43508D5227M TDK | In Stock | - | - | - | Panel Mount | - | Flange | - | Composite | Thermoplastic | - | CTVP00RQW | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | Composite | Active | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | Receptacle, Male Pins | - | 4 (Quadrax) | - | - | Olive Drab | Aviation, Marine, Military | - | - | 220 uF | Threaded | - | - | - | E | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 17-22 | - | - | - | - | - | - | - | - | - | - | 1070 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 mOhm | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B41821A8107M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - | - | - | - | - | 63 VDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 290 mA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 2 Ohm | - | - | - | 10 x 12.5 | 8 mm | - | - | 11.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43508A9477M TDK | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.2 | - | - | + 105 C | - | - 25 C | - | - | - | - | - | 450 VDC | - | - | - | B43508 | - | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | - | - | - | - | 470 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | 10 mm | 1700 mA | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 260 mOhm | - | General Purpose Electrolytic Capacitors | - | - | 30 mm | - | - | 40 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 450 V | - | - | - | - | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | - | - | - | - | 560 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0076 mm | 220 mΩ | - | Polar | - | 2080 mA | - | 3000 hours | 310 mΩ | - | - | - | - | - | - | - | - | - | - | 220 mOhm | - | - | - | - | 35 mm | 45 mm | 46.99 mm | - | - | - | - | - | ||
![]() B43501E277M2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1710 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 490 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B43511A5108M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20% | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 5800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | 450 VDC | - | - | - | B43504 | - | 20 % | - | - | - | - | Aluminum Electrolytic Capacitors Snap-in Capacitors | - | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | Polar | 10 mm | 640 mA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 1.35 mOhm | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mOhm | - | - | - | - | - | - | - | - | - | - | - | - |