- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Material | Dielectric Material | Housing Material | Shape | Package Cooled | Material Finish | Number of Terminals | PCB Mounting Orientation | PCB Mount Retention | Circuit Applications | Contact Materials | Dissipation Factor DF | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Number of Contacts | Contact Gender | Capacitor Type | Housing Color | Lead Length | Operating Supply Voltage | Polarity | Lead Spacing | Insulation Resistance | Row Spacing | Rated (DC) Voltage (URdc) | ELV | Leakage Current | Ripple Current | Max Voltage Rating (AC) | Test Frequency | Tan Delta | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Type | Positive Tolerance | Negative Tolerance | Contact Current Rating | Insulation Diameter | Product Type | ESR | Mating Connector Lock | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Contact Mating Length | Diameter | Height | Length | Width | Plating Thickness | PCB Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.700 (17.78mm) | 9.10°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | - | - | ||
![]() B43255E2567M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 9.36°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41303J5109M002 | B41303 | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 10000 µF | - | - | - | BULK | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 25 V | - | 1.80569 mA | 2300 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 52 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | 20 % | - | - | - | - | - | - | - | General Purpose Capacitors | - | - | - | - | - | - | - | - | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | 900 mA | - | 120 Hz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | General Purpose Electrolytic Capacitors | - | 22 mm | - | 25 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 3 Pin | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41303J7338M002 | B41303 | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.75 | Non-Compliant | Yes | 40 VDC | - | - | 20 % | e3 | - | - | Crimp | EAR99 | - | Tab | General Purpose Capacitors | - | - | Matte Tin (Sn) | -130 °C | -40 °C | - | - | - | - | 3300 uF | - | Capacitors | - | BULK | - | - | compliant | - | - | - | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 10 mm | - | - | 40 V | Compliant | 1.15619 mA | 1.7 A | - | 100 Hz | - | - | - | - | Discrete | 20% | 20% | - | -5.2 mm | Electrolytic Capacitors | 77 mOhms | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | - | 25 mm | - | 1 µm | - | - | - | Not Applicable | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | NO | SNAP-IN | THROUGH HOLE MOUNT | - | Square | - | ALUMINUM (WET) | Nylon | - | - | - | 2 | Right Angle | Without | Signal | Brass | - | EPCOS AG | TDK Epcos | B43514L4567M087 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | Compliant | Yes | - | Bulk | B43514 | - | e3 | Yes | - | Solder | EAR99 | - | Header, Pin, Receptacle | - | - | 34 | Matte Tin (Sn) | 105 °C | -65 °C | - | Black | 2 | Male | 560 µF | Latch | - | 2.54 mm | CARDBOARD | Right Angle | - | compliant | 1 A | - | IEC60384-4 | - | 34 | Male | ALUMINUM ELECTROLYTIC CAPACITOR | Black | 2.79 mm | 250 V | POLARIZED | - | 5 GΩ | 2.54 mm | 350 V | Compliant | 1.5235 mA | 2180 mA | 250 V | - | - | - | - | - | - | 20% | 20% | 1 A | - | - | 250 mΩ | With | - | - | - | 6.096 mm | 40 mm | 13.97 mm | 40 mm | - | - | 1.57 mm | No | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514M4108M000 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.54 | Non-Compliant | Yes | - | - | B43514 | 1 % | e3 | Yes | - | - | EAR99 | 50 ppm/°C | - | - | 243 kΩ | - | Matte Tin (Sn) | 175 °C | -65 °C | Metal Film | - | - | - | 1000 µF | - | - | - | CARDBOARD | - | - | compliant | - | MIL-PRF-55182 | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 350 V | - | 2.28418 mA | 3170 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 140 mΩ | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514L5397M080 | B43514 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.42 | Non-Compliant | Yes | - | - | B43514 | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 390 µF | - | - | - | CARDBOARD | - | - | compliant | - | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 450 V | - | 1.41042 mA | 1820 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 600 mΩ | - | - | - | - | - | 40 mm | - | 40 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43255A2158M000 | B43255 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.43 | - | Yes | - | - | B43255 | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 1500 µF | - | - | - | Bulk | - | 10 mm | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 200 V | - | 6 mA | 3250 mA | - | - | 0.15 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 35 mm | - | 50 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B41252A8278M000 | B41252 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Compliant | Yes | - | - | B41252 | 0.5 % | - | Yes | - | - | EAR99 | 25 ppm/°C | - | - | 3.92 kΩ | - | - | 175 °C | -65 °C | Metal Film | - | - | - | 2700 µF | - | - | - | - | - | 10 mm | compliant | - | MIL-PRF-55182 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 63 V | - | 3.402 mA | 2170 mA | - | - | 0.15 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 4.57 mm | - | 17.45 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514L9477M087 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | - | Yes | - | - | B43514 | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 470 µF | - | - | - | CARDBOARD | - | - | compliant | - | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 400 V | - | 1.47981 mA | 2000 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 290 mΩ | - | - | - | - | - | 40 mm | - | 40 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43514M4827M007 | B43514 | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.46 | - | Yes | - | - | B43514 | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 820 µF | - | - | - | CARDBOARD | - | - | compliant | - | - | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 350 V | - | 1.98844 mA | 2660 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 170 mΩ | - | - | - | - | - | 45 mm | - | 40 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501J2337M002 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 330 µF | - | - | - | BULK | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 200 V | - | 0.71325 mA | 1500 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 410 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | - | - | EPCOS AG | TDK Epcos | B43501J2337M007 | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | Grey | - | - | 330 µF | - | - | - | BULK | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 200 V | - | 0.71325 mA | 1500 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 410 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |