- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- Polarity
- ESR
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Weight | Shape | Package Cooled | Material Finish | Number of Terminals | Actuator Material | Dissipation Factor DF | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Part Status | ECCN Code | Type | Additional Feature | Capacitance | Subcategory | Packing Method | Voltage - Supply | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Output | Termination Style | Actuator Type | Capacitor Type | Output Type | Circuit | Polarity | Switch Function | Lead Spacing | Panel Cutout Dimensions | Rated (DC) Voltage (URdc) | Illumination Voltage (Nominal) | Illumination Type, Color | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Illumination | Positive Tolerance | Negative Tolerance | Accuracy | Size | Operating Pressure | Pressure Type | Port Style | Port Size | Tool Type | Bushing Thread | Product Type | ESR | Tip - Type | Maximum Pressure | Drive Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Diameter | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | - | 20 % | - | - | - | Long Life Capacitors | - | 56 uF | Capacitors | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | 10 mm | - | - | - | - | - | 400 mA | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 22 mm | 25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | 2 | - | - | - | EPCOS AG | TDK Epcos | B43508B2687M087 | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 5.46 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | STANDARD: IEC60384-4 | 680 µF | - | CARDBOARD | - | - | 10 mm | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 200 V | - | - | 1.180518 mA | 1680 mA | - | 0.15 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 170 mΩ | - | - | - | - | - | - | - | 25 mm | 35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cylinder | - | - | - | 2 Pin | -- | - | - | - | - | - | - | - | - | 0.2 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 35 VDC | -40°C ~ 125°C | - | -- | 20 % | - | Active | - | Aluminum Electrolytic Capacitors | - | 15000 uF | Capacitors | - | -- | - | - | - | - | 0 mV ~ 100 mV | Cable with Connector | - | - | Wheatstone Bridge | - | - | - | 10 mm | - | - | - | - | - | 4.12 A | 120 Hz | - | - | - | - | - | - | - | ±0.1% | - | 50 PSI (344.74 kPa) | Absolute | No Port | -- | - | - | Electrolytic Capacitors | - | - | 150 PSI (1034.21 kPa) | - | - | - | General Purpose Electrolytic Capacitors | Temperature Compensated | 35 mm | 35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 50,000 Cycles | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | 125V | 30V | -20°C ~ 85°C | Bulk | 8A | 20 % | - | Active | - | - | - | 820 uF | Capacitors | - | - | -- | - | - | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | - | - | SPDT | - | On-On | - | Circular - 6.50mm Dia | - | -- | -- | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 1/4-40 | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | Sealed - Flux Protection | 35 mm | 25 mm | - | 10.50mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | -- | - | - | - | 2 | - | - | - | EPCOS AG | TDK Epcos | B43252D4187M000 | B43252 | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Quick Connect | Active | 5.65 | - | Yes | - | - | - | - | -- | - | Yes | Active | EAR99 | - | - | 180 µF | - | Bulk | - | - | - | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 350 V | - | - | 1.26 mA | 870 mA | - | 0.15 | - | - | - | - | 20% | 20% | - | -- | - | - | - | - | Handle | - | - | - | -- | - | 1/4 | - | - | - | -- | 35 mm | 5.12 (130.0mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 8.36°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.70°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 5.22°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 5.09°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.82°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.82°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 27.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.969 (50.00mm) | 1.575 (40.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 0.15 | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | pushPIN™ | 20 % | - | Active | - | Top Mount | - | 220 uF | Capacitors | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | 100 Hz | - | Push Pin | 0.984 (25.00mm) | 9.49°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | -- | -- | General Purpose Electrolytic Capacitors | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - |