- Series
- Mfr
- Package
- Product Status
- Capacitance
- Ripple Current
- Mounting Feature
- Operating Temperature
- ESR
- Polarity
- Dielectric Material
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Leakage Current | Number of Circuits | Ripple Current | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Filter Type | Input | ESR | Ratio - Input:Output | PLL | Differential - Input:Output | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Absolute Pull Range (APR) | Divider/Multiplier | Inductance @ Frequency | Features | Voltage @ Pmpp | Power (Watts) - Max | Current @ Pmpp | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43454A4568M000 | B43454 | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | Active | 5.66 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 5600 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 350 V | 7.619537 mA | - | 10500 mA | - | - | - | - | - | 20% | 20% | - | - | 38 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 64.3 mm | - | 143.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514B0158M087 | B43514 | Glenair | 105 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | - | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 1500 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 420 V | 3.4448 mA | - | 4840 mA | - | - | - | - | - | 20% | 20% | - | - | 160 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mm | - | 90 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -30°C ~ 85°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | 12pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43740A9398M007 | - | SiTime | 105 °C | -40 °C | Strip | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | - | Active | 5.8 | - | - | - | - | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | - | - | - | EAR99 | - | - | XO (Standard) | - | - | Matte Tin (Sn) | - | - | - | - | 3900 µF | - | - | CARDBOARD | 1.8V | - | - | - | 31.7 mm | unknown | 20 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | Enable/Disable | MEMS | 4.1mA | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | 3.310956 mA | - | 22200 mA | - | - | - | - | - | 20% | 20% | - | - | 36 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.9 mm | 0.031 (0.80mm) | 118.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | NO | SNAP-IN | Flange | Aluminum Alloy | - | ALUMINUM (WET) | 2 | CA310 | Silver | - | - | EPCOS AG | TDK Epcos | B43601E2567M087 | B43601 | ITT Cannon, LLC | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Metal | Active | 5.51 | Yes | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Yes | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 3 | - | - | Olive Drab | - | - | 560 µF | Reverse Bayonet Lock | 41A | CARDBOARD | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 10 mm | compliant | - | - | - | Olive Drab Cadmium | - | 16-10 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 250 V | 1.20463 mA | - | 2250 mA | - | - | - | - | - | 20% | 20% | - | - | 290 mΩ | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | 22 mm | - | 45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | RS73F1JRT | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | - | ±25ppm/°C | - | - | 133 kOhms | - | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | BINDING POST | Flange | Stainless Steel | - | ALUMINUM (WET) | 2 | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43740A5398M007 | - | Glenair | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | Metal | Active | 5.76 | - | - | - | - | -65°C ~ 175°C | 806 | - | - | e3 | - | - | Solder | EAR99 | - | Plug, Male Pins | - | - | - | Matte Tin (Sn) | - | Silver | - | - | 3900 µF | Threaded | - | CARDBOARD | - | A | - | - | 31.7 mm | unknown | - | - | - | Passivated | - | 5-20A | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 450 V | 3.659174 mA | - | 21800 mA | - | - | - | - | - | 20% | 20% | - | - | 35 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.9 mm | - | 143.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | KPT6D | - | - | - | EPCOS AG | TDK Epcos | B43501E0227M067 | B43501 | ITT Cannon, LLC | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.42 | Yes | - | - | - | - | KPT | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 220 µF | - | - | CARDBOARD | - | - | - | - | 10 mm | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 420 V | 0.90162 mA | - | 1460 mA | - | - | - | - | - | 20% | 20% | - | - | 910 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | - | 35 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 8.64 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | BINDING POST | CHASSIS MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43560A9688M003 | - | SiTime | 105 °C | -40 °C | Strip | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Yes | - | - | EAR99 | - | - | XO (Standard) | - | - | - | - | - | - | STANDARD: IEC60384-4 | 6800 µF | - | - | BULK | 2.8V | - | - | - | - | compliant | 33.6 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | 9.58298 mA | - | 18000 mA | - | - | - | - | - | 20% | 20% | - | - | 27 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Horizontal, 8 PC Pin | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43580A5688M003 | B43580 | KEMET | 105 °C | -40 °C | Tray | , | CYLINDRICAL PACKAGE | - | Active | - | Active | 5.74 | Yes | 1000V (1kV) | 1000V (1kV) | - | -40°C ~ 120°C | SCR-XV | 2.087 Dia (53.00mm) | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 6800 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 450 V | - | - | 20000 mA | - | - | - | - | - | 20% | 20% | Power Line | - | 27 mΩ | - | - | - | 2 | 1.42mOhm (Typ) | 35A | - | - | 640 µH @ 100 kHz | - | - | - | - | - | - | - | - | 1.299 (33.00mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Cells | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43514M4108M080 | B43514 | Tycon Systems Inc. | 105 °C | -40 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.54 | Yes | - | - | - | -30°C ~ 60°C | RPPL-SM | 0.630 Dia x 14.606 L (16.00mm x 371.00mm) | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 1000 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | - | - | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 350 V | 2.28418 mA | - | 3170 mA | - | - | - | - | - | 20% | 20% | - | - | 140 mΩ | - | - | - | - | - | - | - | - | - | - | 12 V | 3.2 W | 1.5 A | 45 mm | - | 50 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43540A5157M080 | - | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | Active | 5.46 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 150 µF | - | - | BULK | - | - | - | - | 10 mm | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 450 V | 0.724499 mA | - | 1290 mA | - | - | - | - | - | 20% | 20% | - | - | 1460 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | 35 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | NO | BINDING POST | Flange | Aluminum | - | ALUMINUM (WET) | 2 | - | Gold | Copper Alloy | - | EPCOS AG | TDK Epcos | B43584A9129M000 | - | Glenair | 85 °C | -25 °C | Retail Package | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | Metal | Active | 5.76 | Yes | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Yes | - | Solder | EAR99 | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | 12000 µF | Threaded | - | Cardboard | - | C | - | - | 31.7 mm | compliant | - | - | - | Nickel/PTFE | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | 9.555796 mA | - | 40000 mA | - | - | - | - | - | 20% | 20% | - | - | 15 mΩ | - | - | - | - | - | - | - | - | - | Ground | - | - | - | 91 mm | - | 221.1 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43580A9828M003 | - | PEI-Genesis | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | Active | 5.84 | Yes | - | - | - | - | * | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | STANDARD: IEC60384-4 | 8200 µF | - | - | BULK | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | 10.9242 mA | - | 20900 mA | - | - | - | - | - | 20% | 20% | - | - | 23 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | - | - | 32-PLCC (11.43x13.97) | - | - | CY7B9911 | - | - | 100MHz | - | - | - | - | Infineon Technologies | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | RoboClock+™ | - | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | TTL | - | 1:8 | Yes | No/No | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | EPCOS AG | TDK Epcos | B43501E0107M082 | B43501 | Suntsu Electronics, Inc. | 85 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | Active | 5.37 | Yes | - | - | - | -10°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | e3 | Yes | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | 100 µF | - | - | CARDBOARD | - | - | - | - | - | compliant | 19.2 MHz | ±50ppm | - | - | IEC60384-4 | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 100 Ohms | - | POLARIZED | - | 420 V | 0.52089 mA | - | 800 mA | 16pF | Fundamental | - | ±30ppm | - | 20% | 20% | - | - | 1990 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 0.026 (0.65mm) | 25 mm | - | - | - |